Stainless Steel Operator Interface Enclosures

6 Results
Stainless Steel Enclosures -- inoBOX A2
from Rolec Enclosures Inc.

IP 66. inoBOX 1.4301/A2 stainless steel enclosures impress with the usual ROLEC benefits - for every type of industrial internal mounting. Spacers are fitted in the bottom for mounting circuit boards, supporting rails or mounting plates. There is also an earthing bolt attached to the lid. Cable... [See More]

  • Material: Steel - Stainless
  • Width: 3.94 to 11.81
  • Length: 3.94 to 15.75
  • Depth: 3.54 to 4.72
Stainless Steel Enclosures -- inoCASE A4
from Rolec Enclosures Inc.

IP 66, IP 67 - Optional: IP 69K. inoCASE 1.4404/A4 stainless steel enclosures provide very high performance protection for industrial and marine equipment. Features include captive lid screws, injected full-silicone gaskets and fastening brackets in the base for attaching circuit boards, terminal... [See More]

  • Material: Steel - Stainless
  • Width: 4.33 to 11.81
  • Length: 5.51 to 16.92
  • Depth: 2.36 to 4.72
Console Enclosure -- VCB-24
from Ralston Metal Products Limited

Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]

  • Material: Steel - Stainless
  • Width: 24
  • Length: 40.12
  • Depth: 18.25
Control and Distribution Boxes Made of Stainless Steel -- 8150
from R. STAHL, Inc.

Circumferential protection channel prevents water entry. Extended temperature range due to high-quality seal materials. Optionally with hinges / cam locks or screw-on cover. Hinge versions with large opening angle 130 °. Flange plates tightened from the outside enables simple installation. [See More]

  • Material: Steel - Stainless
  • Width: 6.95 to 28.62
  • Length: 4.59 to 14.17
  • Depth: 3.58
Stainless Steel Operator System Enclosures
from Saginaw Control & Engineering

Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]

  • Material: Steel - Stainless
  • Width: 8 to 30
  • Length: 8 to 65.59
  • Depth: 7.09 to 32.25
Console Enclosure -- VCSS-24
from Ralston Metal Products Limited

Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]

  • Material: Steel - Stainless
  • Width: 48
  • Length: 40.12
  • Depth: 18.25