Handheld Operator Interface Enclosures
from OKW Enclosures, Inc.
Compact handheld enclosures. The attractive pocket-sized DATEC-POCKET-BOX plastic enclosures offer a remarkable amount of technology in a minimum of space, as well as sturdy construction. thin profile for comfortable holding. plain surfaces allow easier machining for the interfaces. battery... [See More]
- Mounting Type: Handheld
- Width: 1.81 to 2.56
- Length: 3.35 to 4.72
- Depth: 0.6300 to 0.8700
from Takachi Electronics Enclosure Co., Ltd.
Plastic case with shockproof silicone cover. Protects the device from various impact. Manufactured from flame-resistant ABS UL94V-0. Selectable from a range of battery compartment types. Positive (+) / negative (-) pole mark are incused on the inside of the battery compartments. Suitable for... [See More]
- Mounting Type: Handheld
- Width: 2.99 to 3.5
- Length: 4.8 to 6.85
- Depth: 1.1 to 1.89
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. handCASE is a stylish and highly robust range of handheld enclosures in diecast aluminum. Thanks to their ergonomic design these enclosures sit very comfortably in the hand. The high strength of handCASE provides solid protection for internal electronics and components under... [See More]
- Mounting Type: Handheld
- Width: 7.08 to 8.66
- Length: 3.14 to 3.93
- Depth: 1.66 to 2.45
from OKW Enclosures, Inc.
Small enclosure with flair – comfortable to wear on the body. OKW ’s BODY-CASE is the new fully "wearable" standard plastic enclosure. The design is perfect for so-called "wearable technologies": on your arm, around your neck, clipped to a shirt or trouser pocket, or carried loose in an... [See More]
- Mounting Type: Handheld
- Width: 1.61 to 1.81
- Length: 1.97 to 2.44
- Depth: 0.6300 to 0.6700
from Takachi Electronics Enclosure Co., Ltd.
Plastic enclosure with silicone cover providing not only comfortable and anti-slip grip, but also protection from drop impact. Manufactured from flame-resistant ABS UL94V-0. Available in 9 different battery compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery... [See More]
- Mounting Type: Handheld
- Width: 2.91 to 3.98
- Length: 4.72 to 6.73
- Depth: 0.9449 to 1.57
from Rolec Enclosures Inc.
IP 54 / IP 65. mobilCASE is a modern and ergonomic range of extruded enclosures which is ideal for handheld electronic instruments and mobile machine/robotic controllers. Three standard widths are available to suit a wide range of applications. The enclosures can be supplied in custom lengths on... [See More]
- Mounting Type: Handheld
- Material: Aluminum
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
from OKW Enclosures, Inc.
Handheld enclosures modeled for the hand. Inspired by the touch sensation, the design of the BLOB family of plastic enclosures is entirely focused on the needs of the user. high level of practical value thanks to a convincing touch sensation; the user ’s hands intuitively grasp the enclosure... [See More]
- Mounting Type: Handheld
- Width: 2.36 to 6.5
- Length: 4.49 to 7.87
- Depth: 1.18 to 1.42
from Takachi Electronics Enclosure Co., Ltd.
The most popular handheld plastic enclosure in Japan. Designed with beveled edges and rounded corners, and manufactured from flame-retardant ABS UL94V-0 material. Available in 9 different compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery compartment type. Positive... [See More]
- Mounting Type: Handheld
- Width: 2.72 to 3.78
- Length: 4.53 to 6.5
- Depth: 0.7677 to 1.38
from OKW Enclosures, Inc.
Beautiful, highly polished and ergonomic handheld enclosures. OKW presents the STYLE-CASE which has a high gloss surface finish, thus creating another design highlight for modern handheld control units. These elegant eye-catching plastic enclosures fit snugly in the hand and are easy and reliable to... [See More]
- Mounting Type: Handheld
- Width: 1.89 to 2.52
- Length: 4.84 to 6.54
- Depth: 0.9400 to 1.22
from Takachi Electronics Enclosure Co., Ltd.
Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body. IP67 waterproof and does not allow water to enter even if dropped into water. TPE side grip provides not only a comfortable grip, but also protects from drop impact. Suitable to be used as a remote... [See More]
- Mounting Type: Handheld
- Width: 1.69 to 1.99
- Length: 2.83 to 4.13
- Depth: 0.6102 to 1.11
from OKW Enclosures, Inc.
Handheld enclosures for large graphics displays. These ergonomic plastic enclosures have a large head section for installing bigger display modules with graphics capability. installation of standard size LCDs and graphics display modules. narrow holding area for user comfort. high protection class:... [See More]
- Mounting Type: Handheld
- Width: 2.28 to 3.54
- Length: 7.87 to 10.47
- Depth: 1.56 to 2.36
from Takachi Electronics Enclosure Co., Ltd.
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]
- Mounting Type: Desktop; Handheld
- Width: 5.51
- Length: 3.94 to 6.89
- Depth: 2.05 to 2.83
from OKW Enclosures, Inc.
Handheld enclosures for measuring instruments. Tried and tested, simple and economic handheld plastic enclosures. designed for mounting digital or analog LCD display modules. accessory acrylic windows protect the display modules and are easily fitted with the self-adhesive foils. battery... [See More]
- Mounting Type: Handheld
- Width: 1.44 to 3.94
- Length: 5.71 to 7.09
- Depth: 1.44 to 1.73
from Takachi Electronics Enclosure Co., Ltd.
Waterproof handheld enclosure. IP67 waterproof and does not allow water to enter even if dropped into water. Stylish and elegantly designed with chamfered edge construction. TPE side grips are effective for anti-slip and drop impact protection. Manufactured from flame-resistant ABS UL94V-0 material. [See More]
- Mounting Type: Handheld
- Width: 3.11 to 4.96
- Length: 4.96 to 7.52
- Depth: 0.7874 to 1.3
from OKW Enclosures, Inc.
Compact handheld plastic enclosures. The new DATEC-COMPACT series of handheld enclosures has a compact and robust design, ideally suited for mobile devices. robust, high-quality material ASA+PC-FR for outdoor use. high protection class IP 65 with sealing for tough environment. or protection class IP... [See More]
- Mounting Type: Handheld
- Width: 2.91 to 4.33
- Length: 5.35 to 8.11
- Depth: 1.26 to 1.85
from Takachi Electronics Enclosure Co., Ltd.
Slim design small handheld enclosure. Selectable in battery compartment types or without battery compartment types. Easy replacement of batteries. Battery contact included in each case (except for N type). Select proper models by enclosure dimensions and capacity of the batteries. Typical Capacity. [See More]
- Mounting Type: Handheld
- Width: 1.38 to 2.48
- Length: 2.95 to 4.53
- Depth: 0.4724