Type 5 Operator Interface Enclosures
from OKW Enclosures, Inc.
Compact handheld enclosures. The attractive pocket-sized DATEC-POCKET-BOX plastic enclosures offer a remarkable amount of technology in a minimum of space, as well as sturdy construction. thin profile for comfortable holding. plain surfaces allow easier machining for the interfaces. battery... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 1.81 to 2.56
- Length: 3.35 to 4.72
- Depth: 0.6300 to 0.8700
from Takachi Electronics Enclosure Co., Ltd.
Low cost type IP65 waterproof aluminum enclosure. IP65 is made possible by the sealing between the top & bottom covers and end panels with gaskets. 【Material 】. Top & bottom cover : Extruded aluminum. End panel : PC+ABS (UL94V-0). Sealing gasket : Silicone. Available in 39... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 2.72 to 5.94
- Length: 2.28 to 7.76
- Depth: 1.34 to 3.98
from Rolec Enclosures Inc.
IP 65, IP 66. aluFACE is a robust and highly versatile range of command and control enclosures which feature fixed or hinged front sections. The enclosures are ideal all types of industrial controls and display technology. The aluFACE range is available in six different versions with diecast... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5; 6
- Width: 4.72 to 12.59
- Length: 4.72 to 25.19
- Depth: 3.14 to 5.31
from OKW Enclosures, Inc.
Beautiful, highly polished and ergonomic handheld enclosures. OKW presents the STYLE-CASE which has a high gloss surface finish, thus creating another design highlight for modern handheld control units. These elegant eye-catching plastic enclosures fit snugly in the hand and are easy and reliable to... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 1.89 to 2.52
- Length: 4.84 to 6.54
- Depth: 0.9400 to 1.22
from Takachi Electronics Enclosure Co., Ltd.
Low cost type IP65 waterproof wall mount aluminum enclosure. Equipped with flanged frame for easy wall mounting. Suitable to be used as wall mounted controller and transmitter. 【Protection class varies by size 】. EXWF7- □- □ ~EXWF15- □- □ :IP65. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 2.6 to 9.45
- Length: 2.28 to 13.58
- Depth: 1.34 to 4.53
from Rolec Enclosures Inc.
IP 65. multiVISION Display is a versatile display enclosure made from aluminum profiles. The enclosures are available in nine depths using a combination of three different case profiles. Each enclosure is made to order to the exact customer width and height requirements and machined with holes and... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 31.49
- Length: 31.49
- Depth: 14.17
from OKW Enclosures, Inc.
Handheld enclosures for large graphics displays. These ergonomic plastic enclosures have a large head section for installing bigger display modules with graphics capability. installation of standard size LCDs and graphics display modules. narrow holding area for user comfort. high protection class:... [See More]
- Ingress Protection(IP) Rating Against Moisture: 4; 5
- Width: 2.28 to 3.54
- Length: 7.87 to 10.47
- Depth: 1.56 to 2.36
from Rolec Enclosures Inc.
Up to IP 65. Thanks to the option of combining the three basic profile depths, profiPANEL enables a total of eight mounting depths to be provided for (PPD 150 is available, as required, as a basic profile or as a profile combination consisting of a 90 mm and a 60 mm basic profile). The connection of... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 5.91 to 31.5
- Length: 5.91 to 31.5
- Depth: 11.81 to 14.17
from OKW Enclosures, Inc.
Compact handheld plastic enclosures. The new DATEC-COMPACT series of handheld enclosures has a compact and robust design, ideally suited for mobile devices. robust, high-quality material ASA+PC-FR for outdoor use. high protection class IP 65 with sealing for tough environment. or protection class IP... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 2.91 to 4.33
- Length: 5.35 to 8.11
- Depth: 1.26 to 1.85
from Rolec Enclosures Inc.
IP 54 / IP 65. mobilCASE is a modern and ergonomic range of extruded enclosures which is ideal for handheld electronic instruments and mobile machine/robotic controllers. Three standard widths are available to suit a wide range of applications. The enclosures can be supplied in custom lengths on... [See More]
- Ingress Protection(IP) Rating Against Moisture: 4; 5
- Material: Aluminum
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Foreign Objects: 5; 6
from OKW Enclosures, Inc.
SLIM-CASE demonstrates what is possible with the design of a modern handheld enclosure, in terms of both appearance and function. The almost frameless design makes it possible to install low profile electronic components and assemblies as well as large displays and touchscreens of up to 4" (10 cm)... [See More]
- Ingress Protection(IP) Rating Against Moisture: 4; 5
- Width: 2.91
- Length: 0.7500 to 0.8700
- Depth: 5.83
from Rolec Enclosures Inc.
Up to IP 65. The economical version of the HMI/control enclosure range with a depth of 90 mm. For everyone in a rush, who requires only a small batch size or who does not need millimetre-precise dimensions: “We have developed the “profiPANEL Standard ” for these customers. Four... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 15.75
- Length: 15.75
- Depth: 3.54
from OKW Enclosures, Inc.
SMART-CONTROL is our first standard enclosure for easy installation in room corners. In addition, this enclosures range can be used both on an wall and on a desk at an ergonomically inclined angle.2 sizes, M and Sconvex version or version with recessed operating area for membrane keypads... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 3.91 to 3.98
- Length: 1.81 to 2.32
- Depth: 5.59 to 6.81
from Rolec Enclosures Inc.
IP 65. polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic components and electrical assemblies... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 2.95 to 15.94
- Length: 3.14 to 15.74
- Depth: 2.16 to 4.72
from OKW Enclosures, Inc.
Designer table-top plastic enclosures. With its robust construction and attractive design the EVOTEC enclosures range is ideal for tough working environments. Different operating faces offer enormous scope for your design. soft contours provide an elegant appearance. choose between two versions:... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 2.44 to 6.1
- Length: 3.94 to 9.84
- Depth: 1.38 to 2.13
from Rolec Enclosures Inc.
IP 65. multiPANEL offers the option of integrating every conceivable application. The enclosure front of the »multiPANEL DISPLAY « facilitates the permanent installation of a front plate or glass front, e.g. for touch applications. Almost borderless, with flush installation and permanently... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 31.49
- Length: 31.49
- Depth: 2.75 to 5.11
from OKW Enclosures, Inc.
Robust IP 65 handheld enclosures. These high performance plastic enclosures have been tailor made to meet the needs of mobile data collection devices used indoor or outdoor. ergonomic profile for comfortable holding and operating. robust with a high protection class up to IP65 (sealing kit... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 3.27 to 4.76
- Length: 5.98 to 9.92
- Depth: 1.32 to 1.97
from Rolec Enclosures Inc.
IP 65. multiVISION Kommando is a range of command enclosures made from aluminum profiles. The enclosures are highly versatile and robust, and being made-to-measure, allow maximum flexibility for housing machine control equipment. The enclosure assembly consists of aluminum profiles, in three... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 31.49
- Length: 31.49
- Depth: 11.81
from OKW Enclosures, Inc.
PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 5.51 to 8.66
- Length: 2.99 to 4.25
- Depth: 5.51 to 8.66
from Fibox Enclosures
Featuring a grey screw cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 6.3
- Length: 6.54
- Depth: 4.65
from Phoenix Mecano Inc.
Rose+Bopla ’s small aluminum machine control enclosures are designed for retro-fitting older machines and mills for NC and CNC controls, as well as for new equipment control packages. This rugged die cast aluminum housing will operate in harsh manufacturing applications where oil, cutting... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 9.06
- Length: 3.94
- Depth: 5.08
from BERNSTEIN AG
The CC-4000/CC-4000 SL are modular aluminium control enclosure systems. With their outstanding technical features, the enclosures simply and efficiently encapsulate industrial controllers and operator control panels for centralised and decentralised automation in production processes. Thanks to its... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: ? to 31.5
- Length: ? to 31.5
- Shape: Rectangular
from Ralston Metal Products Limited
Ralston ’s Swing Arm System offers flexibility in moving operator controls into a convenient ergonomic position for any operator. The system allows operator to quickly and easily move operator controls out of the way then back into position. Though the flexible arm system can be used with most... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 20.7
- Length: 12.2
- Depth: 7.9
from Fibox Enclosures
Featuring a grey screw cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 7.28
- Length: 8.39
- Depth: 4.02
from Phoenix Mecano Inc.
These small machine control enclosures with membrane keypad-ready lids were developed from the standard line of 1300 Machine Control Enclosures. They are built on the same base, but a special 2-part front panel lid has been designed for mounting front panels and membrane keypads and to facilitate... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 10.24
- Length: 6.3
- Depth: 4.29
from BERNSTEIN AG
Individual modular-design enclosures. The BERNSTEIN CC-3000 light-duty control enclosure is particularly suitable for encapsulating operator control panels, industrial computers and display components and, thanks to its modular concept, can be simply adapted to versions tailored to specific customer... [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: ? to 23.62
- Length: ? to 23.62
- Shape: Rectangular
from Fibox Enclosures
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 6.3
- Length: 6.54
- Depth: 5.28
from Fibox Enclosures
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- Ingress Protection(IP) Rating Against Moisture: 5
- Width: 7.28
- Length: 9.25
- Depth: 4.69