Explosion Resistant Operator Interface Enclosures
from R. STAHL, Inc.
Circumferential protection channel prevents water entry. Extended temperature range due to high-quality seal materials. Optionally with hinges / cam locks or screw-on cover. Hinge versions with large opening angle 130 °. Flange plates tightened from the outside enables simple installation. [See More]
- Features: Explosion Resistant
- Width: 6.95 to 28.62
- Length: 4.59 to 14.17
- Depth: 3.58
from Phoenix Mecano Inc.
The design orientated BOCARD enclosure system is available in 5 basic sizes. For each size, 2 bases with different heights can be combined with 5 different lid variants. This range of combinations ensures that the enclosure is suitable for an extremely wide range of applications. An additional... [See More]
- Features: Hinged Cover (optional feature); Screw-on Cover (optional feature); Explosion Resistant; Flame Retardant; Viewing Door / Window (optional feature)
- Width: 7.83
- Length: 7.05
- Shape: Rectangular
from R. STAHL, Inc.
Enclosure material. Painted sheet steel. Stainless steel. 6 enclosure sizes available. ATEX / IECEx. Class I (NEC 505). (NEC 506). Class I. Class II. Class III. Zone. 0. 1. 2. 20. 21. 22. Zone. 0. 1. 2. 20. 21. 22. Division. 1. 2. 1. 2. 1. 2. For use. x. x. x. x. For use in. x. For use in. x [See More]
- Features: Explosion Resistant; Flame Retardant
- Width: 6.95 to 28.62
- Length: 4.59 to 14.17
- Depth: 3.58 to 7.48
from Phoenix Mecano Inc.
The modular construction of this innovative enclosure system ensures that the demands of a future-orientated enclosure system are satisfied in the best possible way. Variable widths and depths, an ingress protection rating of IP 66, and enclosure access protection, which can be defined...are just a... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant; Carrying Handle (optional feature); Ventilated (optional feature); Viewing Door / Window (optional feature)
- Material: ABS
- Shape: Rectangular
- NEMA Rating: Type 4; Type 4X
from R. STAHL, Inc.
Enclosures in glass-fibre reinforced polyester resin. Secure protection of built-in devices. Corrosion resistant. Modular enclosure dimensions. Low weight. Minimal maintenance required. ATEX / IECEx. Zone. 0. 1. 2. 20. 21. 22. For use in. x. x. x. x [See More]
- Features: Explosion Resistant; Flame Retardant
- Width: 4.43 to 26.83
- Length: 4.43 to 13.41
- Depth: 3.58 to 7.48