Flame Retardant Operator Interface Enclosures
from Takachi Electronics Enclosure Co., Ltd.
Flat designed plastic case with detachable panels. The most popular electronics plastic enclosure in Japan. Equipped with built-in bosses for PCB mounting. Suitable for Wi-Fi access point, measuring equipment, controller and various other applications. 41 different sizes in off-white and dark gray... [See More]
- Features: Screw-on Cover; Flame Retardant; RoHS Compliant
- Width: 2.64 to 8.86
- Length: 3.94 to 12.6
- Depth: 0.8858 to 3.94
from OKW Enclosures, Inc.
Compact handheld enclosures. The attractive pocket-sized DATEC-POCKET-BOX plastic enclosures offer a remarkable amount of technology in a minimum of space, as well as sturdy construction. thin profile for comfortable holding. plain surfaces allow easier machining for the interfaces. battery... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 1.81 to 2.56
- Length: 3.35 to 4.72
- Depth: 0.6300 to 0.8700
from Rolec Enclosures Inc.
IP 66. starCASE is a truly multipurpose range of plastic enclosures molded in flame-retardant Luran. These highly attractive and ergonomic housings are perfectly suitable for modern industrial electronics. The enclosures can be mounted on a wall, bulkhead, ceiling or machine – everything is... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI (optional feature); Locking; RoHS Compliant
- Width: 3.54 to 6.69
- Length: 4.72 to 11.02
- Depth: 1.96 to 2.36
from Takachi Electronics Enclosure Co., Ltd.
Plastic case with shockproof silicone cover. Protects the device from various impact. Manufactured from flame-resistant ABS UL94V-0. Selectable from a range of battery compartment types. Positive (+) / negative (-) pole mark are incused on the inside of the battery compartments. Suitable for... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 2.99 to 3.5
- Length: 4.8 to 6.85
- Depth: 1.1 to 1.89
from OKW Enclosures, Inc.
SMART-PANEL is specifically designed for today's intelligent building control and monitoring technology. The elegant appearance fits seamlessly into modern residential, commercial and industrial environments. Slim enclosure design in 2 sizes: square 3.31" x 3.31" and rectangular 6.10" x 3.31"bottom... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 3.31
- Length: 0.8400
- Depth: 3.31 to 6.1
from Rolec Enclosures Inc.
IP 66 - Optional: IP 67. technoDISC is a unique range of high performance plastic enclosures for industrial electronics. It is especially ideal for Industry 4.0 and IIOT applications. The enclosures have a modern and highly attractive individual appearance with no visible fixing screws. Dark grey... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 3.81 to 7.04
- Length: 4.33 to 7.48
- Depth: 2.16 to 3.54
from Takachi Electronics Enclosure Co., Ltd.
Plastic enclosure with silicone cover providing not only comfortable and anti-slip grip, but also protection from drop impact. Manufactured from flame-resistant ABS UL94V-0. Available in 9 different battery compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 2.91 to 3.98
- Length: 4.72 to 6.73
- Depth: 0.9449 to 1.57
from OKW Enclosures, Inc.
Small enclosure with flair – comfortable to wear on the body. OKW ’s BODY-CASE is the new fully "wearable" standard plastic enclosure. The design is perfect for so-called "wearable technologies": on your arm, around your neck, clipped to a shirt or trouser pocket, or carried loose in an... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 1.61 to 1.81
- Length: 1.97 to 2.44
- Depth: 0.6300 to 0.6700
from Rolec Enclosures Inc.
IP 66. polyDOOR is a range of weather-resistant IP 66 enclosures in glass-fibre reinforced polyester that features a hinged front lid for easy access. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special features include... [See More]
- Features: Hinged Cover; Flame Retardant; Locking; Viewing Door / Window; RoHS Compliant
- Width: 4.72 to 7.87
- Length: 5.51 to 12.59
- Depth: 3.93 to 4.72
from Takachi Electronics Enclosure Co., Ltd.
The most popular handheld plastic enclosure in Japan. Designed with beveled edges and rounded corners, and manufactured from flame-retardant ABS UL94V-0 material. Available in 9 different compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery compartment type. Positive... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 2.72 to 3.78
- Length: 4.53 to 6.5
- Depth: 0.7677 to 1.38
from OKW Enclosures, Inc.
The optimum connection. CONNECT plastic enclosures are ideal for wired applications. two enclosure shells, convex and flattened with a recessed panel. the two shells snap into each other, no screws required, this saves time during assembly, and you can also choose the front side of the device. [See More]
- Features: Flame Retardant; EMI/RFI (optional feature); RoHS Compliant
- Width: 2.13
- Length: 2.99 to 6.14
- Depth: 0.8700
from Rolec Enclosures Inc.
IP 65. polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them interchangeable with other standard products. All types of electronic components and electrical assemblies... [See More]
- Features: Hinged Cover; Flame Retardant; Locking; RoHS Compliant
- Width: 2.95 to 15.94
- Length: 3.14 to 15.74
- Depth: 2.16 to 4.72
from Takachi Electronics Enclosure Co., Ltd.
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]
- Features: Flame Retardant; RoHS Compliant
- Width: 5.51
- Length: 3.94 to 6.89
- Depth: 2.05 to 2.83
from OKW Enclosures, Inc.
SLIM-CASE demonstrates what is possible with the design of a modern handheld enclosure, in terms of both appearance and function. The almost frameless design makes it possible to install low profile electronic components and assemblies as well as large displays and touchscreens of up to 4" (10 cm)... [See More]
- Features: Flame Retardant; EMI/RFI (optional feature)
- Width: 2.91
- Length: 0.7500 to 0.8700
- Depth: 5.83
from Rolec Enclosures Inc.
IP 66 - Optional: IP 67. polyTOP is a range of IP 66 enclosures made of highly resistant glass-fibre reinforced polyester. The enclosures are ideal for industrial electronics and control equipment used in harsh indoor and outdoor applications. Special features include corrosion-resistant polyamide... [See More]
- Features: Flame Retardant; Locking; RoHS Compliant
- Width: 3.22 to 15.9
- Length: 3.22 to 15.9
- Depth: 2.36 to 6.29
from R. STAHL, Inc.
Enclosure material. Painted sheet steel. Stainless steel. 6 enclosure sizes available. ATEX / IECEx. Class I (NEC 505). (NEC 506). Class I. Class II. Class III. Zone. 0. 1. 2. 20. 21. 22. Zone. 0. 1. 2. 20. 21. 22. Division. 1. 2. 1. 2. 1. 2. For use. x. x. x. x. For use in. x. For use in. x [See More]
- Features: Explosion Resistant; Flame Retardant
- Width: 6.95 to 28.62
- Length: 4.59 to 14.17
- Depth: 3.58 to 7.48
from Phoenix Mecano Inc.
The design orientated BOCARD enclosure system is available in 5 basic sizes. For each size, 2 bases with different heights can be combined with 5 different lid variants. This range of combinations ensures that the enclosure is suitable for an extremely wide range of applications. An additional... [See More]
- Features: Hinged Cover (optional feature); Screw-on Cover (optional feature); Explosion Resistant; Flame Retardant; Viewing Door / Window (optional feature)
- Width: 7.83
- Length: 7.05
- Shape: Rectangular
from R. STAHL, Inc.
Enclosures in glass-fibre reinforced polyester resin. Secure protection of built-in devices. Corrosion resistant. Modular enclosure dimensions. Low weight. Minimal maintenance required. ATEX / IECEx. Zone. 0. 1. 2. 20. 21. 22. For use in. x. x. x. x [See More]
- Features: Explosion Resistant; Flame Retardant
- Width: 4.43 to 26.83
- Length: 4.43 to 13.41
- Depth: 3.58 to 7.48
from Phoenix Mecano Inc.
The modular construction of this innovative enclosure system ensures that the demands of a future-orientated enclosure system are satisfied in the best possible way. Variable widths and depths, an ingress protection rating of IP 66, and enclosure access protection, which can be defined...are just a... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant; Carrying Handle (optional feature); Ventilated (optional feature); Viewing Door / Window (optional feature)
- Material: ABS
- Shape: Rectangular
- NEMA Rating: Type 4; Type 4X