Type 4X Operator Interface Enclosures
from Rolec Enclosures Inc.
IP 66. inoBOX 1.4301/A2 stainless steel enclosures impress with the usual ROLEC benefits - for every type of industrial internal mounting. Spacers are fitted in the bottom for mounting circuit boards, supporting rails or mounting plates. There is also an earthing bolt attached to the lid. Cable... [See More]
- NEMA Rating: Type 4X
- Width: 3.94 to 11.81
- Length: 3.94 to 15.75
- Depth: 3.54 to 4.72
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 8 to 30
- Length: 8 to 65.59
- Depth: 7.09 to 32.25
from PCB Piezotronics, Inc.
Interface cable reduction box 8" x 6" x 4" NEMA 4X (IP66) fiberglass enc, 12 channels terminal strip input, terminal strip output, no conn ports. Patch panel for wire collection of up to 12 individual sensors. Panel combines wires into one milti- conductor cable for routing over long distances to a... [See More]
- NEMA Rating: Type 4X
- Width: 6
- Length: 8
- Depth: 4
from Ralston Metal Products Limited
Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 24
- Length: 40.12
- Depth: 18.25
from Phoenix Mecano Inc.
The modular construction of this innovative enclosure system ensures that the demands of a future-orientated enclosure system are satisfied in the best possible way. Variable widths and depths, an ingress protection rating of IP 66, and enclosure access protection, which can be defined...are just a... [See More]
- NEMA Rating: Type 4; Type 4X
- Material: ABS
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Foreign Objects: 3 (optional feature); 6
from Fibox Enclosures
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 3.15
- Length: 4.33
- Depth: 2.56
from Ralston Metal Products Limited
Application. Ralston ’s Vision Series consoles, for electrical and electronic controls, instruments and components, are designed to provide protection against dirt, dust, oils, coolants and water. The Vision consoles have a wide range of applications. Their heavy duty construction makes them... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 24
- Length: 40.12
- Depth: 18.25
from Fibox Enclosures
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 3.15
- Length: 5.51
- Depth: 2.56
from Ralston Metal Products Limited
Ralston ’s Swing Arm System offers flexibility in moving operator controls into a convenient ergonomic position for any operator. The system allows operator to quickly and easily move operator controls out of the way then back into position. Though the flexible arm system can be used with most... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 20.7
- Length: 12.2
- Depth: 7.9
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 3.15
- Length: 6.69
- Depth: 2.56
from Ralston Metal Products Limited
Ralston ’s MAP Series enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. Construction. MAP enclosures are made from 1.5mm steel with all seams... [See More]
- NEMA Rating: Type 4; Type 4X; Type 12; Type 13
- Width: 23.6
- Length: 11.8
- Depth: 11.8
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 3.15
- Length: 9.06
- Depth: 2.56
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 5.51
- Length: 6.69
- Depth: 3.74
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 5.51
- Length: 9.06
- Depth: 3.74
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- NEMA Rating: Type 1; Type 4X; Type 6; Type 12; Type 13
- Width: 5.51
- Length: 9.06
- Depth: 4.92
from Fibox Enclosures
Featuring a grey screw cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 4X; Type 12; Type 13
- Width: 6.3
- Length: 6.54
- Depth: 4.65
from Fibox Enclosures
Featuring a grey screw cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 4X; Type 12; Type 13
- Width: 7.28
- Length: 8.39
- Depth: 4.02
from Fibox Enclosures
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- NEMA Rating: Type 1; Type 3; Type 3R; Type 4; Type 4X; Type 12; Type 13
- Width: 6.3
- Length: 6.54
- Depth: 5.28