Aluminum Operator Interface Enclosures

27 Results
Aluminium Control Box -- AUH Series
from Takachi Electronics Enclosure Co., Ltd.

Aluminum enclosure with opening/closing cover for easy access to the inside of the case. Flat handle is available in 2 configurations: Normal "N" type, and Key Lock "K" type. A large selection of 252 different sizes in 2 different colors to choose from. Suitable for use as industrial control panels,... [See More]

  • Material: Aluminum
  • Width: 160 to 430
  • Length: 66 to 177
  • Depth: 200 to 600
Aluminum Enclosures -- aluCASE
from Rolec Enclosures Inc.

IP 66, IP 67 - Optional: IP 69K. aluCASE is a highly attractive and very versatile range of diecast aluminum enclosures for industrial electronics. The design is perfect for mounting to a wall or a machine, or for use as a mobile instrument. The enclosures are sealed to IP 67 for indoor and outdoor... [See More]

  • Material: Aluminum
  • Width: 1.97 to 11.81
  • Length: 2.95 to 16.93
  • Depth: 1.3 to 4.72
Extruded Aluminum Enclosures -- SMART-TERMINAL
from OKW Enclosures, Inc.

Smart-Terminal. Sophisticated aluminum profile enclosures for central control units. Our new SMART-TERMINAL aluminum profile enclosures feature a highly quality matt anodized finish. These robust, elegant and highly attractive cases offer plenty of space for large-volume electronic assemblies, for... [See More]

  • Material: Aluminum; ABS
  • Width: 6.69 to 6.69
  • Length: 6.3 to 9.45
  • Depth: 1.97
Aluminium Enclosure With Tilt Leg -- EXPT Series
from Takachi Electronics Enclosure Co., Ltd.

Shock-proof design aluminum enclosure equipped with tilt leg for measuring instrument use. Corner guards are designed to be both aesthetically pleasing, and impact resistant. Available in 30 different sizes and 16 different color combinations. [See More]

  • Material: Aluminum
  • Width: 7.83 to 11.81
  • Length: 2.2 to 5.51
  • Depth: 6.69 to 15.75
Aluminum Enclosures -- aluCLIC
from Rolec Enclosures Inc.

IP 66, IP 67 - Optional: IP 69K. aluCLIC is a very attractive and unique range of aluminum enclosures which is designed for quick installation and rapid exchange of electronics equipment. A snap lock located under the enclosure can be easily disengaged and the enclosure changed in an instant. These... [See More]

  • Material: Aluminum
  • Width: 3.54 to 5.11
  • Length: 5.11 to 7.87
  • Depth: 2.75
Plastic/Extruded Aluminum Enclosures -- SYNERGY
from OKW Enclosures, Inc.

Harmonious blend of materials. The new SYNERGY combines the advantages of plastic and aluminum in one single enclosure concept: a modern range of enclosures in 4 basic geometrical shapes – square, rectangular, circular and oval *** iF product design award ***. 36 enclosure sizes, with plenty... [See More]

  • Material: Aluminum; ABS
  • Width: 3.94 to 5.51
  • Length: 3.94 to 7.87
  • Depth: 1.57 to 3.94
Aluminum Control Box -- FC Series
from Takachi Electronics Enclosure Co., Ltd.

Simple designed aluminum utility box composed of extruded aluminum frames, aluminum panels and ABS corner joints. Suitable for touch panel display, industrial control equipment, and various other devices. 175 different sizes in 4 different color variations available. Custom size is available. [See More]

  • Material: Aluminum
  • Width: 3.54 to 15.75
  • Length: 3.54 to 23.62
  • Depth: 1.49 to 2.97
Aluminum Enclosures -- aluDISC
from Rolec Enclosures Inc.

IP 66, IP 67 - Optional: IP 69K. aluDISC is the world's first round diecast aluminum enclosure for industrial electronics. The unique design integrates perfectly with machinery and piping systems. No matter if it is mounted on a wall, to a pipe system or a machine housing, the round aluDISC shape... [See More]

  • Material: Aluminum
  • Width: 3.82 to 7.05
  • Length: 4.33 to 7.48
  • Depth: 2.17 to 3.54
Aluminum Enclosure With Corner Guard -- EXP Series
from Takachi Electronics Enclosure Co., Ltd.

Shock-proof design instrument enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. Available in 73 different sizes and 16 different color combinations. Custom length is available. ↓See the EXPS series page for the custom length (depth) order from 40... [See More]

  • Material: Aluminum
  • Width: 2.72 to 9.61
  • Length: 1.34 to 4.69
  • Depth: 2.36 to 13.78
Aluminum Enclosures -- aluKOM
from Rolec Enclosures Inc.

IP 66. aluKOM is a watertight IP66 enclosure made from diecast aluminum which has gone on to become the global standard since its introduction. Originally developed as a terminal enclosure, it is ideal for mounting all types of electronic and electrical components. The large range of sizes is... [See More]

  • Material: Aluminum
  • Width: 1.77 to 12.2
  • Length: 1.96 to 23.62
  • Depth: 1.18 to 4.33
Control Box -- CH Series
from Takachi Electronics Enclosure Co., Ltd.

Simple and strong construction with diecast and extruded aluminum material. Side plate is made of diecast aluminum and powder coated. Both the slide and screwed panel can be utilized as the front panel. 19 different sizes in 2 color types available. Discontinued product notice. This product will be... [See More]

  • Material: Aluminum
  • Width: 3.96 to 5.51
  • Length: 2.76 to 11.42
  • Depth: 1.44 to 2.17
Aluminum Enclosures -- aluNORM
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]

  • Material: Aluminum
  • Width: 2.55 to 12.59
  • Length: 1.96 to 25.19
  • Depth: 1.57 to 4.72
EMC Shielding Enclosure -- EXPE Series
from Takachi Electronics Enclosure Co., Ltd.

EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Available in 73... [See More]

  • Material: Aluminum
  • Width: 2.72 to 9.61
  • Length: 1.34 to 4.69
  • Depth: 2.36 to 13.78
Aluminum Enclosures -- aluPLUS
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. aluPLUS is a versatile and highly attractive range of diecast aluminum enclosures designed for modern industrial electronics. The range is available in eight industry standard sizes and rated to IP 66 and IP 67. The enclosures can be mounted on a wall or machine, or used as... [See More]

  • Material: Aluminum
  • Width: 3.3 to 6.29
  • Length: 4.92 to 10.23
  • Depth: 2.32 to 3.54
Flanged Aluminum Enclosure -- EXPF Series
from Takachi Electronics Enclosure Co., Ltd.

Wall mount extruded aluminum enclosure. Equipped with flanged frame for easy wall mounting. Available in 67 different sizes and 6 different color combinations by 2 body frame and 3 end panel colors. Custom length is available. ↓See EXPFS series page for the custom length (depth) order from 40... [See More]

  • Material: Aluminum
  • Width: 2.6 to 9.45
  • Length: 1.34 to 4.72
  • Depth: 2.36 to 13.78
Aluminum Enclosures -- aluTWIN
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. aluTWIN is a range of high-performance dual-chamber diecast aluminum enclosures for heavy duty electronics and electrical equipment. The design offers the option of installing the electronics and terminals in separate sections to protect them from each other during... [See More]

  • Material: Aluminum
  • Width: 3.93 to 9.44
  • Length: 6.53 to 9.44
  • Depth: 2.16 to 4.05
Flanged EMC Shield Enclosure -- EXEF Series
from Takachi Electronics Enclosure Co., Ltd.

EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as. the fabric-over-foam gasket in contact with one another. Equipped with flanged frame for easy wall mounting. Suitable for access points, IoT network devices, controllers, data loggers,... [See More]

  • Material: Aluminum
  • Width: 2.6 to 9.45
  • Length: 1.34 to 4.72
  • Depth: 2.36 to 13.78
Aluminum Enclosures -- conFORM
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. conFORM is a highly versatile and economic range of RFI/EMI shielded aluminum enclosures with in-built shielding. The design does not require expensive and delicate conductive gaskets – continuous contact is created by means of a patented tooth system which is pre-cast... [See More]

  • Material: Aluminum
  • Width: 3.3 to 6.61
  • Length: 3.11 to 10.55
  • Depth: 1.73 to 3.93
IP65 Aluminum Case With Corner Guard -- EXW Series
from Takachi Electronics Enclosure Co., Ltd.

Low cost type IP65 waterproof aluminum enclosure. IP65 is made possible by the sealing between the top & bottom covers and end panels with gaskets. 【Material 】. Top & bottom cover : Extruded aluminum. End panel : PC+ABS (UL94V-0). Sealing gasket : Silicone. Available in 39... [See More]

  • Material: Aluminum
  • Width: 2.72 to 5.94
  • Length: 2.28 to 7.76
  • Depth: 1.34 to 3.98
Aluminum Enclosures -- conTROL
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]

  • Material: Aluminum
  • Width: 3.33
  • Length: 5.11 to 7.07
  • Depth: 2.16 to 3.07
IP65 Flanged Aluminum Case -- EXWF Series
from Takachi Electronics Enclosure Co., Ltd.

Low cost type IP65 waterproof wall mount aluminum enclosure. Equipped with flanged frame for easy wall mounting. Suitable to be used as wall mounted controller and transmitter. 【Protection class varies by size 】. EXWF7- □- □ ~EXWF15- □- □ :IP65. [See More]

  • Material: Aluminum
  • Width: 2.6 to 9.45
  • Length: 2.28 to 13.58
  • Depth: 1.34 to 4.53
Command Enclosures -- aluDISPLAY
from Rolec Enclosures Inc.

IP 54. aluDISPLAY is a modern and versatile range of display and command enclosures available in three standard widths. The enclosures are ideal for electronic controls and operating units with flat displays and modules. The attractive design has many useful features including extruded guide rails... [See More]

  • Material: Aluminum
  • Shape: Rectangular
  • Length: 7.08 to 11.81
  • Ingress Protection(IP) Rating Against Foreign Objects: 5
Enclosure with Swing Arm System -- OICP-305220
from Ralston Metal Products Limited

Ralston ’s Swing Arm System offers flexibility in moving operator controls into a convenient ergonomic position for any operator. The system allows operator to quickly and easily move operator controls out of the way then back into position. Though the flexible arm system can be used with most... [See More]

  • Material: Aluminum
  • Width: 20.7
  • Length: 12.2
  • Depth: 7.9
Modular Aluminum Control Enclosure -- CC-4000 / CC-4000 SL
from BERNSTEIN AG

The CC-4000/CC-4000 SL are modular aluminium control enclosure systems. With their outstanding technical features, the enclosures simply and efficiently encapsulate industrial controllers and operator control panels for centralised and decentralised automation in production processes. Thanks to its... [See More]

  • Material: Aluminum
  • Width: ? to 31.5
  • Length: ? to 31.5
  • Shape: Rectangular
Commander 1 Small Control Enclosure -- 13050000 00
from Phoenix Mecano Inc.

Rose+Bopla ’s small aluminum machine control enclosures are designed for retro-fitting older machines and mills for NC and CNC controls, as well as for new equipment control packages. This rugged die cast aluminum housing will operate in harsh manufacturing applications where oil, cutting... [See More]

  • Material: Aluminum
  • Width: 9.06
  • Length: 3.94
  • Depth: 5.08
Modular Lightweight Control Enclosure -- CC-3000
from BERNSTEIN AG

Individual modular-design enclosures. The BERNSTEIN CC-3000 light-duty control enclosure is particularly suitable for encapsulating operator control panels, industrial computers and display components and, thanks to its modular concept, can be simply adapted to versions tailored to specific customer... [See More]

  • Material: Aluminum
  • Width: ? to 23.62
  • Length: ? to 23.62
  • Shape: Rectangular
Commander 1F Small Control Enclosure -- 1307
from Phoenix Mecano Inc.

These small machine control enclosures with membrane keypad-ready lids were developed from the standard line of 1300 Machine Control Enclosures. They are built on the same base, but a special 2-part front panel lid has been designed for mounting front panels and membrane keypads and to facilitate... [See More]

  • Material: Aluminum
  • Width: 10.24
  • Length: 6.3
  • Depth: 4.29