Square Operator Interface Enclosures
from Rolec Enclosures Inc.
IP 66, IP 67 - Optional: IP 69K. aluCASE is a highly attractive and very versatile range of diecast aluminum enclosures for industrial electronics. The design is perfect for mounting to a wall or a machine, or for use as a mobile instrument. The enclosures are sealed to IP 67 for indoor and outdoor... [See More]
- Shape: Rectangular; Square
- Width: 1.97 to 11.81
- Length: 2.95 to 16.93
- Depth: 1.3 to 4.72
from OKW Enclosures, Inc.
Harmonious blend of materials. The new SYNERGY combines the advantages of plastic and aluminum in one single enclosure concept: a modern range of enclosures in 4 basic geometrical shapes – square, rectangular, circular and oval *** iF product design award ***. 36 enclosure sizes, with plenty... [See More]
- Shape: Rectangular; Round; Square
- Width: 3.94 to 5.51
- Length: 3.94 to 7.87
- Depth: 1.57 to 3.94
from Rolec Enclosures Inc.
IP 66. aluKOM is a watertight IP66 enclosure made from diecast aluminum which has gone on to become the global standard since its introduction. Originally developed as a terminal enclosure, it is ideal for mounting all types of electronic and electrical components. The large range of sizes is... [See More]
- Shape: Rectangular; Square
- Width: 1.77 to 12.2
- Length: 1.96 to 23.62
- Depth: 1.18 to 4.33
from OKW Enclosures, Inc.
PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep... [See More]
- Shape: Slanted; Square
- Width: 5.51 to 8.66
- Length: 2.99 to 4.25
- Depth: 5.51 to 8.66
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]
- Shape: Rectangular; Square
- Width: 2.55 to 12.59
- Length: 1.96 to 25.19
- Depth: 1.57 to 4.72
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluPLUS is a versatile and highly attractive range of diecast aluminum enclosures designed for modern industrial electronics. The range is available in eight industry standard sizes and rated to IP 66 and IP 67. The enclosures can be mounted on a wall or machine, or used as... [See More]
- Shape: Rectangular; Square
- Width: 3.3 to 6.29
- Length: 4.92 to 10.23
- Depth: 2.32 to 3.54
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]
- Shape: Rectangular; Square
- Width: 8 to 72
- Length: 8 to 65.59
- Depth: 7.09 to 23
from Ralston Metal Products Limited
Application. Ralston ’s PB37-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight push buttons, switches, and pilot lights. PB37-22 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]
- Shape: Rectangular; Square
- Width: 4
- Length: 4
- Depth: 4.75
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]
- Shape: Rectangular; Square
- Width: 8 to 30
- Length: 8 to 65.59
- Depth: 7.09 to 32.25
from Ralston Metal Products Limited
Application. Ralston ’s PB37-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB37-30 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]
- Shape: Rectangular; Square
- Width: 4
- Length: 4
- Depth: 4.75
from Ralston Metal Products Limited
Ralston ’s Operator Interface enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. [See More]
- Shape: Rectangular; Square
- Width: 4
- Length: 4
- Depth: 4.75