Type 7 Operator Interface Enclosures
from Rolec Enclosures Inc.
IP 66, IP 67 - Optional: IP 69K. aluCASE is a highly attractive and very versatile range of diecast aluminum enclosures for industrial electronics. The design is perfect for mounting to a wall or a machine, or for use as a mobile instrument. The enclosures are sealed to IP 67 for indoor and outdoor... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 1.97 to 11.81
- Length: 2.95 to 16.93
- Depth: 1.3 to 4.72
from Takachi Electronics Enclosure Co., Ltd.
Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body. IP67 waterproof and does not allow water to enter even if dropped into water. TPE side grip provides not only a comfortable grip, but also protects from drop impact. Suitable to be used as a remote... [See More]
- Ingress Protection(IP) Rating Against Moisture: 7
- Width: 1.69 to 1.99
- Length: 2.83 to 4.13
- Depth: 0.6102 to 1.11
from Rolec Enclosures Inc.
IP 66, IP 67 - Optional: IP 69K. aluCLIC is a very attractive and unique range of aluminum enclosures which is designed for quick installation and rapid exchange of electronics equipment. A snap lock located under the enclosure can be easily disengaged and the enclosure changed in an instant. These... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.54 to 5.11
- Length: 5.11 to 7.87
- Depth: 2.75
from Takachi Electronics Enclosure Co., Ltd.
Stylish design sloped front plastic enclosure. Suitable as a desktop controller or measuring instrument with its ergonomic design. Best suited for desktop operation with its sloped surface. 2 different inclined angles, 13 ° and 18 ° are available to select for various operating... [See More]
- Ingress Protection(IP) Rating Against Moisture: 7
- Width: 5.51
- Length: 3.94 to 6.89
- Depth: 2.05 to 2.83
from Rolec Enclosures Inc.
IP 66, IP 67 - Optional: IP 69K. aluDISC is the world's first round diecast aluminum enclosure for industrial electronics. The unique design integrates perfectly with machinery and piping systems. No matter if it is mounted on a wall, to a pipe system or a machine housing, the round aluDISC shape... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.82 to 7.05
- Length: 4.33 to 7.48
- Depth: 2.17 to 3.54
from Takachi Electronics Enclosure Co., Ltd.
Waterproof handheld enclosure. IP67 waterproof and does not allow water to enter even if dropped into water. Stylish and elegantly designed with chamfered edge construction. TPE side grips are effective for anti-slip and drop impact protection. Manufactured from flame-resistant ABS UL94V-0 material. [See More]
- Ingress Protection(IP) Rating Against Moisture: 7
- Width: 3.11 to 4.96
- Length: 4.96 to 7.52
- Depth: 0.7874 to 1.3
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid and base combinations. This gives a huge variety of sizes and design options to choose from. [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 2.55 to 12.59
- Length: 1.96 to 25.19
- Depth: 1.57 to 4.72
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluPLUS is a versatile and highly attractive range of diecast aluminum enclosures designed for modern industrial electronics. The range is available in eight industry standard sizes and rated to IP 66 and IP 67. The enclosures can be mounted on a wall or machine, or used as... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.3 to 6.29
- Length: 4.92 to 10.23
- Depth: 2.32 to 3.54
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. aluTWIN is a range of high-performance dual-chamber diecast aluminum enclosures for heavy duty electronics and electrical equipment. The design offers the option of installing the electronics and terminals in separate sections to protect them from each other during... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.93 to 9.44
- Length: 6.53 to 9.44
- Depth: 2.16 to 4.05
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conFORM is a highly versatile and economic range of RFI/EMI shielded aluminum enclosures with in-built shielding. The design does not require expensive and delicate conductive gaskets – continuous contact is created by means of a patented tooth system which is pre-cast... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.3 to 6.61
- Length: 3.11 to 10.55
- Depth: 1.73 to 3.93
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]
- Ingress Protection(IP) Rating Against Moisture: 6; 7
- Width: 3.33
- Length: 5.11 to 7.07
- Depth: 2.16 to 3.07