Screw-on Cover Operator Interface Enclosures
from Takachi Electronics Enclosure Co., Ltd.
Simple designed aluminum utility box composed of extruded aluminum frames, aluminum panels and ABS corner joints. Suitable for touch panel display, industrial control equipment, and various other devices. 175 different sizes in 4 different color variations available. Custom size is available. [See More]
- Features: Screw-on Cover; Carrying Handle
- Width: 3.54 to 15.75
- Length: 3.54 to 23.62
- Depth: 1.49 to 2.97
from Takachi Electronics Enclosure Co., Ltd.
Simple and strong construction with diecast and extruded aluminum material. Side plate is made of diecast aluminum and powder coated. Both the slide and screwed panel can be utilized as the front panel. 19 different sizes in 2 color types available. Discontinued product notice. This product will be... [See More]
- Features: Screw-on Cover
- Width: 3.96 to 5.51
- Length: 2.76 to 11.42
- Depth: 1.44 to 2.17
from Takachi Electronics Enclosure Co., Ltd.
Flat designed plastic case with detachable panels. The most popular electronics plastic enclosure in Japan. Equipped with built-in bosses for PCB mounting. Suitable for Wi-Fi access point, measuring equipment, controller and various other applications. 41 different sizes in off-white and dark gray... [See More]
- Features: Screw-on Cover; Flame Retardant; RoHS Compliant
- Width: 2.64 to 8.86
- Length: 3.94 to 12.6
- Depth: 0.8858 to 3.94
from Takachi Electronics Enclosure Co., Ltd.
Plastic case with shockproof silicone cover. Protects the device from various impact. Manufactured from flame-resistant ABS UL94V-0. Selectable from a range of battery compartment types. Positive (+) / negative (-) pole mark are incused on the inside of the battery compartments. Suitable for... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 2.99 to 3.5
- Length: 4.8 to 6.85
- Depth: 1.1 to 1.89
from Takachi Electronics Enclosure Co., Ltd.
Plastic enclosure with silicone cover providing not only comfortable and anti-slip grip, but also protection from drop impact. Manufactured from flame-resistant ABS UL94V-0. Available in 9 different battery compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 2.91 to 3.98
- Length: 4.72 to 6.73
- Depth: 0.9449 to 1.57
from Takachi Electronics Enclosure Co., Ltd.
The most popular handheld plastic enclosure in Japan. Designed with beveled edges and rounded corners, and manufactured from flame-retardant ABS UL94V-0 material. Available in 9 different compartment types: AAx2, AAx3, AAx4, AAAx2, AAAx3, AAAx4, AAAx6, 9Vx1, and no battery compartment type. Positive... [See More]
- Features: Screw-on Cover; Flame Retardant
- Width: 2.72 to 3.78
- Length: 4.53 to 6.5
- Depth: 0.7677 to 1.38
from Takachi Electronics Enclosure Co., Ltd.
IP64 and IP54 water resistant see-through hinged inspection window. Smartly designed window for protection of switches and displays, etc. Use in situations where component status, access and maintenance is necessary. Knurled thumb screws for easy securing. Be careful not to get fingers caught on the... [See More]
- Features: Hinged Cover; Screw-on Cover; Viewing Door / Window
- Width: 2.25 to 12.17
- Length: 1.02 to 1.22
- Depth: 3.75 to 4.93
from Takachi Electronics Enclosure Co., Ltd.
Waterproof portable plastic case made of double shot injection molded TPE grip and ABS body. IP67 waterproof and does not allow water to enter even if dropped into water. TPE side grip provides not only a comfortable grip, but also protects from drop impact. Suitable to be used as a remote... [See More]
- Features: Screw-on Cover
- Width: 1.69 to 1.99
- Length: 2.83 to 4.13
- Depth: 0.6102 to 1.11
from Takachi Electronics Enclosure Co., Ltd.
Waterproof handheld enclosure. IP67 waterproof and does not allow water to enter even if dropped into water. Stylish and elegantly designed with chamfered edge construction. TPE side grips are effective for anti-slip and drop impact protection. Manufactured from flame-resistant ABS UL94V-0 material. [See More]
- Features: Screw-on Cover; Flame Retardant; RoHS Compliant
- Width: 3.11 to 4.96
- Length: 4.96 to 7.52
- Depth: 0.7874 to 1.3
from Takachi Electronics Enclosure Co., Ltd.
Slim design small handheld enclosure. Selectable in battery compartment types or without battery compartment types. Easy replacement of batteries. Battery contact included in each case (except for N type). Select proper models by enclosure dimensions and capacity of the batteries. Typical Capacity. [See More]
- Features: Screw-on Cover
- Width: 1.38 to 2.48
- Length: 2.95 to 4.53
- Depth: 0.4724
from Takachi Electronics Enclosure Co., Ltd.
Small plastic case with silicone cover. Strong against drop impact while providing a secure grip. Suitable for remote controller, wireless key fob, small tester/device and more. Select proper models by enclosure dimensions and capacity of the batteries. Typical Capacity. CR2032 : 225mAh. CR2450 :... [See More]
- Features: Screw-on Cover
- Width: 1.52 to 2.64
- Length: 3.09 to 4.69
- Depth: 0.6102 to 0.6299
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]
- Features: Hinged Cover; Screw-on Cover; Knockouts
- Width: 8 to 72
- Length: 8 to 65.59
- Depth: 7.09 to 23
from Phoenix Mecano Inc.
The modular construction of this innovative enclosure system ensures that the demands of a future-orientated enclosure system are satisfied in the best possible way. Variable widths and depths, an ingress protection rating of IP 66, and enclosure access protection, which can be defined...are just a... [See More]
- Features: Screw-on Cover; Explosion Resistant; Flame Retardant; Carrying Handle (optional feature); Ventilated (optional feature); Viewing Door / Window (optional feature)
- Material: ABS
- Shape: Rectangular
- NEMA Rating: Type 4; Type 4X
from Fibox Enclosures
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; RoHS Compliant
- Width: 3.15
- Length: 4.33
- Depth: 2.56
from Ralston Metal Products Limited
Application. Ralston ’s PB37-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight push buttons, switches, and pilot lights. PB37-22 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]
- Features: Screw-on Cover
- Width: 4
- Length: 4
- Depth: 4.75
from Saginaw Control & Engineering
Application -. Designed to house electrical and electronic controls, instruments, and components. Provides protection from dust, dirt, oil and water. Consolets can be mounted on either of two sides to give a control surface inclined 30 degrees or 60 degrees. Can be mounted on desks, machines, or... [See More]
- Features: Hinged Cover; Screw-on Cover; Knockouts
- Width: 8 to 30
- Length: 8 to 65.59
- Depth: 7.09 to 32.25
from Phoenix Mecano Inc.
These small machine control enclosures with membrane keypad-ready lids were developed from the standard line of 1300 Machine Control Enclosures. They are built on the same base, but a special 2-part front panel lid has been designed for mounting front panels and membrane keypads and to facilitate... [See More]
- Features: Screw-on Cover; Viewing Door / Window
- Width: 10.24
- Length: 6.3
- Depth: 4.29
from Fibox Enclosures
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; RoHS Compliant
- Width: 3.15
- Length: 5.51
- Depth: 2.56
from Ralston Metal Products Limited
Application. Ralston ’s PB35-22 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. Construction. All PB35-22 enclosures are made from 14 ga. cold rolled steel and have continuously welded... [See More]
- Features: Screw-on Cover
- Width: 3.25
- Length: 3.5
- Depth: 2.75
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; RoHS Compliant
- Width: 3.15
- Length: 6.69
- Depth: 2.56
from Ralston Metal Products Limited
Application. Ralston ’s PB37-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB37-30 enclosures are also designed to provide extra depth, which may be required in some applications. [See More]
- Features: Screw-on Cover
- Width: 4
- Length: 4
- Depth: 4.75
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; RoHS Compliant
- Width: 3.15
- Length: 9.06
- Depth: 2.56
from Ralston Metal Products Limited
Application. Ralston ’s PB89 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbuttons, switches, and pilot lights. PB89 are applied where the installation requires extra depth and an inner back panel. Construction. All PB89... [See More]
- Features: Hinged Cover; Screw-on Cover
- Width: 7.25
- Length: 10.5
- Depth: 6
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; RoHS Compliant
- Width: 5.51
- Length: 6.69
- Depth: 3.74
from Ralston Metal Products Limited
Application. Ralston ’s PB35-30 pushbutton enclosures are designed to provide protection against dust, dirt, and oil for most standard oil tight pushbutton, switches, and pilot lights. Construction. All PB35-30 enclosures are made from 14 ga. cold rolled steel and have continuously welded... [See More]
- Features: Screw-on Cover
- Width: 3.25
- Length: 3.5
- Depth: 2.75
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; RoHS Compliant
- Width: 5.51
- Length: 9.06
- Depth: 3.74
from Ralston Metal Products Limited
Ralston ’s Operator Interface enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. [See More]
- Features: Screw-on Cover
- Width: 3.25
- Length: 3.5
- Depth: 2.75
from Fibox Enclosures
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; RoHS Compliant
- Width: 5.51
- Length: 9.06
- Depth: 4.92
from Fibox Enclosures
Featuring a grey screw cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- Features: Screw-on Cover; Locking; RoHS Compliant
- Width: 6.3
- Length: 6.54
- Depth: 4.65
from Fibox Enclosures
Featuring a grey screw cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices; FC version: Closed PC frame front plate with PUR gasket and cover screws. [See More]
- Features: Screw-on Cover; Locking; RoHS Compliant
- Width: 7.28
- Length: 8.39
- Depth: 4.02
from Fibox Enclosures
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 3.15
- Length: 4.33
- Depth: 2.56
from Fibox Enclosures
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 3.15
- Length: 5.51
- Depth: 2.56
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 3.15
- Length: 6.69
- Depth: 2.56
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 3.15
- Length: 9.06
- Depth: 2.56
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 5.51
- Length: 6.69
- Depth: 3.74
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 5.51
- Length: 9.06
- Depth: 3.74
from Fibox Enclosures
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws. [See More]
- Features: Screw-on Cover; Viewing Door / Window; RoHS Compliant
- Width: 5.51
- Length: 9.06
- Depth: 4.92