EMI/RFI Coating Operator Interface Enclosures

5 Results
Aluminum Enclosures -- conFORM
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. conFORM is a highly versatile and economic range of RFI/EMI shielded aluminum enclosures with in-built shielding. The design does not require expensive and delicate conductive gaskets – continuous contact is created by means of a patented tooth system which is pre-cast... [See More]

  • Features: EMI/RFI; RoHS Compliant
  • Width: 3.3 to 6.61
  • Length: 3.11 to 10.55
  • Depth: 1.73 to 3.93
EMC Shielding Enclosure -- EXPE Series
from Takachi Electronics Enclosure Co., Ltd.

EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Available in 73... [See More]

  • Features: EMI/RFI
  • Width: 2.72 to 9.61
  • Length: 1.34 to 4.69
  • Depth: 2.36 to 13.78
Aluminum Enclosures -- conTROL
from Rolec Enclosures Inc.

IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]

  • Features: EMI/RFI; RoHS Compliant
  • Width: 3.33
  • Length: 5.11 to 7.07
  • Depth: 2.16 to 3.07
Flanged EMC Shield Enclosure -- EXEF Series
from Takachi Electronics Enclosure Co., Ltd.

EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as. the fabric-over-foam gasket in contact with one another. Equipped with flanged frame for easy wall mounting. Suitable for access points, IoT network devices, controllers, data loggers,... [See More]

  • Features: EMI/RFI
  • Width: 2.6 to 9.45
  • Length: 1.34 to 4.72
  • Depth: 2.36 to 13.78
IP68 Aluminum Enclosure With Silicone Protector -- AWP Series
from Takachi Electronics Enclosure Co., Ltd.

Strong impact resistant enclosure with tough silicone boot protectors. Specifically designed with heat dissipation effect, EMC shielding and IP68 rating. PCB or chassis can be horizontally mounted by sliding into an inner grooved body frame. Suitable for measuring instruments, outdoor datalogger,... [See More]

  • Features: EMI/RFI
  • Width: 2.85 to 8.42
  • Length: 4.09 to 13.46
  • Depth: 2.11 to 3.74