Automotive Balls and Sphere Shapes

12 Results
1045 Carbon Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 1045 Carbon Steel BallS. Applied Area :1045 carbon steel ball is widely used in automotive fittings, avigation, harware tools, chemical industry. raftwork,bearings, chain wheel and so on. Capability :It is magnetic,the HRC is 58-65, he frictional resistance is strong. [See More]

  • Applications: Automotive; Bearing
  • Ball Type: Metal; CarbonSteel; Cobalt
1045 Carbon Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 1045 Carbon Steel BallS. Applied Area :1045 carbon steel ball is widely used in automotive fittings, avigation, harware tools, chemical industry. raftwork,bearings, chain wheel and so on. Capability :It is magnetic,the HRC is 58-65, he frictional resistance is strong. [See More]

  • Applications: Automotive; Bearing
  • Ball Type: Metal; CarbonSteel; Cobalt
302 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 302Stainless Steel BallS. Applied Area :302 stainless steel ball is widely used in automotive fittings, avigation,harware tools, chemical industry. mostly as follows: craftwork,bearings, chain wheel, iatrical instrument and so on. Speciality :302 stainless steel ball... [See More]

  • Applications: Automotive; Bearing
  • Ball Type: Metal; Stainless
302 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 302Stainless Steel BallS. Applied Area :302 stainless steel ball is widely used in automotive fittings, avigation,harware tools, chemical industry. mostly as follows: craftwork,bearings, chain wheel, iatrical instrument and so on. Speciality :302 stainless steel ball... [See More]

  • Applications: Automotive; Bearing
  • Ball Type: Metal; Stainless
304 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]

  • Applications: Automotive; Bearing; Sprayers; Valve
  • Ball Type: Metal; Stainless
304 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]

  • Applications: Automotive; Bearing; Sprayers; Valve
  • Ball Type: Metal; Stainless
Martensitic Stainless Ball
from BNB INT. Co., Ltd.

It is designed to provide the highest hardness using anticorrosion material. It is heat-treated for hardness and used in similar applications with the tool steel. Production Range 0.5mm~76.2mm. Applications Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts,... [See More]

  • Applications: Automotive; Electronics / Electrical; Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.
  • Diameter: 0.0197 to 3
  • Ball Type: Metal; Stainless
  • Features: Corrosion Resistant; Nonmagnetic
PBI Ball
from BNB INT. Co., Ltd.

It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball... [See More]

  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
  • Diameter: 0.0394 to 1
  • Ball Type: Plastic; PBI
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
PEEK NATURAL Ball
from BNB INT. Co., Ltd.

PEEK can work continuously at 250 °C\{2} and is permanently available in hot water and steam without changes in its physical characteristics. PEEK has a semicrystalline structure, and it can replace fluoroplastics in a chemical environment. It has excellent chemical resistance, less deformation,... [See More]

  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
  • Diameter: 0.0394 to 1
  • Ball Type: Plastic; PEEK
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
POLY IMIDE Ball
from BNB INT. Co., Ltd.

Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma resistance. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball... [See More]

  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
  • Diameter: 0.0394 to 1
  • Ball Type: Plastic; POLYIMIDE
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
SUJ2 Bearing Steel (High-Carbon Chrome Steel) Ball
from BNB INT. Co., Ltd.

This is the best product for bearings with high hardness and wear resistance. Evenly treated and high-quality chrome alloy steel to ensure optimal hardness and long service life. Production Range 1.588 mm-76.2 mm (76.2mm or bigger, customizable). Application Bearings, Ball casters (Ball transfers),... [See More]

  • Applications: Automotive; Bearing; Electronics / Electrical; Bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.
  • Diameter: 0.0625 to 3
  • Ball Type: Metal; CarbonSteel
  • Features: Electrically Conductive; Wear
Zirconia Ball (Zr02)
from BNB INT. Co., Ltd.

It has the highest mechanical strength and high toughness at room temperature. Furthermore, it has a similar thermal expansion rate to metals, making it easy to weld. It is good for bearings with low heat conduction as well as good heat insulation and self-lubrication capabilities. Production Range... [See More]

  • Applications: Automotive; Bearing; Flow / Metering; Sprayers; Combined bearings, Mechanical seals, Chemical pumps, Nozzles, Automotive parts, Heat exchanger parts, etc.
  • Diameter: 0.0315 to 1
  • Ball Type: Ceramic; Zirconia
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear