Bearing / Power Transmission Balls and Sphere Shapes
from Golden Collar Technology Co., Ltd .
Discover the exceptional performance and durability of our high-quality PTFE balls. Designed to meet the rigorous demands of various industrial applications, our PTFE balls offer unmatched resistance to chemicals, heat, and wear. These solid plastic balls are used in check valves, relief valves,... [See More]
- Applications: Bearing; Valves and Seals,Bearings and Bushings,Medical and Food Processing
- Ball Type: Fluoropolymer
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 1045 Carbon Steel BallS. Applied Area :1045 carbon steel ball is widely used in automotive fittings, avigation, harware tools, chemical industry. raftwork,bearings, chain wheel and so on. Capability :It is magnetic,the HRC is 58-65, he frictional resistance is strong. [See More]
- Applications: Automotive; Bearing
- Ball Type: Metal; CarbonSteel; Cobalt
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 1045 Carbon Steel BallS. Applied Area :1045 carbon steel ball is widely used in automotive fittings, avigation, harware tools, chemical industry. raftwork,bearings, chain wheel and so on. Capability :It is magnetic,the HRC is 58-65, he frictional resistance is strong. [See More]
- Applications: Automotive; Bearing
- Ball Type: Metal; CarbonSteel; Cobalt
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 1085 Carbon Steel Balls. Applied Area : 1085 high carbon steel ball is widely used in bicycle,bearings,chain wheel, craftwork, shelf, versatile ball,bags,small hardware. it can also be used for rubbing other medium. Speciality : It is magnetic, the HRC is 60-66. [See More]
- Applications: Bearing
- Ball Type: Metal; CarbonSteel; Cobalt
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 1085 Carbon Steel Balls. Applied Area : 1085 high carbon steel ball is widely used in bicycle,bearings,chain wheel, craftwork, shelf, versatile ball,bags,small hardware. it can also be used for rubbing other medium. Speciality : It is magnetic, the HRC is 60-66. [See More]
- Applications: Bearing
- Ball Type: Metal; CarbonSteel; Cobalt
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 201 Stainless Steel Balls. Applied Area :201 stainless steel ball is widely used in all kinds of hardware industry, craftwork, plastic(eg. lamps and lanterns,switch, motorcycle fittings,arks and bags,bearings and so on. ). Speciality:It is nonmagnetic,in low price and good... [See More]
- Applications: Bearing
- Ball Type: Metal; Stainless
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 201 Stainless Steel Balls. Applied Area :201 stainless steel ball is widely used in all kinds of hardware industry, craftwork, plastic(eg. lamps and lanterns,switch, motorcycle fittings,arks and bags,bearings and so on. ). Speciality:It is nonmagnetic,in low price and good... [See More]
- Applications: Bearing
- Ball Type: Metal; Stainless
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 302Stainless Steel BallS. Applied Area :302 stainless steel ball is widely used in automotive fittings, avigation,harware tools, chemical industry. mostly as follows: craftwork,bearings, chain wheel, iatrical instrument and so on. Speciality :302 stainless steel ball... [See More]
- Applications: Automotive; Bearing
- Ball Type: Metal; Stainless
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 302Stainless Steel BallS. Applied Area :302 stainless steel ball is widely used in automotive fittings, avigation,harware tools, chemical industry. mostly as follows: craftwork,bearings, chain wheel, iatrical instrument and so on. Speciality :302 stainless steel ball... [See More]
- Applications: Automotive; Bearing
- Ball Type: Metal; Stainless
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]
- Applications: Automotive; Bearing; Sprayers; Valve
- Ball Type: Metal; Stainless
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]
- Applications: Automotive; Bearing; Sprayers; Valve
- Ball Type: Metal; Stainless
from CoorsTek
Cerbec ® silicon nitride balls outperform traditional all steel bearing balls due to the tailored material properties and finishing that maximize the benefits of using ceramics — making Cerbec balls valuable in applications where steel balls degrade rapidly or where electrical insulation... [See More]
- Applications: Bearing; Dental Drills
- Diameter: 0.0200 to 2
- Ball Type: Ceramic; Silicon Nitride
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Silicon Nitride (Si3N4) is the most adaptable technical ceramic material in terms of mechanical, thermal, and electrical properties. It is a high-performance technical ceramic that is highly strong and resistant to thermal shock and impact. It outperforms most metals at high temperatures and has an... [See More]
- Applications: Bearing; Valve; grinding balls, bearing balls, valve balls, measuring balls
- Ball Type: Ceramic
from Suzhou Sujing Crystal Element Co.,Ltd
Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc [See More]
- Applications: Bearing; Pens / Roll-on Dispensers; Sprayers; Valve
- Features: Refractory, Heat Resistance or High Temperature; Wear
- Ball Type: Sapphire
from Hartford Technologies, Inc.
Profile. Acetal balls offer predictable mechanical, chemical and electrical properties over a broad temperature range for extended periods of time. They exhibit good fatigue resistance, impact resistance, tensile and shear strength and dimensional stability. They have very low moisture absorption... [See More]
- Applications: Bearing; Sprayers; Valve; Slide and Rolling
- Diameter: 5.00E-4 to 0.0150
- Ball Type: Plastic; Acetal or Polyoxymethylene (POM)
- Features: Corrosion Resistant; Electrically Conductive
from BNB INT. Co., Ltd.
Carbon steel has a hardened surface and a soft but durable core for high impact resistance. It is a reasonable alternative to expensive chrome balls, which are fully hardened to the core. Production Range 1.588mm -76.2mm. Applications Casters, Slide rails, Bearings, Toys, Ball mills [See More]
- Applications: Bearing; Casters, Slide rails, Bearings, Toys, Ball mills
- Diameter: 0.0625 to 3
- Ball Type: Metal; CarbonSteel
- Features: Electrically Conductive
from Xiamen Wintrustek Advanced Materials Co., Ltd.
Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because of its high thermal... [See More]
- Applications: Bearing; Valve; grinding balls, bearing balls, valve balls, measuring balls
- Diameter: 0.0031 to 1.97
- Ball Type: Ceramic
from Hartford Technologies, Inc.
Characteristics of Borosilicate Precision Glass Balls. Borosilicate glass balls withstand high thermal shock; can mechanically give continual service at 450 °F with extreme temperature limit at 900 °F; very high electrical resistivity and dielectric strength; high chemical stability,... [See More]
- Applications: Bearing; Gaging; Medical / Biotech; Sprayers; Valve; Roll-on Applicators
- Diameter: 0.0938 to 1.25
- Ball Type: Glass; Borosilicate
- Features: Corrosion Resistant
from BNB INT. Co., Ltd.
It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball... [See More]
- Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
- Diameter: 0.0394 to 1
- Ball Type: Plastic; PBI
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
from Hartford Technologies, Inc.
Brass Ball Profile. These balls are used in electrical devices, petrochemical industry operations, and consumer products such as appliances. Small-diameter balls are often used in valves. Electrical conductivity makes brass balls a good option for electronics applications. Also, they have low... [See More]
- Applications: Bearing; Electronics / Electrical; Oil & Gas / Mining; Valve
- Diameter: 0.0469 to 0.6250
- Ball Type: Metal; Specialized Nonferrous Alloy; Brass
- Features: Electrically Conductive
from BNB INT. Co., Ltd.
PEEK can work continuously at 250 °C\{2} and is permanently available in hot water and steam without changes in its physical characteristics. PEEK has a semicrystalline structure, and it can replace fluoroplastics in a chemical environment. It has excellent chemical resistance, less deformation,... [See More]
- Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
- Diameter: 0.0394 to 1
- Ball Type: Plastic; PEEK
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
from Hartford Technologies, Inc.
Profile. Carbon steel balls are an economical alternative to through-hardened precision balls. They provide reliable performance for less expensive anti-friction bearings, steering columns, casters, conveyors and trolleys, roller skates, toys, and drawer slides. Carbon steel balls are also specified... [See More]
- Applications: Bearing; Sprayers
- Diameter: 0.0400 to 2.5
- Ball Type: Metal; CarbonSteel
from BNB INT. Co., Ltd.
It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength,. impact resistance, and other mechanical properties. POM : Polyoxymethylene. This resin is highly crystalline and mechanically strong. It has good resistance to oil,. repetitive load, and wear, making it... [See More]
- Applications: Bearing; Conveyors / Ball Transfers; Medical / Biotech; Valve; Bearing, display equipment parts, and ball caster (ball transfer), Medicinal, cosmetics containers, perfume, living supplies, and check balls
- Diameter: 0.0394 to 2
- Ball Type: Plastic; Polypropylene; Fluoropolymer; Vinyl / PVC; Polyethylene; Acetal or Polyoxymethylene (POM)
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
from Hartford Technologies, Inc.
Profile. Chrome steel is a bearing grade alloy steel. This material is known as 52100 steel in the US, 100Cr6 in Europe, SUJ2 in Japan and GCr15 in China. This fine-grain martensitic steel has high hardness, exceptional wear, surface characteristics and is exceptional for the creation of chrome... [See More]
- Applications: Bearing; Sprayers; Valve
- Diameter: 0.0312 to 3
- Ball Type: Metal; AlloySteel
from BNB INT. Co., Ltd.
Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma resistance. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball... [See More]
- Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
- Diameter: 0.0394 to 1
- Ball Type: Plastic; POLYIMIDE
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
from Hartford Technologies, Inc.
Profile. High hardness and dimensional stability make tungsten carbide balls the preferred choice for precision hydraulic valves, high-load bearings, inertial navigation systems, ball screws, linear bearings in slideways, gauging and checking instruments, and meters. Tungsten carbide balls are also... [See More]
- Applications: Bearing; Gaging; Valve
- ANSI / ABMA Grade: 10 to 25
- Ball Type: Tungsten Carbide
from BNB INT. Co., Ltd.
t has the highest wear, chemical resistance, hardness, and thermal conductivity among ceramics. Production Range 0.8 mm-25.4 mm (25.4 mm or bigger, customizable). Applications Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts [See More]
- Applications: Bearing; Flow / Metering; Sprayers; Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts
- Diameter: 0.0315 to 1
- Ball Type: Ceramic; Silicon Carbide
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from Hartford Technologies, Inc.
Profile. Precision AISI 304/302 stainless steel balls Type 18-8 are used when conditions require corrosion performance and toughness not available in hardenable stainless steels. Principal applications are in couplings, valves and pumps. Characteristics. Low magnetic permeability: annealed, 1.003;... [See More]
- Applications: Bearing; Couplings / Fasteners; Sprayers; Valve
- ANSI / ABMA Grade: 50 to 1000
- Ball Type: Metal; Stainless
- Diameter: 0.0591 to 2
from BNB INT. Co., Ltd.
This dense ceramic is sintered under a nonoxide atmosphere at a high temperature, and maintains covalent bonds; excellent thermal, wear, corrosion resistance; and high-temperature strength and hardness, making it a good high-temperature structural material. Production Range 0.8 mm -25.4 mm (25.4 mm... [See More]
- Applications: Bearing; Valve; Ceramic bearings, Combined bearings, Cold machining tools, Dies, Guide rollers, Valves, etc.
- Diameter: 0.0197 to 2
- Ball Type: Ceramic; Silicon Nitride
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from Hartford Technologies, Inc.
Profile. 316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric and acetic acid compounds; these stainless steel balls are used extensively in applications involving photographic... [See More]
- Applications: Bearing; Medical / Biotech; Valve; Health and Beauty Aid (HBA), Food Beverage
- ANSI / ABMA Grade: 50 to 1000
- Ball Type: Metal; Stainless
- Diameter: 0.0591 to 2
from BNB INT. Co., Ltd.
This is the best product for bearings with high hardness and wear resistance. Evenly treated and high-quality chrome alloy steel to ensure optimal hardness and long service life. Production Range 1.588 mm-76.2 mm (76.2mm or bigger, customizable). Application Bearings, Ball casters (Ball transfers),... [See More]
- Applications: Automotive; Bearing; Electronics / Electrical; Bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.
- Diameter: 0.0625 to 3
- Ball Type: Metal; CarbonSteel
- Features: Electrically Conductive; Wear
from Hartford Technologies, Inc.
Profile. AISI 420 stainless steel balls demonstrate good wear characteristics and hardness. Slightly less hardness and greater corrosion resistance, when compared to 440C. Corrosion Resistance. Stainless steel balls have excellent resistance to corrosion from mild atmospheres, fresh water, steam,... [See More]
- Applications: Bearing; Grinding Media and Industrial Equipment
- ANSI / ABMA Grade: 25 to 1000
- Ball Type: Metal; Stainless
- Diameter: 0.0591 to 2
from BNB INT. Co., Ltd.
It has the highest mechanical strength and high toughness at room temperature. Furthermore, it has a similar thermal expansion rate to metals, making it easy to weld. It is good for bearings with low heat conduction as well as good heat insulation and self-lubrication capabilities. Production Range... [See More]
- Applications: Automotive; Bearing; Flow / Metering; Sprayers; Combined bearings, Mechanical seals, Chemical pumps, Nozzles, Automotive parts, Heat exchanger parts, etc.
- Diameter: 0.0315 to 1
- Ball Type: Ceramic; Zirconia
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from Hartford Technologies, Inc.
Profile. AISI 430 stainless steel balls are an economical alternative to 302/304 for corrosive environments and conditions. Magnetic properties offer advantages in assembly of 430 products. Characteristics. Stainless steel balls offer good resistance to mild atmospheric conditions and provide... [See More]
- Applications: Bearing; Industrial Equipment, Agricultural, Nail Polish Mixing Beads
- ANSI / ABMA Grade: 100 to 1000
- Ball Type: Metal; Stainless
- Diameter: 0.0591 to 2