Oil & Gas / Mining Balls and Sphere Shapes

2 Results
Ceramic Ball Blanks -- Cerbec®
from CoorsTek

Zirconia. Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow control, and flow... [See More]

  • Applications: Oil & Gas / Mining; Chemical Applications, Valves, Flow Control
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
  • Ball Type: Ceramic; Alumina; Zirconia
Precision Metal Balls -- Brass
from Hartford Technologies, Inc.

Brass Ball Profile. These balls are used in electrical devices, petrochemical industry operations, and consumer products such as appliances. Small-diameter balls are often used in valves. Electrical conductivity makes brass balls a good option for electronics applications. Also, they have low... [See More]

  • Applications: Bearing; Electronics / Electrical; Oil & Gas / Mining; Valve
  • Diameter: 0.0469 to 0.6250
  • Ball Type: Metal; Specialized Nonferrous Alloy; Brass
  • Features: Electrically Conductive