Corrosion Resistant Balls and Sphere Shapes
from Shenzhen Dechengwang Technology Co., Ltd
Our PTFE Balls are ideal for commercial applications that need a neutral, corrosion-resistant sphere with the cleanliness, relative density, and excellent thermal stability spectrum that only PTFE can give. Ball valves control the flow of fluid and pressure within a pipeline, but their effectiveness... [See More]
- Features: Corrosion Resistant
- Ball Type: Fluoropolymer
from Reid Supply
Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-0500 [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
- ANSI / ABMA Grade: 25
- Ball Type: Metal; Tungsten Carbide
- Diameter: 0.0500
from Sharpe Products
Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes... [See More]
- Features: Corrosion Resistant; Nonmagnetic
- Diameter: 10
- Ball Type: Metal; Stainless
- Applications: Jewelry / Ornamental
from CoorsTek
Zirconia. Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow control, and flow... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Applications: Oil & Gas / Mining; Chemical Applications, Valves, Flow Control
- Ball Type: Ceramic; Alumina; Zirconia
from BNB INT. Co., Ltd.
This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable). Applications Industrial pump parts, Desulfurization equipment, Ball mill, etc. [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Diameter: 0.0787 to 2
- Ball Type: Ceramic; Alumina
- Applications: Sprayers; Industrial pump parts, Desulfurization equipment, Ball mill, etc.
from U.S. Plastic Corporation
Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]
- Features: Corrosion Resistant
- Ball Type: Acrylic or Polyacrylate
from Hartford Technologies, Inc.
Profile. Acetal balls offer predictable mechanical, chemical and electrical properties over a broad temperature range for extended periods of time. They exhibit good fatigue resistance, impact resistance, tensile and shear strength and dimensional stability. They have very low moisture absorption... [See More]
- Features: Corrosion Resistant; Electrically Conductive
- Diameter: 5.00E-4 to 0.0150
- Ball Type: Plastic; Acetal or Polyoxymethylene (POM)
- Applications: Bearing; Sprayers; Valve; Slide and Rolling
from Swiss Jewel Company
Black Glass Balls are typically used in gauges, flowmeters, and rotameters for medical and industrial instrumentation where precision and weight of the black glass ball are critical. Black glass balls are mainly made with 2.60 and 3.17 densities depending on your end application. Materials such as... [See More]
- Features: Corrosion Resistant; Dielectric / Electrically Insulating
- Applications: Float; Flow / Metering; Medical / Biotech
- Ball Type: Glass; GlassCeramic; Black Glass
from Reid Supply
Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . ICB-20 [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
- ANSI / ABMA Grade: 25
- Ball Type: Metal; Tungsten Carbide
- Diameter: 0.1880
from CoorsTek
Cerbec ® silicon nitride balls outperform traditional all steel bearing balls due to the tailored material properties and finishing that maximize the benefits of using ceramics — making Cerbec balls valuable in applications where steel balls degrade rapidly or where electrical insulation... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Diameter: 0.0200 to 2
- Ball Type: Ceramic; Silicon Nitride
- Applications: Bearing; Dental Drills
from BNB INT. Co., Ltd.
It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm. Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Production Range of SUS316L 0.6mm-50.8mm. [See More]
- Features: Corrosion Resistant; Nonmagnetic
- Diameter: 0.0197 to 2
- Ball Type: Metal; Stainless
- Applications: Electronics / Electrical; Medical / Biotech; Sprayers; Valve; Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Accessories, Shipbuilding goods, Cosmetics,
from U.S. Plastic Corporation
Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]
- Features: Corrosion Resistant
- Ball Type: Acrylic or Polyacrylate
from Hartford Technologies, Inc.
We manufacture colored plastic balls in any custom color. In addition, natural (off-white) is the standard color. At Hartford, we can custom match whatever color you need for your specific application. Hartford Technologies produces colored plastic balls in Polypropylene (PP), Polyethylene (PE),... [See More]
- Features: Corrosion Resistant
- Diameter: 5.00E-4 to 0.0150
- Ball Type: Plastic; Polypropylene; Polyamide; Fluoropolymer; Polyethylene; Acetal or Polyoxymethylene (POM)
- Applications: Float; Medical / Biotech; Health and Beauty Aid (HBA), Consumer Goods
from Swiss Jewel Company
Swiss Jewel supplies Ceramic Balls with stock diameters from .0157" (0.40mm). Other ceramic ball diameters up to 2.0" (50.8mm) are available upon request with typically good delivery time. We also supply Zirconia Oxide balls and Silicon Nitride Balls. Typical Applications of Ceramic Balls: Electric... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating
- Applications: Electronics / Electrical; Electric Insulation, Spacers, Wear Surfaces
- Ball Type: Ceramic; Alumina; Silicon Nitride; Zirconia
from BNB INT. Co., Ltd.
PP and PE are major materials, but plastic or ceramic stone materials can be used for production as well. They can be produced as a hollow type, have excellent resistance to heat and corrosion,. feature liquid contact and application, high delivery efficiency, and low specific gravity, and. are... [See More]
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic; Hollow or Through Hole
- Applications: Float; Beauty & Cosmetics
- Ball Type: Plastic; PP and PE are major materials
from U.S. Plastic Corporation
Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]
- Features: Corrosion Resistant
- Ball Type: Polyethylene
from Hartford Technologies, Inc.
Nylon balls are an environmentally-friendly choice due to how they are made and that they are reusable. Profile. Nylon balls are insoluble in diluted mineral acids and most organic acids, and common solvents. They are exceptionally resistant to alkalis, petroleum oil and greases at temperatures up... [See More]
- Features: Corrosion Resistant
- Diameter: 5.00E-4 to 0.0150
- Ball Type: Plastic; Polyamide
from Swiss Jewel Company
Swiss Jewel supplies Fused Silica (Quartz) Balls from 0.30 mm to 10.00 mm. Using Spectrosil 2000 provides a low index of refraction, supports high temperature, has a good shock resistance and a light weight. Ideal material for anti-reflective coating. [See More]
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Wear
- Ball Type: Glass; Silica or fused silica; GlassCeramic
from BNB INT. Co., Ltd.
Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball. It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and carbon dioxide and... [See More]
- Features: Corrosion Resistant; Nonmagnetic; Hollow or Through Hole
- Applications: Electronics / Electrical; Float; Valve; Horizontal type acid storage tanks, such as petroleum, chemical, chlor-alkali, gas, smelting, environmental protection, electric power, etc.
- Ball Type: Metal; Stainless
from U.S. Plastic Corporation
Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]
- Features: Corrosion Resistant
- Ball Type: Polyamide
from Hartford Technologies, Inc.
Profile. Polyethylene balls are a low-cost thermoplastic alternative, providing excellent abrasion resistance and high impact characteristics. Polyethylene balls are also used to reduce unpleasant odors. The smooth surface of polyethylene balls prevents chemicals from depositing on their surface. [See More]
- Features: Corrosion Resistant
- Diameter: 5.00E-4 to 0.0150
- Ball Type: Plastic; Thermoplastic; Polyethylene
- Applications: Electronics / Electrical; Medical / Biotech; Pharmaceutical
from Swiss Jewel Company
We can supply any of our precision drilled balls with drilled holes, which provides an excellent way to mount the drilled ball in an instrument. ID tolerances down to .0008" drilled entirely through the ball or depth controlled. While we list two sizes, we have many different combinations of drilled... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
- Applications: Gaging; Valve; Probe Tips, Metrology Measuring Tips
- Ball Type: Ceramic; Sapphire
from BNB INT. Co., Ltd.
It is designed to provide the highest hardness using anticorrosion material. It is heat-treated for hardness and used in similar applications with the tool steel. Production Range 0.5mm~76.2mm. Applications Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts,... [See More]
- Features: Corrosion Resistant; Nonmagnetic
- Diameter: 0.0197 to 3
- Ball Type: Metal; Stainless
- Applications: Automotive; Electronics / Electrical; Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.
from U.S. Plastic Corporation
Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]
- Features: Corrosion Resistant
- Ball Type: Polypropylene
from Hartford Technologies, Inc.
Profile. Polypropylene balls have excellent chemical resistance and low density, as well as the highest melting point of the volume thermoplastics. They are an excellent electrical insulator, with low dielectric constant and loss factors. Polypropylene balls are highly resistant to acids, alkalis,... [See More]
- Features: Corrosion Resistant
- Diameter: 5.00E-4 to 0.0150
- Ball Type: Plastic; Thermoplastic; Polypropylene
from Swiss Jewel Company
Sapphire Ball Seats are used as check valves in pumps. Using a Grade 5 sapphire or ruby ball in conjunction with the seat will provide a seal due to matching points of contact. Our stock sapphire seat matches with a 1/8" diameter ball (Model No. B3.18). Custom design is welcome. Typical... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
- Diameter: 0.1250
- Ball Type: Ceramic; Sapphire
- Applications: Valve
from BNB INT. Co., Ltd.
It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball... [See More]
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
- Diameter: 0.0394 to 1
- Ball Type: Plastic; PBI
- Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
from U.S. Plastic Corporation
Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]
- Features: Corrosion Resistant
- Ball Type: Fluoropolymer
from Hartford Technologies, Inc.
Profile. There are no known industrial acids or caustics that will attack Teflon, and there is no known solvent for it. Application. Teflon balls are recommended for applications where lightweight, non-metallic, and erosion-resistant properties are required. Teflon balls have a maximum work... [See More]
- Features: Corrosion Resistant
- Diameter: 5.00E-4 to 0.0150
- Ball Type: Plastic; Fluoropolymer
from BNB INT. Co., Ltd.
PEEK CA is graded PEEK containing carbon fiber. It has more stiffness, mechanical strength, and creep resistance than PEEK while achieving optimal wear resistance. C (C) stands for carbon, and CA30, CA40, and other grades are given depending on content. PEEK CA Ball. It is based on PEEK and can... [See More]
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
- Ball Type: Plastic; PEEK CA
from Hartford Technologies, Inc.
Characteristics of Borosilicate Precision Glass Balls. Borosilicate glass balls withstand high thermal shock; can mechanically give continual service at 450 °F with extreme temperature limit at 900 °F; very high electrical resistivity and dielectric strength; high chemical stability,... [See More]
- Features: Corrosion Resistant
- Diameter: 0.0938 to 1.25
- Ball Type: Glass; Borosilicate
- Applications: Bearing; Gaging; Medical / Biotech; Sprayers; Valve; Roll-on Applicators
from BNB INT. Co., Ltd.
PEEK ESD has excellent dimensional stability for easy machining within a very narrow tolerance range. PEEK ESD is an electrostatic discharge plastic, which is increasingly widely used in the electronics industry. with its increasingly more rigorous thermal and chemical resistance conditions. ESD... [See More]
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
- Applications: Electronics / Electrical
- Ball Type: Plastic; PEEK ESD
from Hartford Technologies, Inc.
Profile. Precision AISI 304/302 stainless steel balls Type 18-8 are used when conditions require corrosion performance and toughness not available in hardenable stainless steels. Principal applications are in couplings, valves and pumps. Characteristics. Low magnetic permeability: annealed, 1.003;... [See More]
- Features: Corrosion Resistant
- ANSI / ABMA Grade: 50 to 1000
- Ball Type: Metal; Stainless
- Diameter: 0.0591 to 2
from BNB INT. Co., Ltd.
PEEK GF is graded PEEK containing glass fiber. It has higher stiffness, creep resistance, and far better dimensional stability than PEEK. G (G) stands for glass, and CF30, CF40, and other grades are given depending on content. PEEK GF Ball. It is a PEEK-based product that can be used permanently in... [See More]
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
- Ball Type: Plastic; PEEK GF
from Hartford Technologies, Inc.
Profile. 316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric and acetic acid compounds; these stainless steel balls are used extensively in applications involving photographic... [See More]
- Features: Corrosion Resistant
- ANSI / ABMA Grade: 50 to 1000
- Ball Type: Metal; Stainless
- Diameter: 0.0591 to 2
from BNB INT. Co., Ltd.
PEEK can work continuously at 250 °C\{2} and is permanently available in hot water and steam without changes in its physical characteristics. PEEK has a semicrystalline structure, and it can replace fluoroplastics in a chemical environment. It has excellent chemical resistance, less deformation,... [See More]
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
- Diameter: 0.0394 to 1
- Ball Type: Plastic; PEEK
- Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
from Hartford Technologies, Inc.
Profile. AISI 420 stainless steel balls demonstrate good wear characteristics and hardness. Slightly less hardness and greater corrosion resistance, when compared to 440C. Corrosion Resistance. Stainless steel balls have excellent resistance to corrosion from mild atmospheres, fresh water, steam,... [See More]
- Features: Corrosion Resistant
- ANSI / ABMA Grade: 25 to 1000
- Ball Type: Metal; Stainless
- Diameter: 0.0591 to 2
from BNB INT. Co., Ltd.
It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength,. impact resistance, and other mechanical properties. POM : Polyoxymethylene. This resin is highly crystalline and mechanically strong. It has good resistance to oil,. repetitive load, and wear, making it... [See More]
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
- Diameter: 0.0394 to 2
- Ball Type: Plastic; Polypropylene; Fluoropolymer; Vinyl / PVC; Polyethylene; Acetal or Polyoxymethylene (POM)
- Applications: Bearing; Conveyors / Ball Transfers; Medical / Biotech; Valve; Bearing, display equipment parts, and ball caster (ball transfer), Medicinal, cosmetics containers, perfume, living supplies, and check balls
from Hartford Technologies, Inc.
Profile. AISI 430 stainless steel balls are an economical alternative to 302/304 for corrosive environments and conditions. Magnetic properties offer advantages in assembly of 430 products. Characteristics. Stainless steel balls offer good resistance to mild atmospheric conditions and provide... [See More]
- Features: Corrosion Resistant
- ANSI / ABMA Grade: 100 to 1000
- Ball Type: Metal; Stainless
- Diameter: 0.0591 to 2
from BNB INT. Co., Ltd.
Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma resistance. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball... [See More]
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
- Diameter: 0.0394 to 1
- Ball Type: Plastic; POLYIMIDE
- Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
from Hartford Technologies, Inc.
Profile. AISI 440C stainless steel balls provide maximum hardness, toughness and dimensional stability. They are highly resistant to rolling-contact fatigue. 440C stainless steel balls are used in a hardened condition, perform similarly to tool steels, and are ideal for antifriction bearings... [See More]
- Features: Corrosion Resistant
- ANSI / ABMA Grade: 10 to 1000
- Ball Type: Metal; Stainless
- Diameter: 0.0394 to 2
from BNB INT. Co., Ltd.
t has the highest wear, chemical resistance, hardness, and thermal conductivity among ceramics. Production Range 0.8 mm-25.4 mm (25.4 mm or bigger, customizable). Applications Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Diameter: 0.0315 to 1
- Ball Type: Ceramic; Silicon Carbide
- Applications: Bearing; Flow / Metering; Sprayers; Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts
from BNB INT. Co., Ltd.
This dense ceramic is sintered under a nonoxide atmosphere at a high temperature, and maintains covalent bonds; excellent thermal, wear, corrosion resistance; and high-temperature strength and hardness, making it a good high-temperature structural material. Production Range 0.8 mm -25.4 mm (25.4 mm... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Diameter: 0.0197 to 2
- Ball Type: Ceramic; Silicon Nitride
- Applications: Bearing; Valve; Ceramic bearings, Combined bearings, Cold machining tools, Dies, Guide rollers, Valves, etc.
from BNB INT. Co., Ltd.
It is mainly used for making high-speed steel and other alloys. It doesn ’t react with water under room temperature but oxidizes at a high temperature. Production Range 2 –200 mm (Producible in 0.5 mm). Applications Aerospace, defense, medical device, fishing lure, ball mill, chemical... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
- Diameter: 0.0787 to 7.87
- Ball Type: Metal; Tungsten Carbide
- Applications: Aerospace; Medical / Biotech; Aerospace, defense, medical device, fishing lure, ball mill, chemical equipment, and metallurgy
from BNB INT. Co., Ltd.
It is called a tungsten carbide ball and marked as WC or TC. A tungsten carbide ball has high hardness and wear resistance. In particular, it can maintain its hardness at a higher temperature than other metals. Production Range 2-200mm. Applications Mold, Nozzle, Pump ball mill, Chemical equipment,... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
- Diameter: 0.0787 to 7.87
- Ball Type: Metal; Tungsten Carbide
- Applications: Pens / Roll-on Dispensers; Sprayers; Mold, Nozzle, Pump ball mill, Chemical equipment, and Ball pen rollers
from BNB INT. Co., Ltd.
It has the highest mechanical strength and high toughness at room temperature. Furthermore, it has a similar thermal expansion rate to metals, making it easy to weld. It is good for bearings with low heat conduction as well as good heat insulation and self-lubrication capabilities. Production Range... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Diameter: 0.0315 to 1
- Ball Type: Ceramic; Zirconia
- Applications: Automotive; Bearing; Flow / Metering; Sprayers; Combined bearings, Mechanical seals, Chemical pumps, Nozzles, Automotive parts, Heat exchanger parts, etc.