Valves Balls and Sphere Shapes

17 Results
(H62/65)Brass/copper ball
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. (H62/65)Brass/copper ball. The brass ball we can produce is mainly 62%Cu and 38%Zn, it is used in switch.Brass ball is soft so it is easy to be drilled, it is also used in valve and craftwork. [See More]

  • Applications: Valve
  • Ball Type: Metal; Cu / Cu Alloy; Cobalt
(H62/65)Brass/copper ball
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. (H62/65)Brass/copper ball. The brass ball we can produce is mainly 62%Cu and 38%Zn, it is used in switch.Brass ball is soft so it is easy to be drilled, it is also used in valve and craftwork. [See More]

  • Applications: Valve
  • Ball Type: Metal; Cu / Cu Alloy; Cobalt
304 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]

  • Applications: Automotive; Bearing; Sprayers; Valve
  • Ball Type: Metal; Stainless
304 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]

  • Applications: Automotive; Bearing; Sprayers; Valve
  • Ball Type: Metal; Stainless
Sapphire Drilled Balls
from Swiss Jewel Company

We can supply any of our precision drilled balls with drilled holes, which provides an excellent way to mount the drilled ball in an instrument. ID tolerances down to .0008" drilled entirely through the ball or depth controlled. While we list two sizes, we have many different combinations of drilled... [See More]

  • Applications: Gaging; Valve; Probe Tips, Metrology Measuring Tips
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
  • Ball Type: Ceramic; Sapphire
Plastic Balls -- Acetal (Delrin & Celcon)
from Hartford Technologies, Inc.

Profile. Acetal balls offer predictable mechanical, chemical and electrical properties over a broad temperature range for extended periods of time. They exhibit good fatigue resistance, impact resistance, tensile and shear strength and dimensional stability. They have very low moisture absorption... [See More]

  • Applications: Bearing; Sprayers; Valve; Slide and Rolling
  • Diameter: 5.00E-4 to 0.0150
  • Ball Type: Plastic; Acetal or Polyoxymethylene (POM)
  • Features: Corrosion Resistant; Electrically Conductive
Silicon Nitride Si3N4 Ceramic Balls
from Xiamen Wintrustek Advanced Materials Co., Ltd.

Silicon Nitride (Si3N4) is the most adaptable technical ceramic material in terms of mechanical, thermal, and electrical properties. It is a high-performance technical ceramic that is highly strong and resistant to thermal shock and impact. It outperforms most metals at high temperatures and has an... [See More]

  • Applications: Bearing; Valve; grinding balls, bearing balls, valve balls, measuring balls
  • Ball Type: Ceramic
Austenitic Stainless Ball
from BNB INT. Co., Ltd.

It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm. Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Production Range of SUS316L 0.6mm-50.8mm. [See More]

  • Applications: Electronics / Electrical; Medical / Biotech; Sprayers; Valve; Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Accessories, Shipbuilding goods, Cosmetics,
  • Diameter: 0.0197 to 2
  • Ball Type: Metal; Stainless
  • Features: Corrosion Resistant; Nonmagnetic
Sapphire Ball and Ruby ball
from Suzhou Sujing Crystal Element Co.,Ltd

Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc [See More]

  • Applications: Bearing; Pens / Roll-on Dispensers; Sprayers; Valve
  • Features: Refractory, Heat Resistance or High Temperature; Wear
  • Ball Type: Sapphire
Sapphire Seat For Ball Check Valve
from Swiss Jewel Company

Sapphire Ball Seats are used as check valves in pumps. Using a Grade 5 sapphire or ruby ball in conjunction with the seat will provide a seal due to matching points of contact. Our stock sapphire seat matches with a 1/8" diameter ball (Model No. B3.18). Custom design is welcome. Typical... [See More]

  • Applications: Valve
  • Diameter: 0.1250
  • Ball Type: Ceramic; Sapphire
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
Precision Glass Balls -- Borosilicate
from Hartford Technologies, Inc.

Characteristics of Borosilicate Precision Glass Balls. Borosilicate glass balls withstand high thermal shock; can mechanically give continual service at 450 °F with extreme temperature limit at 900 °F; very high electrical resistivity and dielectric strength; high chemical stability,... [See More]

  • Applications: Bearing; Gaging; Medical / Biotech; Sprayers; Valve; Roll-on Applicators
  • Diameter: 0.0938 to 1.25
  • Ball Type: Glass; Borosilicate
  • Features: Corrosion Resistant
Zirconia ZrO2 Ceramic Grinding Balls
from Xiamen Wintrustek Advanced Materials Co., Ltd.

Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because of its high thermal... [See More]

  • Applications: Bearing; Valve; grinding balls, bearing balls, valve balls, measuring balls
  • Diameter: 0.0031 to 1.97
  • Ball Type: Ceramic
Floatball
from BNB INT. Co., Ltd.

Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball. It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and carbon dioxide and... [See More]

  • Applications: Electronics / Electrical; Float; Valve; Horizontal type acid storage tanks, such as petroleum, chemical, chlor-alkali, gas, smelting, environmental protection, electric power, etc.
  • Features: Corrosion Resistant; Nonmagnetic; Hollow or Through Hole
  • Ball Type: Metal; Stainless
Precision Metal Balls -- Brass
from Hartford Technologies, Inc.

Brass Ball Profile. These balls are used in electrical devices, petrochemical industry operations, and consumer products such as appliances. Small-diameter balls are often used in valves. Electrical conductivity makes brass balls a good option for electronics applications. Also, they have low... [See More]

  • Applications: Bearing; Electronics / Electrical; Oil & Gas / Mining; Valve
  • Diameter: 0.0469 to 0.6250
  • Ball Type: Metal; Specialized Nonferrous Alloy; Brass
  • Features: Electrically Conductive
Plastic Ball
from BNB INT. Co., Ltd.

It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength,. impact resistance, and other mechanical properties. POM : Polyoxymethylene. This resin is highly crystalline and mechanically strong. It has good resistance to oil,. repetitive load, and wear, making it... [See More]

  • Applications: Bearing; Conveyors / Ball Transfers; Medical / Biotech; Valve; Bearing, display equipment parts, and ball caster (ball transfer), Medicinal, cosmetics containers, perfume, living supplies, and check balls
  • Diameter: 0.0394 to 2
  • Ball Type: Plastic; Polypropylene; Fluoropolymer; Vinyl / PVC; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
Precision Metal Balls -- Chrome Steel
from Hartford Technologies, Inc.

Profile. Chrome steel is a bearing grade alloy steel. This material is known as 52100 steel in the US, 100Cr6 in Europe, SUJ2 in Japan and GCr15 in China. This fine-grain martensitic steel has high hardness, exceptional wear, surface characteristics and is exceptional for the creation of chrome... [See More]

  • Applications: Bearing; Sprayers; Valve
  • Diameter: 0.0312 to 3
  • Ball Type: Metal; AlloySteel
Silicon Nitride Ball (Si3N4)
from BNB INT. Co., Ltd.

This dense ceramic is sintered under a nonoxide atmosphere at a high temperature, and maintains covalent bonds; excellent thermal, wear, corrosion resistance; and high-temperature strength and hardness, making it a good high-temperature structural material. Production Range 0.8 mm -25.4 mm (25.4 mm... [See More]

  • Applications: Bearing; Valve; Ceramic bearings, Combined bearings, Cold machining tools, Dies, Guide rollers, Valves, etc.
  • Diameter: 0.0197 to 2
  • Ball Type: Ceramic; Silicon Nitride
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear