Gaging / Alignment Balls and Sphere Shapes

9 Results
Precision Glass Balls -- Borosilicate
from Hartford Technologies, Inc.

Characteristics of Borosilicate Precision Glass Balls. Borosilicate glass balls withstand high thermal shock; can mechanically give continual service at 450 °F with extreme temperature limit at 900 °F; very high electrical resistivity and dielectric strength; high chemical stability,... [See More]

  • Applications: Bearing; Gaging; Medical / Biotech; Sprayers; Valve; Roll-on Applicators
  • Diameter: 0.0938 to 1.25
  • Ball Type: Glass; Borosilicate
  • Features: Corrosion Resistant
Carbide Tooling Ball -- 11070
from Te-Co, Inc.

Product Information. Material: Ball: Carbide. Shank: 440 Stainless. Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Concentricity of Ball to Shank - .0002 T.I.R. Two-piece construction. Weight per 100 pcs. is... [See More]

  • Applications: Gaging
  • Diameter: 0.1250
  • Ball Type: Stainless
Sapphire Drilled Balls
from Swiss Jewel Company

We can supply any of our precision drilled balls with drilled holes, which provides an excellent way to mount the drilled ball in an instrument. ID tolerances down to .0008" drilled entirely through the ball or depth controlled. While we list two sizes, we have many different combinations of drilled... [See More]

  • Applications: Gaging; Valve; Probe Tips, Metrology Measuring Tips
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
  • Ball Type: Ceramic; Sapphire
Precision Metal Balls -- Tungsten Carbide
from Hartford Technologies, Inc.

Profile. High hardness and dimensional stability make tungsten carbide balls the preferred choice for precision hydraulic valves, high-load bearings, inertial navigation systems, ball screws, linear bearings in slideways, gauging and checking instruments, and meters. Tungsten carbide balls are also... [See More]

  • Applications: Bearing; Gaging; Valve
  • ANSI / ABMA Grade: 10 to 25
  • Ball Type: Tungsten Carbide
English Shoulder Construction Ball: 0.50 Ball Dia. -- 11001*
from Te-Co, Inc.

Product Information. Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel). One-piece construction. *6-32 UNC-2B x 3/16 deep... [See More]

  • Applications: Gaging
  • Ball Type: AlloySteel
Premium Short Shank Inspection Ball: 0.25 Ball Dia. x 0.1247 Shank Dia. x .20 Length from Shoulder Base to Ball Center -- 10601
from Te-Co, Inc.

Product Information. Material: 8620 Steel. Case Hardened. Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Concentricity of Ball to Shank - .0001 T.I.R. One-piece construction. *A Diameter: +.0000/.0002. **B... [See More]

  • Applications: Gaging
  • Diameter: 0.2500
  • Ball Type: AlloySteel
Press Fit Shoulder Tooling Ball: .375 Ball Dia. x 0.1878 Shank Dia. x .30 Length from Shoulder Base to Ball Center -- 10902
from Te-Co, Inc.

Product Information. Shoulder Tooling Balls. Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel). One-piece construction. *A... [See More]

  • Applications: Gaging
  • Diameter: 0.3750
  • Ball Type: AlloySteel
Slip Fit Precision Ball: .875 Ball Dia. x 0.4372 Shank Dia. x .60 Length from Shoulder Base to Ball Center -- 10855
from Te-Co, Inc.

Product Information. Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (440 Stainless). Two-piece construction. *A Diameter: +/-.0005. **B... [See More]

  • Applications: Gaging
  • Diameter: 0.8750
  • Ball Type: AlloySteel
Slip Fit Standard Tooling Ball: .375 Ball Dia. x 0.1875 Shank Dia. x 3/4 Length -- 11202
from Te-Co, Inc.

Product Information. Used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Concentricity of Ball to Shank - .0002 T.I.R. Hardened and ground steel (8620 Steel). One-piece construction. *A Diameter: +/-.0002. **B... [See More]

  • Applications: Gaging
  • Diameter: 0.3750
  • Ball Type: AlloySteel