Jewelry / Ornamental Balls and Sphere Shapes
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. Titanium balls. Titanium balls are light weight (approximately 60% of the density of steel) that are nonmagnetic and offer good heat transfer properties. Titanium balls are an excellent choice for a variety of medical applications due to its general biological compatibility. The... [See More]
- Applications: Jewelry / Ornamental; Medical / Biotech
- Ball Type: Metal; Titanium
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. Titanium balls. Titanium balls are light weight (approximately 60% of the density of steel) that are nonmagnetic and offer good heat transfer properties. Titanium balls are an excellent choice for a variety of medical applications due to its general biological compatibility. The... [See More]
- Applications: Jewelry / Ornamental; Medical / Biotech
- Ball Type: Metal; Titanium
from Sharpe Products
Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes... [See More]
- Applications: Jewelry / Ornamental
- Diameter: 10
- Ball Type: Metal; ToolSteel