Hollow Balls and Sphere Shapes

7 Results
Denstone® deltaP® Support Media
from Saint-Gobain NorPro

Denstone ® deltaP ® engineered media is unlike any traditional spherical bed support media and can increase the performance of your reactor. This technological breakthrough offers multiple benefits, improving your overall operating performance and bottom line results. [See More]

  • Features: Hollow or Through Hole
  • Diameter: 0.1181 to 0.7480
  • Ball Type: Ceramic; Alumina
  • Applications: Petrochemical Refining, Desiccant Dryer
#S1000 - STEEL 10" DIA. SPHERE -- S1000
from Sharpe Products

Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a... [See More]

  • Features: Hollow or Through Hole
  • Diameter: 10
  • Ball Type: Metal; ToolSteel
  • Applications: Jewelry / Ornamental
Denstone® deltaP® Spprt Media
from Saint-Gobain Innovative Materials

Denstone ® deltaP ® engineered media is unlike any traditional spherical bed support media and can increase the performance of your reactor. This technological breakthrough offers multiple benefits, improving your overall operating performance and bottom line results. [See More]

  • Features: Hollow or Through Hole
  • Diameter: 0.1181 to 0.7480
  • Ball Type: Ceramic; Alumina
  • Applications: Petrochemical Refining, Desiccant Dryer
Beauty & Cosmetic Ball
from BNB INT. Co., Ltd.

PP and PE are major materials, but plastic or ceramic stone materials can be used for production as well. They can be produced as a hollow type, have excellent resistance to heat and corrosion,. feature liquid contact and application, high delivery efficiency, and low specific gravity, and. are... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic; Hollow or Through Hole
  • Applications: Float; Beauty & Cosmetics
  • Ball Type: Plastic; PP and PE are major materials
3M™ Ceramic Microspheres
from 3M Advanced Materials Division

3M ™ Ceramic Microspheres for Paints and Coatings. Painted surfaces that are easy to wash and even scrub. Flat architectural paints with a smooth finish and an even sheen. In all these ways and more, 3M ™ Ceramic Microspheres enhance durability and performance in a wide variety of... [See More]

  • Features: Hollow or Through Hole
  • Applications: Painting, Architectural Coating
  • Ball Type: Ceramic; Magnesite
MacroTrap® Guard Bed Media
from Saint-Gobain NorPro

MacroTrap ® Guard Bed Media Protects Your Catalyst. Saint-Gobain NorPro develops and manufactures the widest range of catalyst carriers, ceramic bed supports and guard bed media in the world. Saint-Gobain NorPro's MacroTrap ® guard bed media protects your precious catalyst investment by... [See More]

  • Features: Hollow or Through Hole
  • Diameter: 0.1969 to 0.5118
  • Ball Type: Ceramic; Al Silicate
  • Applications: Refining, Natural Gas, Hydrocracking
Floatball
from BNB INT. Co., Ltd.

Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball. It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and carbon dioxide and... [See More]

  • Features: Corrosion Resistant; Nonmagnetic; Hollow or Through Hole
  • Applications: Electronics / Electrical; Float; Valve; Horizontal type acid storage tanks, such as petroleum, chemical, chlor-alkali, gas, smelting, environmental protection, electric power, etc.
  • Ball Type: Metal; Stainless