Pens / Roll-on Dispensers Balls and Sphere Shapes

2 Results
Sapphire Ball and Ruby ball
from Suzhou Sujing Crystal Element Co.,Ltd

Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc [See More]

  • Applications: Bearing; Pens / Roll-on Dispensers; Sprayers; Valve
  • Features: Refractory, Heat Resistance or High Temperature; Wear
  • Ball Type: Sapphire
Tungsten Carbide Ball
from BNB INT. Co., Ltd.

It is called a tungsten carbide ball and marked as WC or TC. A tungsten carbide ball has high hardness and wear resistance. In particular, it can maintain its hardness at a higher temperature than other metals. Production Range 2-200mm. Applications Mold, Nozzle, Pump ball mill, Chemical equipment,... [See More]

  • Applications: Pens / Roll-on Dispensers; Sprayers; Mold, Nozzle, Pump ball mill, Chemical equipment, and Ball pen rollers
  • Diameter: 0.0787 to 7.87
  • Ball Type: Metal; Tungsten Carbide
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear