Aerospace Balls and Sphere Shapes

4 Results
PTFE Plastic Balls
from Golden Collar Technology Co., Ltd .

These solid plastic balls are used in check valves, relief valves, float valves, and everything from carburetors to toggle switches and more. They also work well for many manufacturers as light load ball bearings. PTFE Plastic Balls features. Water absorption: 0. Specific gravity: 2.13 to 2.22. [See More]

  • Applications: Aerospace; Textile industry Paper machinery Agricultural machinery Aerospace
  • Ball Type: Fluoropolymer
3M™ Glass Bubbles
from 3M Advanced Materials Division

Imagine lighter-weight vehicles that can travel farther on less fuel. More efficient ways to drill for oil and insulate deepsea pipelines. Paint that helps keep homes cooler on hot, sunny days. In all these ways and more, 3M ™ Glass Bubbles are helping a wide range of industrial sectors solve... [See More]

  • Applications: Aerospace; Electronics / Electrical; Sprayers; Spraying, Casting, Molding, Paints
  • Ball Type: Glass; SodaLime; Borosilicate
PBI Ball
from BNB INT. Co., Ltd.

It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball... [See More]

  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
  • Diameter: 0.0394 to 1
  • Ball Type: Plastic; PBI
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
PEEK NATURAL Ball
from BNB INT. Co., Ltd.

PEEK can work continuously at 250 °C\{2} and is permanently available in hot water and steam without changes in its physical characteristics. PEEK has a semicrystalline structure, and it can replace fluoroplastics in a chemical environment. It has excellent chemical resistance, less deformation,... [See More]

  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
  • Diameter: 0.0394 to 1
  • Ball Type: Plastic; PEEK
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic