Nonmagnetic Balls and Sphere Shapes

18 Results
Ceramic Ball Blanks -- Cerbec®
from CoorsTek

Zirconia. Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow control, and flow... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
  • Applications: Oil & Gas / Mining; Chemical Applications, Valves, Flow Control
  • Ball Type: Ceramic; Alumina; Zirconia
Alumina Ball (Al203)
from BNB INT. Co., Ltd.

This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable). Applications Industrial pump parts, Desulfurization equipment, Ball mill, etc. [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
  • Diameter: 0.0787 to 2
  • Ball Type: Ceramic; Alumina
  • Applications: Sprayers; Industrial pump parts, Desulfurization equipment, Ball mill, etc.
#H1000-AL - ALUMINUM 10" DIA. HEMISPHERE -- H1000-AL
from Sharpe Products

Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes... [See More]

  • Features: Nonmagnetic
  • Diameter: 10
  • Ball Type: Metal; Aluminum
  • Applications: Jewelry / Ornamental
Silicon Nitride Bearing Balls -- Cerbec®
from CoorsTek

Cerbec ® silicon nitride balls outperform traditional all steel bearing balls due to the tailored material properties and finishing that maximize the benefits of using ceramics — making Cerbec balls valuable in applications where steel balls degrade rapidly or where electrical insulation... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
  • Diameter: 0.0200 to 2
  • Ball Type: Ceramic; Silicon Nitride
  • Applications: Bearing; Dental Drills
Austenitic Stainless Ball
from BNB INT. Co., Ltd.

It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm. Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Production Range of SUS316L 0.6mm-50.8mm. [See More]

  • Features: Corrosion Resistant; Nonmagnetic
  • Diameter: 0.0197 to 2
  • Ball Type: Metal; Stainless
  • Applications: Electronics / Electrical; Medical / Biotech; Sprayers; Valve; Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Accessories, Shipbuilding goods, Cosmetics,
Beauty & Cosmetic Ball
from BNB INT. Co., Ltd.

PP and PE are major materials, but plastic or ceramic stone materials can be used for production as well. They can be produced as a hollow type, have excellent resistance to heat and corrosion,. feature liquid contact and application, high delivery efficiency, and low specific gravity, and. are... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic; Hollow or Through Hole
  • Applications: Float; Beauty & Cosmetics
  • Ball Type: Plastic; PP and PE are major materials
Floatball
from BNB INT. Co., Ltd.

Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball. It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and carbon dioxide and... [See More]

  • Features: Corrosion Resistant; Nonmagnetic; Hollow or Through Hole
  • Applications: Electronics / Electrical; Float; Valve; Horizontal type acid storage tanks, such as petroleum, chemical, chlor-alkali, gas, smelting, environmental protection, electric power, etc.
  • Ball Type: Metal; Stainless
Martensitic Stainless Ball
from BNB INT. Co., Ltd.

It is designed to provide the highest hardness using anticorrosion material. It is heat-treated for hardness and used in similar applications with the tool steel. Production Range 0.5mm~76.2mm. Applications Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts,... [See More]

  • Features: Corrosion Resistant; Nonmagnetic
  • Diameter: 0.0197 to 3
  • Ball Type: Metal; Stainless
  • Applications: Automotive; Electronics / Electrical; Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.
PBI Ball
from BNB INT. Co., Ltd.

It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Diameter: 0.0394 to 1
  • Ball Type: Plastic; PBI
  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
PEEK CA Ball
from BNB INT. Co., Ltd.

PEEK CA is graded PEEK containing carbon fiber. It has more stiffness, mechanical strength, and creep resistance than PEEK while achieving optimal wear resistance. C (C) stands for carbon, and CA30, CA40, and other grades are given depending on content. PEEK CA Ball. It is based on PEEK and can... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Ball Type: Plastic; PEEK CA
PEEK ESD Ball
from BNB INT. Co., Ltd.

PEEK ESD has excellent dimensional stability for easy machining within a very narrow tolerance range. PEEK ESD is an electrostatic discharge plastic, which is increasingly widely used in the electronics industry. with its increasingly more rigorous thermal and chemical resistance conditions. ESD... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Applications: Electronics / Electrical
  • Ball Type: Plastic; PEEK ESD
PEEK GF Ball
from BNB INT. Co., Ltd.

PEEK GF is graded PEEK containing glass fiber. It has higher stiffness, creep resistance, and far better dimensional stability than PEEK. G (G) stands for glass, and CF30, CF40, and other grades are given depending on content. PEEK GF Ball. It is a PEEK-based product that can be used permanently in... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Ball Type: Plastic; PEEK GF
PEEK NATURAL Ball
from BNB INT. Co., Ltd.

PEEK can work continuously at 250 °C\{2} and is permanently available in hot water and steam without changes in its physical characteristics. PEEK has a semicrystalline structure, and it can replace fluoroplastics in a chemical environment. It has excellent chemical resistance, less deformation,... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Diameter: 0.0394 to 1
  • Ball Type: Plastic; PEEK
  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
Plastic Ball
from BNB INT. Co., Ltd.

It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength,. impact resistance, and other mechanical properties. POM : Polyoxymethylene. This resin is highly crystalline and mechanically strong. It has good resistance to oil,. repetitive load, and wear, making it... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Diameter: 0.0394 to 2
  • Ball Type: Plastic; Polypropylene; Fluoropolymer; Vinyl / PVC; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Applications: Bearing; Conveyors / Ball Transfers; Medical / Biotech; Valve; Bearing, display equipment parts, and ball caster (ball transfer), Medicinal, cosmetics containers, perfume, living supplies, and check balls
POLY IMIDE Ball
from BNB INT. Co., Ltd.

Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma resistance. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Diameter: 0.0394 to 1
  • Ball Type: Plastic; POLYIMIDE
  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
Silicon Carbide Ball (SiC)
from BNB INT. Co., Ltd.

t has the highest wear, chemical resistance, hardness, and thermal conductivity among ceramics. Production Range 0.8 mm-25.4 mm (25.4 mm or bigger, customizable). Applications Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
  • Diameter: 0.0315 to 1
  • Ball Type: Ceramic; Silicon Carbide
  • Applications: Bearing; Flow / Metering; Sprayers; Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts
Silicon Nitride Ball (Si3N4)
from BNB INT. Co., Ltd.

This dense ceramic is sintered under a nonoxide atmosphere at a high temperature, and maintains covalent bonds; excellent thermal, wear, corrosion resistance; and high-temperature strength and hardness, making it a good high-temperature structural material. Production Range 0.8 mm -25.4 mm (25.4 mm... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
  • Diameter: 0.0197 to 2
  • Ball Type: Ceramic; Silicon Nitride
  • Applications: Bearing; Valve; Ceramic bearings, Combined bearings, Cold machining tools, Dies, Guide rollers, Valves, etc.
Zirconia Ball (Zr02)
from BNB INT. Co., Ltd.

It has the highest mechanical strength and high toughness at room temperature. Furthermore, it has a similar thermal expansion rate to metals, making it easy to weld. It is good for bearings with low heat conduction as well as good heat insulation and self-lubrication capabilities. Production Range... [See More]

  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
  • Diameter: 0.0315 to 1
  • Ball Type: Ceramic; Zirconia
  • Applications: Automotive; Bearing; Flow / Metering; Sprayers; Combined bearings, Mechanical seals, Chemical pumps, Nozzles, Automotive parts, Heat exchanger parts, etc.