Metal Balls Balls and Sphere Shapes

67 Results
(H62/65)Brass/copper ball
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. (H62/65)Brass/copper ball. The brass ball we can produce is mainly 62%Cu and 38%Zn, it is used in switch.Brass ball is soft so it is easy to be drilled, it is also used in valve and craftwork. [See More]

  • Ball Type: Metal; Cu / Cu Alloy; Cobalt
  • Applications: Valve
(H62/65)Brass/copper ball
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. (H62/65)Brass/copper ball. The brass ball we can produce is mainly 62%Cu and 38%Zn, it is used in switch.Brass ball is soft so it is easy to be drilled, it is also used in valve and craftwork. [See More]

  • Ball Type: Metal; Cu / Cu Alloy; Cobalt
  • Applications: Valve
1045 Carbon Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 1045 Carbon Steel BallS. Applied Area :1045 carbon steel ball is widely used in automotive fittings, avigation, harware tools, chemical industry. raftwork,bearings, chain wheel and so on. Capability :It is magnetic,the HRC is 58-65, he frictional resistance is strong. [See More]

  • Ball Type: Metal; CarbonSteel; Cobalt
  • Applications: Automotive; Bearing
1045 Carbon Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 1045 Carbon Steel BallS. Applied Area :1045 carbon steel ball is widely used in automotive fittings, avigation, harware tools, chemical industry. raftwork,bearings, chain wheel and so on. Capability :It is magnetic,the HRC is 58-65, he frictional resistance is strong. [See More]

  • Ball Type: Metal; CarbonSteel; Cobalt
  • Applications: Automotive; Bearing
1085 Carbon Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 1085 Carbon Steel Balls. Applied Area : 1085 high carbon steel ball is widely used in bicycle,bearings,chain wheel, craftwork, shelf, versatile ball,bags,small hardware. it can also be used for rubbing other medium. Speciality : It is magnetic, the HRC is 60-66. [See More]

  • Ball Type: Metal; CarbonSteel; Cobalt
  • Applications: Bearing
1085 Carbon Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 1085 Carbon Steel Balls. Applied Area : 1085 high carbon steel ball is widely used in bicycle,bearings,chain wheel, craftwork, shelf, versatile ball,bags,small hardware. it can also be used for rubbing other medium. Speciality : It is magnetic, the HRC is 60-66. [See More]

  • Ball Type: Metal; CarbonSteel; Cobalt
  • Applications: Bearing
201 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 201 Stainless Steel Balls. Applied Area :201 stainless steel ball is widely used in all kinds of hardware industry, craftwork, plastic(eg. lamps and lanterns,switch, motorcycle fittings,arks and bags,bearings and so on. ). Speciality:It is nonmagnetic,in low price and good... [See More]

  • Ball Type: Metal; Stainless
  • Applications: Bearing
201 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 201 Stainless Steel Balls. Applied Area :201 stainless steel ball is widely used in all kinds of hardware industry, craftwork, plastic(eg. lamps and lanterns,switch, motorcycle fittings,arks and bags,bearings and so on. ). Speciality:It is nonmagnetic,in low price and good... [See More]

  • Ball Type: Metal; Stainless
  • Applications: Bearing
302 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 302Stainless Steel BallS. Applied Area :302 stainless steel ball is widely used in automotive fittings, avigation,harware tools, chemical industry. mostly as follows: craftwork,bearings, chain wheel, iatrical instrument and so on. Speciality :302 stainless steel ball... [See More]

  • Ball Type: Metal; Stainless
  • Applications: Automotive; Bearing
302 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 302Stainless Steel BallS. Applied Area :302 stainless steel ball is widely used in automotive fittings, avigation,harware tools, chemical industry. mostly as follows: craftwork,bearings, chain wheel, iatrical instrument and so on. Speciality :302 stainless steel ball... [See More]

  • Ball Type: Metal; Stainless
  • Applications: Automotive; Bearing
304 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]

  • Ball Type: Metal; Stainless
  • Applications: Automotive; Bearing; Sprayers; Valve
304 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]

  • Ball Type: Metal; Stainless
  • Applications: Automotive; Bearing; Sprayers; Valve
316 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 316 Stainless Steel Balls. Applied Area : 316 stainless steel ball is used in many special industry as iatrical instrument,chemical industry, avigation, scent bottle, sprayer, valve, nail polish,mobile phone fittings. Speciality : Austenitic stainless steels,It is the... [See More]

  • Ball Type: Metal; Stainless
  • Applications: Valve
316 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 316 Stainless Steel Balls. Applied Area : 316 stainless steel ball is used in many special industry as iatrical instrument,chemical industry, avigation, scent bottle, sprayer, valve, nail polish,mobile phone fittings. Speciality : Austenitic stainless steels,It is the... [See More]

  • Ball Type: Metal; Stainless
  • Applications: Valve
420 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 420 Stainless Steel Balls. Applied Area :420 stainless steel ball is used in the industry of high precision and antirust: motorcycle fittings, chain wheel,stainless steel bearings, plastic bearings, craftwork, valve, petroleum and so on. Speciality :It is also called... [See More]

  • Ball Type: Metal; Stainless
  • Applications: Bearing; Valve
420 Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 420 Stainless Steel Balls. Applied Area :420 stainless steel ball is used in the industry of high precision and antirust: motorcycle fittings, chain wheel,stainless steel bearings, plastic bearings, craftwork, valve, petroleum and so on. Speciality :It is also called... [See More]

  • Ball Type: Metal; Stainless
  • Applications: Bearing; Valve
440C Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 440C Stainless Steel Balls. Applied Area : 440C stainless steel ball is used in the industry of high precision and antirust: avigation ,bearings, valve, petroleum and so on. Capability : It is very hard to produce 440C stainless steel ball,and there are few factory can... [See More]

  • Ball Type: Metal; Stainless
  • Applications: Bearing; Valve
440C Stainless Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. 440C Stainless Steel Balls. Applied Area : 440C stainless steel ball is used in the industry of high precision and antirust: avigation ,bearings, valve, petroleum and so on. Capability : It is very hard to produce 440C stainless steel ball,and there are few factory can... [See More]

  • Ball Type: Metal; Stainless
  • Applications: Bearing; Valve
AISI 1010/1015 Carbon Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. AISI 1010/1015 Carbon Steel Balls. Applied Area : 1010/1015 carbon steel ball is an ordinary steel ball,it has low price,high precision and wide use. It is used in bicycle,bearings,chain wheel, craftwork, shelf, versatile ball,bags,small hardware,it can also be used for... [See More]

  • Ball Type: Metal; CarbonSteel; Cobalt
  • Applications: Bearing
AISI 1010/1015 Carbon Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. AISI 1010/1015 Carbon Steel Balls. Applied Area : 1010/1015 carbon steel ball is an ordinary steel ball,it has low price,high precision and wide use. It is used in bicycle,bearings,chain wheel, craftwork, shelf, versatile ball,bags,small hardware,it can also be used for... [See More]

  • Ball Type: Metal; CarbonSteel; Cobalt
  • Applications: Bearing
Carbon Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

AISI 1010/1015 Carbon Steel Balls-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com) [See More]

  • Ball Type: Metal; Cobalt
Carbon Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

AISI 1010/1015 Carbon Steel Balls-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com) [See More]

  • Ball Type: Metal; Cobalt
Chrome Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Gcr15 Bearing Steel Balls-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com) [See More]

  • Ball Type: Metal
Chrome Steel Balls
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Gcr15 Bearing Steel Balls-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com) [See More]

  • Ball Type: Metal
Flying saucer/Grinding ball
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.

Product Details. Flying saucer/Grinding ball. Applied Area :Flying saucer ball is mainly used for polishing all kinds of hardware, especially well for the workpiece in anomalous form. Speciality :The material of flying saucer ball mostly is caebon steel,201 stainless steel,304... [See More]

  • Ball Type: Metal
Tungsten Carbide Balls -- CB-0500
from Reid Supply

Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-0500 [See More]

  • Ball Type: Metal; Tungsten Carbide
  • Diameter: 0.0500
  • ANSI / ABMA Grade: 25
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
Precision Metal Balls -- Brass
from Hartford Technologies, Inc.

Brass Ball Profile. These balls are used in electrical devices, petrochemical industry operations, and consumer products such as appliances. Small-diameter balls are often used in valves. Electrical conductivity makes brass balls a good option for electronics applications. Also, they have low... [See More]

  • Ball Type: Metal; Specialized Nonferrous Alloy; Brass
  • Applications: Bearing; Electronics / Electrical; Oil & Gas / Mining; Valve
  • Diameter: 0.0469 to 0.6250
  • Features: Electrically Conductive
#H1000 - STEEL 10" DIA. HEMISPHERE -- H1000
from Sharpe Products

Hemispheres are available in steel, stainless steel, and aluminum. They are supplied with a mill finish. 8", 10", and 12" hemispheres have a 1/4" hole in them. Hemispheres are used for a variety of ornamental applications. For additional sizes, materials, and finishes please call for a quote. Sizes... [See More]

  • Ball Type: Metal; ToolSteel
  • Applications: Jewelry / Ornamental
  • Diameter: 10
Chrome Alloy and Stainless Steel Balls
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Ball Type: Metal; AlloySteel; Stainless
Austenitic Stainless Ball
from BNB INT. Co., Ltd.

It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm. Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Production Range of SUS316L 0.6mm-50.8mm. [See More]

  • Ball Type: Metal; Stainless
  • Applications: Electronics / Electrical; Medical / Biotech; Sprayers; Valve; Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Accessories, Shipbuilding goods, Cosmetics,
  • Diameter: 0.0197 to 2
  • Features: Corrosion Resistant; Nonmagnetic
Precision Screw & Bolt -- Cold Headed Metal Balls
from Elgin Fastener Group

Cold Headed Metal Balls. Available in 1/4" through 5/8" diameters, our cold headed metal balls are used by various industries as shot blasting material, pulverizing media, mixing elements in paint cans, along with other applications. Precision offers these products plain, oiled, plated or acid... [See More]

  • Ball Type: Metal
Tungsten Carbide Balls -- ICB-20
from Reid Supply

Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . ICB-20 [See More]

  • Ball Type: Metal; Tungsten Carbide
  • Diameter: 0.1880
  • ANSI / ABMA Grade: 25
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
Precision Metal Balls -- Carbon Steel
from Hartford Technologies, Inc.

Profile. Carbon steel balls are an economical alternative to through-hardened precision balls. They provide reliable performance for less expensive anti-friction bearings, steering columns, casters, conveyors and trolleys, roller skates, toys, and drawer slides. Carbon steel balls are also specified... [See More]

  • Ball Type: Metal; CarbonSteel
  • Applications: Bearing; Sprayers
  • Diameter: 0.0400 to 2.5
Carbon Steel Ball
from BNB INT. Co., Ltd.

Carbon steel has a hardened surface and a soft but durable core for high impact resistance. It is a reasonable alternative to expensive chrome balls, which are fully hardened to the core. Production Range 1.588mm -76.2mm. Applications Casters, Slide rails, Bearings, Toys, Ball mills [See More]

  • Ball Type: Metal; CarbonSteel
  • Applications: Bearing; Casters, Slide rails, Bearings, Toys, Ball mills
  • Diameter: 0.0625 to 3
  • Features: Electrically Conductive
Brass Balls Balls -- 1.5MM BRASS BALLS GRADE 500 (1,000 PCS)
from Boca Bearings Company

Balls [See More]

  • Ball Type: Metal; Specialized Nonferrous Alloy; Brass Balls Balls
  • Diameter: 0.0591
Precision Metal Balls -- Chrome Steel
from Hartford Technologies, Inc.

Profile. Chrome steel is a bearing grade alloy steel. This material is known as 52100 steel in the US, 100Cr6 in Europe, SUJ2 in Japan and GCr15 in China. This fine-grain martensitic steel has high hardness, exceptional wear, surface characteristics and is exceptional for the creation of chrome... [See More]

  • Ball Type: Metal; AlloySteel
  • Applications: Bearing; Sprayers; Valve
  • Diameter: 0.0312 to 3
Cast Grinding Ball
from BNB INT. Co., Ltd.

This is a type of grinding ball with different chemical components that are mixed, melted, molded, heat-treated, and selected. Production Range 10-200mm. Applications Ball mills for grinding materials and products for metallurgy, mines, and cement, plants. Cast balls are classified according to... [See More]

  • Ball Type: Metal
  • Applications: Ball mills for grinding materials and products for metallurgy, mines, and cement, plants
  • Diameter: 0.3937 to 7.87
  • Features: Electrically Conductive
Carbon Steel - AISI1015 Balls -- 3/4 IN SOFT CARBON STEEL BALL (LB)
from Boca Bearings Company

Balls [See More]

  • Ball Type: Metal; Carbon / Graphite; CarbonSteel; AlloySteel
  • Diameter: 0.7500
Stainless Steel Balls -- AISI 304/302 (18-8)
from Hartford Technologies, Inc.

Profile. Precision AISI 304/302 stainless steel balls Type 18-8 are used when conditions require corrosion performance and toughness not available in hardenable stainless steels. Principal applications are in couplings, valves and pumps. Characteristics. Low magnetic permeability: annealed, 1.003;... [See More]

  • Ball Type: Metal; Stainless
  • Diameter: 0.0591 to 2
  • ANSI / ABMA Grade: 50 to 1000
  • Applications: Bearing; Couplings / Fasteners; Sprayers; Valve
Floatball
from BNB INT. Co., Ltd.

Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball. It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and carbon dioxide and... [See More]

  • Ball Type: Metal; Stainless
  • Features: Corrosion Resistant; Nonmagnetic; Hollow or Through Hole
  • Applications: Electronics / Electrical; Float; Valve; Horizontal type acid storage tanks, such as petroleum, chemical, chlor-alkali, gas, smelting, environmental protection, electric power, etc.
Ceramic Alumina Oxide Al2O3 Series Balls -- .8MM-C AL203 BALL GRADE 10 (1 PC)
from Boca Bearings Company

Balls [See More]

  • Ball Type: Ceramic; Metal; Alumina; Aluminum; Ceramic Alumina Oxide Al2O3 Series Balls
  • Diameter: 0.0315
Stainless Steel Balls -- AISI 316
from Hartford Technologies, Inc.

Profile. 316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric and acetic acid compounds; these stainless steel balls are used extensively in applications involving photographic... [See More]

  • Ball Type: Metal; Stainless
  • Diameter: 0.0591 to 2
  • ANSI / ABMA Grade: 50 to 1000
  • Applications: Bearing; Medical / Biotech; Valve; Health and Beauty Aid (HBA), Food Beverage
Forged Grinding Ball
from BNB INT. Co., Ltd.

A forged ball is made through cutting, heating, and forging processes. Production Range 25-1SOmm (150 mm or bigger, customizable). Applications Ball mills for grinding materials and products for metallurgy, mines, and cement plants. Forged Ball Features. A forged ball contains little chrome (Cr) and... [See More]

  • Ball Type: Metal
  • Applications: Ball mills for grinding materials and products for metallurgy, mines, and cement plants
  • Diameter: 0.9843 to 5.91
  • Features: Electrically Conductive
Ceramic Alumina Oxide Al2O3 Series Balls -- 26MM-C AL203 BALL GRADE 25
from Boca Bearings Company

Balls [See More]

  • Ball Type: Ceramic; Metal; Alumina; Aluminum; Ceramic Alumina Oxide Al2O3 Series Balls
Stainless Steel Balls -- AISI 420
from Hartford Technologies, Inc.

Profile. AISI 420 stainless steel balls demonstrate good wear characteristics and hardness. Slightly less hardness and greater corrosion resistance, when compared to 440C. Corrosion Resistance. Stainless steel balls have excellent resistance to corrosion from mild atmospheres, fresh water, steam,... [See More]

  • Ball Type: Metal; Stainless
  • Diameter: 0.0591 to 2
  • ANSI / ABMA Grade: 25 to 1000
  • Applications: Bearing; Grinding Media and Industrial Equipment
Martensitic Stainless Ball
from BNB INT. Co., Ltd.

It is designed to provide the highest hardness using anticorrosion material. It is heat-treated for hardness and used in similar applications with the tool steel. Production Range 0.5mm~76.2mm. Applications Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts,... [See More]

  • Ball Type: Metal; Stainless
  • Applications: Automotive; Electronics / Electrical; Stainless steel bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.
  • Diameter: 0.0197 to 3
  • Features: Corrosion Resistant; Nonmagnetic
Ceramic HIP C-HIP Series Balls -- 1/16 IN-C-HIP SI3N4 BALL GRADE 5 (1 PC)
from Boca Bearings Company

Balls [See More]

  • Ball Type: Ceramic; Metal; Ceramic HIP C-HIP Series Balls
  • Diameter: 0.0625
Stainless Steel Balls -- AISI 430
from Hartford Technologies, Inc.

Profile. AISI 430 stainless steel balls are an economical alternative to 302/304 for corrosive environments and conditions. Magnetic properties offer advantages in assembly of 430 products. Characteristics. Stainless steel balls offer good resistance to mild atmospheric conditions and provide... [See More]

  • Ball Type: Metal; Stainless
  • Diameter: 0.0591 to 2
  • ANSI / ABMA Grade: 100 to 1000
  • Applications: Bearing; Industrial Equipment, Agricultural, Nail Polish Mixing Beads
SUJ2 Bearing Steel (High-Carbon Chrome Steel) Ball
from BNB INT. Co., Ltd.

This is the best product for bearings with high hardness and wear resistance. Evenly treated and high-quality chrome alloy steel to ensure optimal hardness and long service life. Production Range 1.588 mm-76.2 mm (76.2mm or bigger, customizable). Application Bearings, Ball casters (Ball transfers),... [See More]

  • Ball Type: Metal; CarbonSteel
  • Applications: Automotive; Bearing; Electronics / Electrical; Bearings, Ball casters (Ball transfers), Ball mills, Automotive parts, Electronic parts, etc.
  • Diameter: 0.0625 to 3
  • Features: Electrically Conductive; Wear
Ceramic Silicon Nitride (Si3N4) Series Balls -- .5MM-C SI3N4 BALL GR5 (1 PC)
from Boca Bearings Company

Balls [See More]

  • Ball Type: Ceramic; Metal; Silicon Nitride; Ceramic Silicon Nitride (Si3N4) Series Balls
  • Diameter: 0.0197
Stainless Steel Balls -- AISI-440C
from Hartford Technologies, Inc.

Profile. AISI 440C stainless steel balls provide maximum hardness, toughness and dimensional stability. They are highly resistant to rolling-contact fatigue. 440C stainless steel balls are used in a hardened condition, perform similarly to tool steels, and are ideal for antifriction bearings... [See More]

  • Ball Type: Metal; Stainless
  • Diameter: 0.0394 to 2
  • ANSI / ABMA Grade: 10 to 1000
  • Applications: Bearing; Sprayers; Actuators
Tungsten Alloy Ball
from BNB INT. Co., Ltd.

It is mainly used for making high-speed steel and other alloys. It doesn ’t react with water under room temperature but oxidizes at a high temperature. Production Range 2 –200 mm (Producible in 0.5 mm). Applications Aerospace, defense, medical device, fishing lure, ball mill, chemical... [See More]

  • Ball Type: Metal; Tungsten Carbide
  • Applications: Aerospace; Medical / Biotech; Aerospace, defense, medical device, fishing lure, ball mill, chemical equipment, and metallurgy
  • Diameter: 0.0787 to 7.87
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
Ceramic Zirconia Oxide (ZrO2) Series Balls -- .8MM-C ZRO2 BALL GRADE 10 (1 PC)
from Boca Bearings Company

Balls [See More]

  • Ball Type: Ceramic; Metal; Zirconia; Ceramic Zirconia Oxide (ZrO2) Series Balls
  • Diameter: 0.0315
Tungsten Carbide Ball
from BNB INT. Co., Ltd.

It is called a tungsten carbide ball and marked as WC or TC. A tungsten carbide ball has high hardness and wear resistance. In particular, it can maintain its hardness at a higher temperature than other metals. Production Range 2-200mm. Applications Mold, Nozzle, Pump ball mill, Chemical equipment,... [See More]

  • Ball Type: Metal; Tungsten Carbide
  • Applications: Pens / Roll-on Dispensers; Sprayers; Mold, Nozzle, Pump ball mill, Chemical equipment, and Ball pen rollers
  • Diameter: 0.0787 to 7.87
  • Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear