Refractory / High Temperature Balls and Sphere Shapes
from Swiss Jewel Company
Swiss Jewel supplies Ceramic Balls with stock diameters from .0157" (0.40mm). Other ceramic ball diameters up to 2.0" (50.8mm) are available upon request with typically good delivery time. We also supply Zirconia Oxide balls and Silicon Nitride Balls. Typical Applications of Ceramic Balls: Electric... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating
- Applications: Electronics / Electrical; Electric Insulation, Spacers, Wear Surfaces
- Ball Type: Ceramic; Alumina; Silicon Nitride; Zirconia
from CoorsTek
Zirconia. Extremely durable CoorsTek zirconia ball blanks are ideal for severe-service environments like oil & gas down-hole, chemical manufacturing, and other high-pressure, high-temperature, and corrosive applications. Used as components for valves, check valves, flow control, and flow... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Applications: Oil & Gas / Mining; Chemical Applications, Valves, Flow Control
- Ball Type: Ceramic; Alumina; Zirconia
from BNB INT. Co., Ltd.
This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable). Applications Industrial pump parts, Desulfurization equipment, Ball mill, etc. [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Diameter: 0.0787 to 2
- Ball Type: Ceramic; Alumina
- Applications: Sprayers; Industrial pump parts, Desulfurization equipment, Ball mill, etc.
from Suzhou Sujing Crystal Element Co.,Ltd
Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc [See More]
- Features: Refractory, Heat Resistance or High Temperature; Wear
- Applications: Bearing; Pens / Roll-on Dispensers; Sprayers; Valve
- Ball Type: Sapphire
from Reid Supply
Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-0500 [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
- ANSI / ABMA Grade: 25
- Ball Type: Metal; Tungsten Carbide
- Diameter: 0.0500
from Swiss Jewel Company
We can supply any of our precision drilled balls with drilled holes, which provides an excellent way to mount the drilled ball in an instrument. ID tolerances down to .0008" drilled entirely through the ball or depth controlled. While we list two sizes, we have many different combinations of drilled... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
- Applications: Gaging; Valve; Probe Tips, Metrology Measuring Tips
- Ball Type: Ceramic; Sapphire
from CoorsTek
Cerbec ® silicon nitride balls outperform traditional all steel bearing balls due to the tailored material properties and finishing that maximize the benefits of using ceramics — making Cerbec balls valuable in applications where steel balls degrade rapidly or where electrical insulation... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Diameter: 0.0200 to 2
- Ball Type: Ceramic; Silicon Nitride
- Applications: Bearing; Dental Drills
from BNB INT. Co., Ltd.
t has the highest wear, chemical resistance, hardness, and thermal conductivity among ceramics. Production Range 0.8 mm-25.4 mm (25.4 mm or bigger, customizable). Applications Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Diameter: 0.0315 to 1
- Ball Type: Ceramic; Silicon Carbide
- Applications: Bearing; Flow / Metering; Sprayers; Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts
from Reid Supply
Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . ICB-20 [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
- ANSI / ABMA Grade: 25
- Ball Type: Metal; Tungsten Carbide
- Diameter: 0.1880
from Swiss Jewel Company
Sapphire Ball Seats are used as check valves in pumps. Using a Grade 5 sapphire or ruby ball in conjunction with the seat will provide a seal due to matching points of contact. Our stock sapphire seat matches with a 1/8" diameter ball (Model No. B3.18). Custom design is welcome. Typical... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
- Diameter: 0.1250
- Ball Type: Ceramic; Sapphire
- Applications: Valve
from BNB INT. Co., Ltd.
This dense ceramic is sintered under a nonoxide atmosphere at a high temperature, and maintains covalent bonds; excellent thermal, wear, corrosion resistance; and high-temperature strength and hardness, making it a good high-temperature structural material. Production Range 0.8 mm -25.4 mm (25.4 mm... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Diameter: 0.0197 to 2
- Ball Type: Ceramic; Silicon Nitride
- Applications: Bearing; Valve; Ceramic bearings, Combined bearings, Cold machining tools, Dies, Guide rollers, Valves, etc.
from BNB INT. Co., Ltd.
It is mainly used for making high-speed steel and other alloys. It doesn ’t react with water under room temperature but oxidizes at a high temperature. Production Range 2 –200 mm (Producible in 0.5 mm). Applications Aerospace, defense, medical device, fishing lure, ball mill, chemical... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
- Diameter: 0.0787 to 7.87
- Ball Type: Metal; Tungsten Carbide
- Applications: Aerospace; Medical / Biotech; Aerospace, defense, medical device, fishing lure, ball mill, chemical equipment, and metallurgy
from BNB INT. Co., Ltd.
It is called a tungsten carbide ball and marked as WC or TC. A tungsten carbide ball has high hardness and wear resistance. In particular, it can maintain its hardness at a higher temperature than other metals. Production Range 2-200mm. Applications Mold, Nozzle, Pump ball mill, Chemical equipment,... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Electrically Conductive; Wear
- Diameter: 0.0787 to 7.87
- Ball Type: Metal; Tungsten Carbide
- Applications: Pens / Roll-on Dispensers; Sprayers; Mold, Nozzle, Pump ball mill, Chemical equipment, and Ball pen rollers
from BNB INT. Co., Ltd.
It has the highest mechanical strength and high toughness at room temperature. Furthermore, it has a similar thermal expansion rate to metals, making it easy to weld. It is good for bearings with low heat conduction as well as good heat insulation and self-lubrication capabilities. Production Range... [See More]
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
- Diameter: 0.0315 to 1
- Ball Type: Ceramic; Zirconia
- Applications: Automotive; Bearing; Flow / Metering; Sprayers; Combined bearings, Mechanical seals, Chemical pumps, Nozzles, Automotive parts, Heat exchanger parts, etc.