Glass Balls Balls and Sphere Shapes
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
High Precision Glass Ball-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com) [See More]
- Ball Type: Glass
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
High Precision Glass Ball-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com) [See More]
- Ball Type: Glass
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. High Precision Glass Ball. We mainly produce high precision glass balls of 1.5mm-8mm, we have bright glass ball and sand grinding glass ball,it is mainly used in sprayer,all kinds of scent bottle, pneumatic gun, decoration,it is colorless and transparent. [See More]
- Ball Type: Glass
from Boca Bearings Company
Balls [See More]
- Ball Type: Glass; Metal; SodaLime
- Diameter: 0.0591
from 3M Advanced Materials Division
Imagine lighter-weight vehicles that can travel farther on less fuel. More efficient ways to drill for oil and insulate deepsea pipelines. Paint that helps keep homes cooler on hot, sunny days. In all these ways and more, 3M ™ Glass Bubbles are helping a wide range of industrial sectors solve... [See More]
- Ball Type: Glass; SodaLime; Borosilicate
- Applications: Aerospace; Electronics / Electrical; Sprayers; Spraying, Casting, Molding, Paints
from Hartford Technologies, Inc.
Characteristics of Borosilicate Precision Glass Balls. Borosilicate glass balls withstand high thermal shock; can mechanically give continual service at 450 °F with extreme temperature limit at 900 °F; very high electrical resistivity and dielectric strength; high chemical stability,... [See More]
- Ball Type: Glass; Borosilicate
- Applications: Bearing; Gaging; Medical / Biotech; Sprayers; Valve; Roll-on Applicators
- Diameter: 0.0938 to 1.25
- Features: Corrosion Resistant
from Swiss Jewel Company
Black Glass Balls are typically used in gauges, flowmeters, and rotameters for medical and industrial instrumentation where precision and weight of the black glass ball are critical. Black glass balls are mainly made with 2.60 and 3.17 densities depending on your end application. Materials such as... [See More]
- Ball Type: Glass; GlassCeramic; Black Glass
- Features: Corrosion Resistant; Dielectric / Electrically Insulating
- Applications: Float; Flow / Metering; Medical / Biotech
from Swiss Jewel Company
Swiss Jewel supplies Fused Silica (Quartz) Balls from 0.30 mm to 10.00 mm. Using Spectrosil 2000 provides a low index of refraction, supports high temperature, has a good shock resistance and a light weight. Ideal material for anti-reflective coating. [See More]
- Ball Type: Glass; Silica or fused silica; GlassCeramic
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Wear