Sprayers / Pumps Balls and Sphere Shapes
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]
- Applications: Automotive; Bearing; Sprayers; Valve
- Ball Type: Metal; Stainless
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. 304 Stainless Steel Balls. Applied Area :304 stainless steel ball is the most widely used in the market, it can be used in iatrical instrument,chemical industry, avigation. Plastic hardware: scent bottle, sprayer, valve, nail polish, switch, washing machine, fridge, air... [See More]
- Applications: Automotive; Bearing; Sprayers; Valve
- Ball Type: Metal; Stainless
from BNB INT. Co., Ltd.
This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable). Applications Industrial pump parts, Desulfurization equipment, Ball mill, etc. [See More]
- Applications: Sprayers; Industrial pump parts, Desulfurization equipment, Ball mill, etc.
- Diameter: 0.0787 to 2
- Ball Type: Ceramic; Alumina
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from 3M Advanced Materials Division
Imagine lighter-weight vehicles that can travel farther on less fuel. More efficient ways to drill for oil and insulate deepsea pipelines. Paint that helps keep homes cooler on hot, sunny days. In all these ways and more, 3M ™ Glass Bubbles are helping a wide range of industrial sectors solve... [See More]
- Applications: Aerospace; Electronics / Electrical; Sprayers; Spraying, Casting, Molding, Paints
- Ball Type: Glass; SodaLime; Borosilicate
from Suzhou Sujing Crystal Element Co.,Ltd
Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc [See More]
- Applications: Bearing; Pens / Roll-on Dispensers; Sprayers; Valve
- Features: Refractory, Heat Resistance or High Temperature; Wear
- Ball Type: Sapphire
from Hartford Technologies, Inc.
Profile. Acetal balls offer predictable mechanical, chemical and electrical properties over a broad temperature range for extended periods of time. They exhibit good fatigue resistance, impact resistance, tensile and shear strength and dimensional stability. They have very low moisture absorption... [See More]
- Applications: Bearing; Sprayers; Valve; Slide and Rolling
- Diameter: 5.00E-4 to 0.0150
- Ball Type: Plastic; Acetal or Polyoxymethylene (POM)
- Features: Corrosion Resistant; Electrically Conductive
from BNB INT. Co., Ltd.
It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm. Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Production Range of SUS316L 0.6mm-50.8mm. [See More]
- Applications: Electronics / Electrical; Medical / Biotech; Sprayers; Valve; Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Accessories, Shipbuilding goods, Cosmetics,
- Diameter: 0.0197 to 2
- Ball Type: Metal; Stainless
- Features: Corrosion Resistant; Nonmagnetic
from Hartford Technologies, Inc.
Characteristics of Borosilicate Precision Glass Balls. Borosilicate glass balls withstand high thermal shock; can mechanically give continual service at 450 °F with extreme temperature limit at 900 °F; very high electrical resistivity and dielectric strength; high chemical stability,... [See More]
- Applications: Bearing; Gaging; Medical / Biotech; Sprayers; Valve; Roll-on Applicators
- Diameter: 0.0938 to 1.25
- Ball Type: Glass; Borosilicate
- Features: Corrosion Resistant
from BNB INT. Co., Ltd.
t has the highest wear, chemical resistance, hardness, and thermal conductivity among ceramics. Production Range 0.8 mm-25.4 mm (25.4 mm or bigger, customizable). Applications Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts [See More]
- Applications: Bearing; Flow / Metering; Sprayers; Mechanical seal bearing, Burner nozzle, Pump parts, Semiconductor parts
- Diameter: 0.0315 to 1
- Ball Type: Ceramic; Silicon Carbide
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
from Hartford Technologies, Inc.
Profile. Carbon steel balls are an economical alternative to through-hardened precision balls. They provide reliable performance for less expensive anti-friction bearings, steering columns, casters, conveyors and trolleys, roller skates, toys, and drawer slides. Carbon steel balls are also specified... [See More]
- Applications: Bearing; Sprayers
- Diameter: 0.0400 to 2.5
- Ball Type: Metal; CarbonSteel