Float / Level Sensing Balls and Sphere Shapes

3 Results
Plastic Balls -- Colored
from Hartford Technologies, Inc.

We manufacture colored plastic balls in any custom color. In addition, natural (off-white) is the standard color. At Hartford, we can custom match whatever color you need for your specific application. Hartford Technologies produces colored plastic balls in Polypropylene (PP), Polyethylene (PE),... [See More]

  • Applications: Float; Medical / Biotech; Health and Beauty Aid (HBA), Consumer Goods
  • Diameter: 5.00E-4 to 0.0150
  • Ball Type: Plastic; Polypropylene; Polyamide; Fluoropolymer; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Features: Corrosion Resistant
Beauty & Cosmetic Ball
from BNB INT. Co., Ltd.

PP and PE are major materials, but plastic or ceramic stone materials can be used for production as well. They can be produced as a hollow type, have excellent resistance to heat and corrosion,. feature liquid contact and application, high delivery efficiency, and low specific gravity, and. are... [See More]

  • Applications: Float; Beauty & Cosmetics
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic; Hollow or Through Hole
  • Ball Type: Plastic; PP and PE are major materials
Black Glass Balls
from Swiss Jewel Company

Black Glass Balls are typically used in gauges, flowmeters, and rotameters for medical and industrial instrumentation where precision and weight of the black glass ball are critical. Black glass balls are mainly made with 2.60 and 3.17 densities depending on your end application. Materials such as... [See More]

  • Applications: Float; Flow / Metering; Medical / Biotech
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating
  • Ball Type: Glass; GlassCeramic; Black Glass