Electronics / Electrical Balls and Sphere Shapes
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. Gcr15 Bearing Steel Balls. Applied Area :Gcr15 bearing steel ball is widely used in high-speed and low-noise bearing, bicycle, motorcycle, automobile,bags, electronical industry.The bearing steel ball can be used for grinding other medium. Speciality :It is... [See More]
- Applications: Bearing; Electronics / Electrical
- Ball Type: Metal
from Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Product Details. Gcr15 Bearing Steel Balls. Applied Area :Gcr15 bearing steel ball is widely used in high-speed and low-noise bearing, bicycle, motorcycle, automobile,bags, electronical industry.The bearing steel ball can be used for grinding other medium. Speciality :It is... [See More]
- Applications: Bearing; Electronics / Electrical
- Ball Type: Metal
from 3M Advanced Materials Division
Imagine lighter-weight vehicles that can travel farther on less fuel. More efficient ways to drill for oil and insulate deepsea pipelines. Paint that helps keep homes cooler on hot, sunny days. In all these ways and more, 3M ™ Glass Bubbles are helping a wide range of industrial sectors solve... [See More]
- Applications: Aerospace; Electronics / Electrical; Sprayers; Spraying, Casting, Molding, Paints
- Ball Type: Glass; SodaLime; Borosilicate
from BNB INT. Co., Ltd.
It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm. Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Production Range of SUS316L 0.6mm-50.8mm. [See More]
- Applications: Electronics / Electrical; Medical / Biotech; Sprayers; Valve; Electronics, Medical devices, Kitchen wears, Slide rails, Valves, Ball mills, Spray, pumps. Accessories, Shipbuilding goods, Cosmetics,
- Diameter: 0.0197 to 2
- Ball Type: Metal; Stainless
- Features: Corrosion Resistant; Nonmagnetic
from Hartford Technologies, Inc.
Profile. Polyethylene balls are a low-cost thermoplastic alternative, providing excellent abrasion resistance and high impact characteristics. Polyethylene balls are also used to reduce unpleasant odors. The smooth surface of polyethylene balls prevents chemicals from depositing on their surface. [See More]
- Applications: Electronics / Electrical; Medical / Biotech; Pharmaceutical
- Diameter: 5.00E-4 to 0.0150
- Ball Type: Plastic; Thermoplastic; Polyethylene
- Features: Corrosion Resistant
from Swiss Jewel Company
Swiss Jewel supplies Ceramic Balls with stock diameters from .0157" (0.40mm). Other ceramic ball diameters up to 2.0" (50.8mm) are available upon request with typically good delivery time. We also supply Zirconia Oxide balls and Silicon Nitride Balls. Typical Applications of Ceramic Balls: Electric... [See More]
- Applications: Electronics / Electrical; Electric Insulation, Spacers, Wear Surfaces
- Features: Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating
- Ball Type: Ceramic; Alumina; Silicon Nitride; Zirconia
from BNB INT. Co., Ltd.
Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball. It's a product that can protect your health to greatly reduce water tank, heat loss, and reduce water pollution made by acid fog and carbon dioxide and... [See More]
- Applications: Electronics / Electrical; Float; Valve; Horizontal type acid storage tanks, such as petroleum, chemical, chlor-alkali, gas, smelting, environmental protection, electric power, etc.
- Features: Corrosion Resistant; Nonmagnetic; Hollow or Through Hole
- Ball Type: Metal; Stainless
from Hartford Technologies, Inc.
Brass Ball Profile. These balls are used in electrical devices, petrochemical industry operations, and consumer products such as appliances. Small-diameter balls are often used in valves. Electrical conductivity makes brass balls a good option for electronics applications. Also, they have low... [See More]
- Applications: Bearing; Electronics / Electrical; Oil & Gas / Mining; Valve
- Diameter: 0.0469 to 0.6250
- Ball Type: Metal; Specialized Nonferrous Alloy; Brass
- Features: Electrically Conductive