Laboratory Strainers

7 Results
Basket Strainer -- Model 91 T Type
from Eaton

The Eaton Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other strainers, the Model 91 can be used in either vertical or horizontal installations. A real time saving feature... [See More]

  • Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cell Strainer, 100μm, Yellow, Bulk Packed, Sterile -- 229486
from diaago

Features. CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris. Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials. Extended lip on housing enables... [See More]

  • Applications: Lab; Medical / Pharmaceutical
  • Strainer Type: In-line Strainers
  • Strainer Style: Strainer Assembly
  • Materials: Polypropylene (PP, PPL)
Basket Strainers -- DB Series
from Hayward Flow Control

DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy ® or Monel ® as an option. See basket replacements. [See More]

  • Applications: General Purpose; Chemical; Food Processing; Lab; Industrial; Water
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Fabricated Strainer -- Model 90 1-48 inch
from Eaton

Designed for manufacturing flexibility, the Eaton Model 90 Fabricated Simplex Strainer can be manufactured for pipeline sizes from 1 ˝ to 48 ˝ in carbon steel or stainless steel. Other materials are available upon request. Simplex pipeline strainers remove damage causing particulate matter... [See More]

  • Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Basket Strainers -- Platinum GFPP SB Series
from Hayward Flow Control

The Platinum GFPP SB Series are available in sizes 1/2 ” – 4 ”, with true union threaded or flanged end connections. The vessels feature a maximum pressure rating of 150psi at 70 °F non-shock, with maximum service temperature of 240 °F. With the Platinum GFPP housing and PP... [See More]

  • Applications: General Purpose; Chemical; Food Processing; Lab; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Basket Strainers -- SB Series
from Hayward Flow Control

SB Series Simplex Basket Strainers. Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket. Other basket materials available, consult factory. Key Features. PVC, CPVC, GFPP and Eastar. Ergonomic... [See More]

  • Applications: General Purpose; Chemical; Food Processing; Lab; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Y Strainers -- YS Series
from Hayward Flow Control

YS Series y-strainers are available in PVC, clear PVC and Corzan CPVC. O-rings are FPM or EPDM and sizes up to 2 in. are available in socket or threaded. Flanged options begin at 2 in. and above. True union end connections are also available for socket or threaded. All valves are assembled with... [See More]

  • Applications: General Purpose; Chemical; Food Processing; Lab; Industrial; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid