Industrial Strainers
from Acme Engineering Products
The ACME Automatic Backwash Strainer has been designed to remove solids from 25mm in size down to 30-micron particles. The general literature piece describes the various connection options available as well as the advantages of the Acme backwash arm design over that of competing manufacturers. [See More]
- Applications: Industrial
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Pipe Size: 1 to 48
from Acme Engineering Products
The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt a system when cleaning is... [See More]
- Applications: Chemical; Industrial; Oil/Fuel; Water
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Alfa Laval Inc.
The W-SIL strainer is a self-cleaning brush strainer that is specially designed to remove coarse particles from process liquids, to protect downstream equipment such as centrifuges, heat exchangers, pumps, etc. W-SIL self-cleaning brush strainers are ideal for filtering a wide range of process... [See More]
- Applications: General Purpose; Industrial; Water
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Eaton
The Model 2596 automatic self-cleaning strainer, designed for the continuous removal of entrained solids from liquids in pipeline systems, is available in sizes 2" through 8" in cast construction and 10" through 60" in fabricated construction. Design and construction are in general accordance with... [See More]
- Applications: General Purpose; Industrial
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Sure-Flo Fittings
Gravel Pack Strainers are made with an inner screen of 1/8 inch perforated aluminum and an outer screen of 1/4 inch perforated aluminum. The space between these screens can be filled with pea gravel to provide a very effective filter for fine material in the water, including troublesome algae. For... [See More]
- Applications: Food Processing; Industrial; Water
- Media: Liquid
- Strainer Style: Strainer Assembly
- Materials: Aluminum
from PT
Protects equipment from large contaminants, 1/4" hole size [See More]
- Applications: General Purpose; Industrial
- Strainer Type: FlatPlate
- Strainer Style: Strainer Element
- Media: Liquid
from Rosedale Products, Inc.
Available in carbon steel, 304 stainless steel, or 316 stainless steel [See More]
- Applications: General Purpose; Chemical; Food Processing; Industrial; HighViscosity; Water
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Hayward Flow Control
DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy ® or Monel ® as an option. See basket replacements. [See More]
- Applications: General Purpose; Chemical; Food Processing; Lab; Industrial; Water
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Kerotest Manufacturing Corp.
We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's the... [See More]
- Applications: Industrial; Natural Gas
- Strainer Type: TeeType
- Strainer Style: Strainer Assembly
- Media: Liquid
from SSI Fabricated
Pressures to 740 PSIG (51 BARG). Temperatures to 400 ºF (204 ºC). Inline, side backwash drain, (10" – 36"). The SSI Fabricated Fabricated Automatic Self-Cleaning Strainer utilizes the latest technology inbackwash strainer design. The strainer cleans itself using a backwash system... [See More]
- Applications: General Purpose; Industrial; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: In-line Strainers
- Strainer Style: Strainer Assembly
- Media: Liquid
from KITZ Corporation of America
Strainers separate and remove the solids suspended in fluids, protecting equipment from their harmful effects. Each strainer incorporates a screen to filter suspended solids and is designed so that collected solids can be disposed of and the filter cleaned without having to be removed from the line [See More]
- Applications: General Purpose; Industrial; Oil/Fuel; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Gas; Steam
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Applications: General Purpose; Industrial; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from KSB AG
Flanged end strainer with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications. Hot water heating systems, high-temperature hot water heating systems, heat transfer systems. General steam applications in building services and industry. Other fluids on request. Overview... [See More]
- Applications: General Purpose; Industrial; HighTemp; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from DME Company
Y-strainers are constructed of heavy duty bronze. They have a 20 mesh 304 stainless steel screen in sizes "-2" and a 1/16" perforated strainer in 2" and 3". The bronze retainer cap is gasketed and tapped for a closure plug (closure plug furnished). Install strainers upstream to protect valves,... [See More]
- Applications: Industrial; Water; Molding Applications
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from Fluidtrol Process Technologies, Inc.
The ESW Series Strainer is an oversized design for high flow or high strainer loading applications. Although the model was specifically designed for aquatic life support systems in aquariums and zoos - it has also been a problem solver in commercial pool applications. This strainer is also available... [See More]
- Applications: General Purpose; Chemical; Industrial; Water
- Strainer Type: Simplex Basket (optional feature); Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
- Strainer Style: Strainer Assembly
- Media: Liquid
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Tape: DN80 DN100 DN200 Plate: 0.5, 0.8, 1, 1.5 and 2.0mm Hole: 2, 3 and 5mm Material: stainless steel plate Mesh: 20, 30, 40, 50, 60, 80, 100, 120, 150, 200, 180 and 130 mesh Wire diameter: 0.10, 0.12, 0.14, 0.15, 0.20 and 0.30mm [See More]
- Applications: General Purpose; Chemical; Industrial; Water
- Strainer Type: Conical Line
- Strainer Style: Strainer Element
- Pipe Connection: Flanged
from Eaton
The Eaton Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other strainers, the Model 91 can be used in either vertical or horizontal installations. A real time saving feature... [See More]
- Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
- Strainer Type: TeeType
- Strainer Style: Strainer Assembly
- Media: Liquid
from Sure-Flo Fittings
The horizontal strainer is designed to lie near the bottom of a stream or pond. Each cylindrical strainer has 1/4 inch holes and is fully perforated, thus allowing the suction tube to be placed at any angle. Additional strainer sections can be added to increase straining area. These strainers can be... [See More]
- Applications: Food Processing; Industrial; Water
- Media: Liquid
- Strainer Style: Strainer Assembly
- Materials: Aluminum
from Rosedale Products, Inc.
Available in 2 sizes with 4 pressure ratings, low pressure drops [See More]
- Applications: General Purpose; Chemical; Food Processing; Industrial; HighViscosity; Water
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Hayward Flow Control
YS Series y-strainers are available in PVC, clear PVC and Corzan CPVC. O-rings are FPM or EPDM and sizes up to 2 in. are available in socket or threaded. Flanged options begin at 2 in. and above. True union end connections are also available for socket or threaded. All valves are assembled with... [See More]
- Applications: General Purpose; Chemical; Food Processing; Lab; Industrial; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid
from SSI Fabricated
Standard Body. Pressures tp 3705 PSIG. Temperatures to 800 ºF. Basket Strainer Applications. Process Industry. Metals and Mining. Power Industry. Water & Waste Water. Chemical Industry. Pulp and Paper. Oil and Gas. Features. Fabricated Construction. Filtration down to 40 microns. Large... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]
- Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from KSB AG
Flanged or weld end strainer with standard or fine mesh; all nominal diameters with drain plug in the cover; optional magnetic inserts. Applications. In heat transfer systems, industrial plants, building services and shipbuilding. For thermal oils, water, steam, gas and other non-aggressive fluids. [See More]
- Applications: General Purpose; Industrial; HighTemp; Oil/Fuel; Water; Shipbuilding
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Gas; Steam
from DME Company
High Capacity, High Efficiency Stainless Steel Strainer. For Cooling Tower and Chiller Water Applications (full flow and sidestream) [See More]
- Applications: Coolant; Industrial; Water; Molding Applications
- Strainer Type: In-line Strainers; Conical Line
- Strainer Style: Strainer Assembly
- Media: Liquid
from Fluidtrol Process Technologies, Inc.
F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are... [See More]
- Applications: General Purpose; Chemical; Industrial; Water
- Strainer Type: Simplex Basket; Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
- Strainer Style: Strainer Assembly
- Media: Liquid
from Eaton
Duplex strainers remove damage causing particulate matter from the process media, and never have to be shut down for cleaning …the line can run continuously. When one strainer basket becomes full, flow is switched to the other by simply turning the operating handle of the strainer. The first... [See More]
- Applications: General Purpose; Industrial
- Strainer Type: Duplex Basket; Plug Type
- Strainer Style: Strainer Assembly
- Media: Liquid
from Sure-Flo Fittings
This rugged aluminum strainer quickly bolts on the end of an aluminum suction line. It will hold the weight of a man standing on the screen, yet it weighs only 20 pounds. Positioning the 284-1 inch circular holes in the 1/8 inch thick screen, is the secret to it's ability to resist collapse. Barrel... [See More]
- Applications: Food Processing; Industrial; Water
- Media: Liquid
- Strainer Style: Strainer Assembly
- Materials: Aluminum
from Rosedale Products, Inc.
Permanently piped housings, low pressure drops, o-ring sealed covers [See More]
- Applications: General Purpose; Chemical; Food Processing; Industrial; HighViscosity; Water
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from SSI Fabricated
Low Profile Body w/Multiple Bskts. Pressures tp 3705 PSIG. Temperatures to 800 ºF. Basket Strainer Applications. Process Industry. Metals and Mining. Power Industry. Water & Waste Water. Chemical Industry. Pulp and Paper. Oil and Gas. Features. Fabricated Construction. Filtration down to 40... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]
- Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from KSB AG
Flanged stainless steel strainer, with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications. Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of technical data. Body design. Y- valve... [See More]
- Applications: General Purpose; Food Processing; Industrial; HighTemp; Water; Building Services, Tobacco Industry
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Aggressive Media
from Fluidtrol Process Technologies, Inc.
P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are chemically tolerant of many industrial and process chemicals.The list is too long to... [See More]
- Applications: General Purpose; Chemical; Industrial; Water
- Strainer Type: Simplex Basket; Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
- Strainer Style: Strainer Assembly
- Media: Liquid
from Eaton
Duplex strainers remove damage causing particulate matter from the system flow, and never have to be shut down for cleaning …the line can run continuously. When one strainer basket becomes full, flow is switched to the other. The first basket is removed, cleaned and is ready for use again. [See More]
- Applications: General Purpose; Industrial
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Sure-Flo Fittings
These strainers will attach to the end of PVC pipe or iron pipe (IPS). Made with aluminum castings top and bottom, and an aluminum screen (1/4 holes). They are light weight, sturdy, and durable. Easily attached to the PVC pipe by tightening a few bolts. [See More]
- Applications: Food Processing; Industrial; Water
- Media: Liquid
- Strainer Style: Strainer Assembly
- Materials: Aluminum
from SSI Fabricated
Center I/O, Fabricated Headers and (FB2) Fabricated Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts: (2)... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers and must be removed... [See More]
- Applications: General Purpose; Industrial; Water
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Element
- Media: Liquid; Gas; Steam; Air
from Fluidtrol Process Technologies, Inc.
Wye Type (YS Series) strainers are available in sizes 3" and up. The design of the YS/Wye Type Series allows for in-line piping in either a vertical or a horizontal orientation. The YS series is available in wetted parts of PVC, CPVC, PP and PVDF. In addition, an all-FRP unit is available. All wye... [See More]
- Applications: General Purpose; Chemical; Industrial; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid
from Eaton
The Model 53BTX Duplex Strainer will give years of trouble-free service, protecting expensive pipeline system components from damage by unwanted particles. Because the system flow never has to be shut down for basket cleaning, the Model 53BTX duplex strainer is perfect for lines that must run... [See More]
- Applications: General Purpose; Industrial
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Sure-Flo Fittings
Easily and quickly attached to the end of the aluminum suction pipe by drilling three holes in the tubing and inserting bolts. Made of aluminum castings and perforated sheet aluminum, these strainers are light weight, yet sturdy and durable. Heavy guage sheet aluminum slide eliminates need for tub... [See More]
- Applications: Food Processing; Industrial; Water
- Media: Liquid
- Strainer Style: Strainer Assembly
- Materials: Aluminum
from SSI Fabricated
Offset I/O, Fabricated Headers and Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts: (2) SSI Fabricated... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining. [See More]
- Applications: General Purpose; Coolant; Industrial; Water; Sea Water, Hot Water Systems
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from Eaton
Duplex strainers remove damage causing particulate matter from the process media, and never have to be shut down for cleaning …the line can run continuously. When one set of strainer baskets becomes full in the Model 570 multi-basket strainer, flow is switched to the other set. The first set... [See More]
- Applications: General Purpose; Industrial
- Strainer Type: Duplex Basket; Multi-Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Sure-Flo Fittings
Gravel Pack Strainers are made with an inner screen of 1/8 inch perforated aluminum and an outer screen of 1/4 inch perforated aluminum. The space between these screens can be filled with pea gravel to provide a very effective filter for fine material in the water, including troublesome algae. For... [See More]
- Applications: Food Processing; Industrial; Water
- Media: Liquid
- Strainer Style: Strainer Assembly
- Pipe Connection: Threaded
from SSI Fabricated
Center I/O, Fabricated Headers and (FB2) Fabricated Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts: (2)... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Applications: General Purpose; Industrial; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from Eaton
Designed for manufacturing flexibility, the Eaton Model 90 Fabricated Simplex Strainer can be manufactured for pipeline sizes from 1 ˝ to 48 ˝ in carbon steel or stainless steel. Other materials are available upon request. Simplex pipeline strainers remove damage causing particulate matter... [See More]
- Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from SSI Fabricated
Off-Center I/O, Fabricated Headers and (FB2) Fabricated Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts:... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Applications: General Purpose; Industrial; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from Eaton
The Eaton Model 950 features two strainer basket housing with a valve flow diverter assembly connecting them. A duplex type basket strainer can operate continuously and the pipeline never has to be shut down. The Eaton Model 950B fabricated duplex strainers operate continuously and feature two... [See More]
- Applications: General Purpose; Industrial
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Pipe Size: 14 to 24
from SSI Fabricated
Standard Outlet. Pressures to 740 PSIG (51 BARG). Temperature to 800 °F (427 °C). Strainer, flow straightener, elbow and pipe reducer for pump applications. Standard and custom engineered designs. Integral straightening vanes reduce turbulence to improve pump efficiency. One, three or five... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Suction Diffuser
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Applications: General Purpose; Industrial; HighTemp; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from Eaton
The Eaton Model 950 features two strainer basket housing with a valve flow diverter assembly connecting them. A duplex type basket strainer can operate continuously and the pipeline never has to be shut down. The Eaton Model 950B fabricated duplex strainers operate continuously and feature two... [See More]
- Applications: General Purpose; Industrial
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Pipe Size: 2 to 12
from SSI Fabricated
Pressures to 3705 PSIG (255 BARG). Temperatures to 800 ºF (427 ºC). Custom engineered and fabricated T strainers. RF or RTJ Flanges or Buttweld end connections in accordance with ASME 16.34 and 16.5. Standard thru bolt cover design. Installation in horizontal or vertical pipelines. Three... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: TeeType
- Strainer Style: Strainer Assembly
- Media: Liquid; Gas; Steam
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Applications: General Purpose; Industrial; HighTemp; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from Eaton
The Eaton Model 92 strainer accomplishes straining by directing the fluid through sized openings in the strainer. Once sedi ment and debris is collected in the strainer, fluid flow is interrupted while the strainer is removed for cleaning or replacement. Features. ANSI Class 150, 300, or 600. [See More]
- Applications: General Purpose; Industrial
- Strainer Type: Temporary
- Strainer Style: Strainer Element
- Pipe Size: 2 to 24
from SSI Fabricated
Pressures to 6170 PSIG (425 BARG). Temperatures to 800 °F (427 °C). Custom engineered and fabricated Y strainers NPT, RF or RTJ, Socketweld and Buttweld connections designed in accordance with ASME B16.34 and B16.5. Standard thru bolt or grooved cover design. Installation in horizontal or... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Gas; Steam
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]
- Applications: General Purpose; Industrial; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from Eaton
Eaton ’s MCS-1500 is perfect for high-capacity straining needs. Its magnetically coupled actuation eliminates the need for dynamic seals. This technology provides quick and easy access for maintenance, reduces potential leaks, and requires few moving parts while providing a long service life. [See More]
- Applications: General Purpose; Industrial
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from SSI Fabricated
100% I/O flow. Pressures to 3600 PSIG (244.9 BARG). Temperatures to 800 ºF (427 ºC). Standard and custom designs. Primarily used for new pipeline start-up or where solid loading is minimal. Filtration down to 40 Microns available. Available in conical, basket and plate configurations. 100%... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry, Marine
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]
- Applications: General Purpose; Industrial; HighTemp; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from Eaton
The MCS-500 ’s magnetically coupled actuation eliminates the need for dynamic seals. This technology provides quick and easy access for maintenance, reduces potential leaks, and requires few moving parts while providing a long service life. The High Flow MCS-500 is engineered specifically to... [See More]
- Applications: General Purpose; Industrial
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from SSI Fabricated
100% I/O flow. Pressures to 3600 PSIG (244.9 BARG). Temperatures to 800 ºF (427 ºC). Standard and custom designs. Primarily used for new pipeline start-up or where solid loading is minimal. Filtration down to 40 Microns available. Available in conical, basket and plate configurations. 100%... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry, Marine
- Strainer Type: Conical Line
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]
- Applications: General Purpose; Industrial; HighTemp; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from Eaton
The Model 30R is a cost effective choice for moderate pressure applications. These include water service in swimming pools, cooling towers and large air conditioning installations. The clamp type cover is easily removed without tools making basket cleaning or change outs quick and easy. All sizes... [See More]
- Applications: General Purpose; Industrial
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from SSI Fabricated
100% I/O flow. Pressures to 3600 PSIG (244.9 BARG). Temperatures to 800 ºF (427 ºC). Standard and custom designs. Primarily used for new pipeline start-up or where solid loading is minimal. Filtration down to 40 Microns available. Available in conical, basket and plate configurations. 100%... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry, Marine
- Strainer Type: FlatPlate
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Applications: General Purpose; Industrial; HighTemp; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam