In-line Strainers Strainers

36 Results
Custom Automatic Scraper Strainers -- ACRS L-Series
from Acme Engineering Products

ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with a helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly. We have... [See More]

  • Strainer Type: Simplex Basket; In-line Strainers; Helical Scraper or Linear Brush
  • Media: Liquid
  • Strainer Style: Strainer Assembly
  • Pipe Size: 3 to 20
1 1/2 in. Size Bottom Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File -- BHS150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS. AISI 1008. Designed for use in suction hose... [See More]

  • Strainer Type: In-line Strainers
  • Pipe Connection: Threaded
  • Screen Opening: 0.3150
  • Materials: Stainless Steel; Zinc Plated Steel
1 1/2 in. Size Long Round Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File -- LHS150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS. AISI 1008. Designed for use in suction hose... [See More]

  • Strainer Type: In-line Strainers
  • Pipe Connection: Threaded
  • Screen Opening: 0.3620
  • Materials: Stainless Steel; Zinc Plated Steel
1 1/2 in. Size Polypropylene Strainer (NPSM Threads)|Master File -- PPS150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Designed for use in suction hose applications to protect the pump from clogging. Polypropylene material prevents rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS. Glass Filled Polypropylene. ul >. Designed... [See More]

  • Strainer Type: In-line Strainers
  • Materials: Polypropylene (PP, PPL); Polypropylene
  • Pipe Connection: Threaded
  • Width / Diameter: 1.5
1 1/2 in. Size Round Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File -- RHS150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS. AISI 1008. Designed for use in suction hose... [See More]

  • Strainer Type: In-line Strainers
  • Pipe Connection: Threaded
  • Screen Opening: 0.3700
  • Materials: Stainless Steel; Zinc Plated Steel
1 1/2 in. Size Square Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File -- SHS150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS. AISI 1008. Designed for use in suction hose... [See More]

  • Strainer Type: In-line Strainers
  • Pipe Connection: Threaded
  • Screen Opening: 1
  • Materials: Stainless Steel; Zinc Plated Steel
1 1/2 in. Size Top Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File -- THS150
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Designed for use in suction hose applications to protect the pump from clogging. Zinc plated to help with rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS. AISI 1008. Designed for use in suction hose... [See More]

  • Strainer Type: In-line Strainers
  • Pipe Connection: Threaded
  • Screen Opening: 0.3540
  • Materials: Stainless Steel; Zinc Plated Steel
12 in. Size Male Ball x Round Hole Strainer (Type B)|Master File -- SLB-MRHS1200
from Kuriyama of America, Inc.

Sphere - Lock Male RHS TYP B 12" [See More]

  • Strainer Type: In-line Strainers
  • Width / Diameter: 12
2 in. Size Aluminum Plate Strainer (NPT Threads)|Master File -- APS200
from Kuriyama of America, Inc.

FEATURES AND ADVANTAGES. Designed for use in suction hose applications to protect the pump from clogging. "Easy Grip" handle pin design allows for easy assembly. Aluminum material to help with rust and corrosion. NPT threads to allow for connection with an AL-D camlock. Strainer threads into the... [See More]

  • Strainer Type: In-line Strainers
  • Pipe Connection: Threaded
  • Screen Opening: 0.2500
  • Materials: Aluminum
1 1/2"s4 pvc tu inline strainr 500micrn -- 21155
from U.S. Plastic Corporation

Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade 316 stainless... [See More]

  • Strainer Type: In-line Strainers
  • Materials: PVC
ST-31 & ST-31 R Chemical Strainer -- 200031600
from Suttner America Company

Soap enters through strainer preventing debris from entering the pump. A durable alternative to lightweight soap strainers. [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Filter -- M-170
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Element
  • Pipe Size: 0.1250 to 0.2500
Ball Valve Strainer 1/2 - 1/2 inch NPT -- 9007
from JORC Industrial LLC

Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system. [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Gas
FA strainer, non welded
from Danfoss A/S

Strainer type FA with interchangeable filter insert is used in lines carrying fluorinated refrigerants, ammonia, water, brine, oil, and gas. [See More]

  • Strainer Type: In-line Strainers
  • Applications: Refrigerant
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Refrigerants, Ammonia, Water, Brine, Oil
Cell Strainer, 100μm, Yellow, Bulk Packed, Sterile -- 229486
from diaago

Features. CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris. Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials. Extended lip on housing enables... [See More]

  • Strainer Type: In-line Strainers
  • Applications: Lab; Medical / Pharmaceutical
  • Strainer Style: Strainer Assembly
  • Materials: Polypropylene (PP, PPL)
Dirt Strainer -- 12.017.800
from A. u. K. Müller GmbH & Co. KG

The three-stage dirt strainer combines three consecutively arranged filters of different mesh sizes in one housing. It ensures coarse, medium and small particles are filtered out of the flowing medium. The large filter area allows for a high flow rate, despite the smallest filter mesh size being... [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose; Food Processing; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FA Series Fabricated Automatic Self-Cleaning Strainers -- FA1 Series
from SSI Fabricated

Pressures to 740 PSIG (51 BARG). Temperatures to 400 ºF (204 ºC). Inline, side backwash drain, (10" – 36"). The SSI Fabricated Fabricated Automatic Self-Cleaning Strainer utilizes the latest technology inbackwash strainer design. The strainer cleans itself using a backwash system... [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose; Industrial; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Style: Strainer Assembly
  • Media: Liquid
PKG8604 002 - Strainers -- 02160
from ASCO

Features. • Should be used whenever it is essential that fluid be. free of foreign solid matter. • Assure proper flow and prevent damage to valves,. controls, and other equipment. Forged Brass, Bronze, Cast Iron, and Stainless Steel Body. Rugged, self-cleaning “Y body ”... [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Fast Flow Strainer -- FF-310
from Alar Engineering Corp.

Internal baffles, backwashing action, optional material of construction [See More]

  • Strainer Type: In-line Strainers; Rotating Screen
  • Applications: General Purpose; Chemical; Food Processing; Industrial; Oil/Fuel; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Coarse Strainer Industrial Water Filter -- A2-CS
from Forsta Filters Inc.

A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter is designed to... [See More]

  • Strainer Type: In-line Strainers
  • Applications: Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Thompson Strainer for Water Applications -- MLS Series
from DME Company

High Capacity, High Efficiency Stainless Steel Strainer. For Cooling Tower and Chiller Water Applications (full flow and sidestream) [See More]

  • Strainer Type: In-line Strainers; Conical Line
  • Applications: Coolant; Industrial; Water; Molding Applications
  • Strainer Style: Strainer Assembly
  • Media: Liquid
1"cr4 pvc tu inline strainer 690micrn -- 21162
from U.S. Plastic Corporation

Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium hypochlorite service. Standard clear PVC body wtih socket end connectors. Non corrosive. Higher Cv... [See More]

  • Strainer Type: In-line Strainers
  • Materials: PVC
ST-32 Chemical Strainer -- 200032800
from Suttner America Company

Soap enters through strainer preventing debris from entering the pump. A durable alternative to lightweight soap strainers. [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Filter Washers
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Element
  • Screen Opening: 0.0055 to 0.0600
Ball Valve Strainer 1/2 - 1/4 inch NPT -- 9002
from JORC Industrial LLC

Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system. [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Gas
FIA 15-200 strainer (SVL product range)
from Danfoss A/S

FIA are a range of angleway and straightway strainers, which are carefully designed to give favourable flow conditions. The design makes the strainer easy to install, and ensures quick strainer inspection and cleaning. FIA strainers are used ahead of automatic controls, pumps, compressors etc., for... [See More]

  • Strainer Type: In-line Strainers; Y-strainers (optional feature)
  • Applications: Refrigerant
  • Strainer Style: Strainer Assembly
  • Media: Ammonia, Flamable Refrigerants
Strainer, DN 10 -- 12.010.300 / ~.500
from A. u. K. Müller GmbH & Co. KG

The treatment of drinking water by the use of mechanical acting filters and their design is regulated in DIN EN 13443. The upstream mounted strainer will protect taps and other equipment against damages or malfunctions caused by suspended particles. There is no need to disassemble the strainer nor... [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose; Food Processing; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
ST-33 Inlet Water Strainer -- 200033540
from Suttner America Company

Inlet filter replaces the garden hose small filter screen and prevents debris from entering the pump. [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Suction Strainers
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Element
  • Pipe Size: 0.2500 to 1.5
Ball Valve Strainer 1/2 - 3/8 inch NPT -- 9000
from JORC Industrial LLC

Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system. [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Gas
FIA-SS strainer, in stainless steel (SVL product range)
from Danfoss A/S

FIA SS are a range of stainless steel angleway and straightway strainers, which are carefully designed to give favourable flow conditions. The design makes the strainer easy to install, and ensures quick strainer inspection and cleaning. FIA strainers are used ahead of automatic controls, pumps,... [See More]

  • Strainer Type: In-line Strainers; Y-strainers (optional feature)
  • Applications: Refrigerant
  • Strainer Style: Strainer Assembly
  • Media: Refrigerants
Strainer, DN 17 -- 12.017.400 / ~.500
from A. u. K. Müller GmbH & Co. KG

The treatment of drinking water by the use of mechanical acting filters and their design is regulated in DIN EN 13443. The upstream mounted strainer will protect taps and other equipment against damages or malfunctions caused by suspended particles. There is no need to disassemble the strainer nor... [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose; Food Processing; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
ST-35 & ST-35R Suction Strainer -- 200035500
from Suttner America Company

High volume suction strainer ideal for tank transfer or agricultural markets. [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Combo D-Lux Integrated Strainer/Ball Valve Drain Assembly
from JORC Industrial LLC

The Combo D-Lux is an all in one digital timer drain with an integrated ball valve and strainer. The unit offers true digital time cycle programming convenience. The valve reduces installation time and protects against large particles found in condensate. The unit can be shut off from the compressed... [See More]

  • Strainer Type: In-line Strainers; Integrated Mesh Strainer
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Gas
Turbo Nozzle Strainer -- 900000009
from Suttner America Company

Essential protection for turbo nozzle to prevent dirt or other damaging particles from entering turbo nozzle. [See More]

  • Strainer Type: In-line Strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Combo Integrated Strainer/Ball Valve Drain Assembly
from JORC Industrial LLC

The COMBO is unique in the fact that the solenoid valve has an integrated ball valve strainer. The COMBO offers all the advantages of a timer controlled drain and in addition has the protection of a mesh strainer, preventing large particles from blocking the valve orifice. The unit can be shut off... [See More]

  • Strainer Type: In-line Strainers; Integrated Mesh Strainer
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Gas