Refrigerant Strainers

4 Results
Basket Strainer -- Model 91 T Type
from Eaton

The Eaton Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other strainers, the Model 91 can be used in either vertical or horizontal installations. A real time saving feature... [See More]

  • Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FA strainer, non welded
from Danfoss A/S

Strainer type FA with interchangeable filter insert is used in lines carrying fluorinated refrigerants, ammonia, water, brine, oil, and gas. [See More]

  • Applications: Refrigerant
  • Strainer Type: In-line Strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Refrigerants, Ammonia, Water, Brine, Oil
Fabricated Strainer -- Model 90 1-48 inch
from Eaton

Designed for manufacturing flexibility, the Eaton Model 90 Fabricated Simplex Strainer can be manufactured for pipeline sizes from 1 ˝ to 48 ˝ in carbon steel or stainless steel. Other materials are available upon request. Simplex pipeline strainers remove damage causing particulate matter... [See More]

  • Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FIA 15-200 strainer (SVL product range)
from Danfoss A/S

FIA are a range of angleway and straightway strainers, which are carefully designed to give favourable flow conditions. The design makes the strainer easy to install, and ensures quick strainer inspection and cleaning. FIA strainers are used ahead of automatic controls, pumps, compressors etc., for... [See More]

  • Applications: Refrigerant
  • Strainer Type: In-line Strainers; Y-strainers (optional feature)
  • Strainer Style: Strainer Assembly
  • Media: Ammonia, Flamable Refrigerants