Chemical Strainers

39 Results
Automatic Scraper-Strainer -- ACRS-OF-01-150-CS/SS
from Acme Engineering Products

The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These strainers are... [See More]

  • Applications: Chemical; Coolant; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Osprey™ 106.00 Inch (in) Diameter (A) Gravity Strainer -- 25
from Vooner FloGard LLC

No trapping or driving solids through screen openings. Fibers that "staple" are continuously removed by bottom up spray showers. Easy visual performance check, inspection and infrequent maintenance. (1-2/years). Performance can be "Fine Tuned" (variable speed motor) for change in concentration or... [See More]

  • Applications: Chemical; Food Processing
  • Width / Diameter: 106
  • Strainer Style: Strainer Assembly
  • Height: 78
Basket Type Strainers -- FB1 SERIES
from Acme Engineering Products

The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt  a  system  when cleaning is... [See More]

  • Applications: Chemical; Industrial; Oil/Fuel; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Ball-Plex™ Bronze Duplex Strainers -- 792FB
from Mueller Steam Specialty

Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]

  • Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Conical Strainer Filter -- LD-028-CS03
from Xiamen Landee Industries Co., Ltd.

Key Specifications/Special Features: Tape: DN80 DN100 DN200 Plate: 0.5, 0.8, 1, 1.5 and 2.0mm Hole: 2, 3 and 5mm Material: stainless steel plate Mesh: 20, 30, 40, 50, 60, 80, 100, 120, 150, 200, 180 and 130 mesh Wire diameter: 0.10, 0.12, 0.14, 0.15, 0.20 and 0.30mm [See More]

  • Applications: General Purpose; Chemical; Industrial; Water
  • Strainer Type: Conical Line
  • Strainer Style: Strainer Element
  • Pipe Connection: Flanged
Basket Strainers -- DB Series
from Hayward Flow Control

DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy ® or Monel ® as an option. See basket replacements. [See More]

  • Applications: General Purpose; Chemical; Food Processing; Lab; Industrial; Water
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Basket Strainers -- Lined True Basket Strainer 1/2"
from G.I.E. Inc.

Fabricated steel body and basket, zinc plated carbon steel bolting [See More]

  • Applications: General Purpose; Chemical; Medical / Pharmaceutical; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Element
  • Media: Liquid
FB Series Fabricated Basket Strainers -- FB1 Series
from SSI Fabricated

Standard Body. Pressures tp 3705 PSIG. Temperatures to 800 ºF. Basket Strainer Applications. Process Industry. Metals and Mining. Power Industry. Water & Waste Water. Chemical Industry. Pulp and Paper. Oil and Gas. Features. Fabricated Construction. Filtration down to 40 microns. Large... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Basket Strainer -- Model 91 T Type
from Eaton

The Eaton Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other strainers, the Model 91 can be used in either vertical or horizontal installations. A real time saving feature... [See More]

  • Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Duplex Basket Strainers
from Rosedale Products, Inc.

Available in carbon steel, 304 stainless steel, or 316 stainless steel [See More]

  • Applications: General Purpose; Chemical; Food Processing; Industrial; HighViscosity; Water
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
All Plastic Duplex Basket Strainers
from ISC Sales, Inc.

In many corrosive or sensitive process media straining applications, plastic is the preferred material of construction for a duplex strainer. Eaton's all plastic duplex basket strainers are resistant to a wide variety of corrosive acids and other aggressive materials. They will work in applications... [See More]

  • Applications: General Purpose; Chemical; Corrosive Applications
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas
Aquatic Strainers -- ESW Series
from Fluidtrol Process Technologies, Inc.

The ESW Series Strainer is an oversized design for high flow or high strainer loading applications. Although the model was specifically designed for aquatic life support systems in aquariums and zoos - it has also been a problem solver in commercial pool applications. This strainer is also available... [See More]

  • Applications: General Purpose; Chemical; Industrial; Water
  • Strainer Type: Simplex Basket (optional feature); Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Ball-Plex™ Bronze Duplex Strainers -- 792SB
from Mueller Steam Specialty

Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]

  • Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Basket Strainers -- Platinum GFPP SB Series
from Hayward Flow Control

The Platinum GFPP SB Series are available in sizes 1/2 ” – 4 ”, with true union threaded or flanged end connections. The vessels feature a maximum pressure rating of 150psi at 70 °F non-shock, with maximum service temperature of 240 °F. With the Platinum GFPP housing and PP... [See More]

  • Applications: General Purpose; Chemical; Food Processing; Lab; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FB Series Fabricated Basket Strainers -- FB5 Series
from SSI Fabricated

Low Profile Body w/Multiple Bskts. Pressures tp 3705 PSIG. Temperatures to 800 ºF. Basket Strainer Applications. Process Industry. Metals and Mining. Power Industry. Water & Waste Water. Chemical Industry. Pulp and Paper. Oil and Gas. Features. Fabricated Construction. Filtration down to 40... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Fabricated Strainer -- Model 90 1-48 inch
from Eaton

Designed for manufacturing flexibility, the Eaton Model 90 Fabricated Simplex Strainer can be manufactured for pipeline sizes from 1 ˝ to 48 ˝ in carbon steel or stainless steel. Other materials are available upon request. Simplex pipeline strainers remove damage causing particulate matter... [See More]

  • Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Model 4
from Rosedale Products, Inc.

Available in 2 sizes with 4 pressure ratings, low pressure drops [See More]

  • Applications: General Purpose; Chemical; Food Processing; Industrial; HighViscosity; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
All Plastic Simplex Basket Strainer
from ISC Sales, Inc.

The Eaton All-Plastic Simplex Strainer is the answer for straining applications in corrosive or ultra pure services. There is no metal used in its construction to leach out and contaminate sensitive fluids. And because it's plastic this simplex strainer will never rust or corrode. They are available... [See More]

  • Applications: General Purpose; Chemical; Water; Ultrapure
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas
FPT General Service (GS) Strainers -- CPVC/FRP Series
from Fluidtrol Process Technologies, Inc.

F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are... [See More]

  • Applications: General Purpose; Chemical; Industrial; Water
  • Strainer Type: Simplex Basket; Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Ball-Plex™ Bronze Duplex Strainers -- 794FB
from Mueller Steam Specialty

Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]

  • Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Basket Strainers -- SB Series
from Hayward Flow Control

SB Series Simplex Basket Strainers. Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket. Other basket materials available, consult factory. Key Features. PVC, CPVC, GFPP and Eastar. Ergonomic... [See More]

  • Applications: General Purpose; Chemical; Food Processing; Lab; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FD Series Fabricated Duplex Strainers -- FD1 Series
from SSI Fabricated

Center I/O, Fabricated Headers and (FB2) Fabricated Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts: (2)... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Model 6
from Rosedale Products, Inc.

Permanently piped housings, low pressure drops, o-ring sealed covers [See More]

  • Applications: General Purpose; Chemical; Food Processing; Industrial; HighViscosity; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Model 72 Steam Jacketed Basket Strainer
from ISC Sales, Inc.

The Model 72SJ is for applications where materials must be kept hot in order to remain fluid. Examples are chocolate, asphalt, resins and polymers. The strainer body temperature is maintained by circulating steam or a heat transfer fluid through the strainer jacket. [See More]

  • Applications: General Purpose; Chemical; Food Processing; Asphalt,
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Steam
FRP Basket Strainer
from Fluidtrol Process Technologies, Inc.

P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are chemically tolerant of many industrial and process chemicals.The list is too long to... [See More]

  • Applications: General Purpose; Chemical; Industrial; Water
  • Strainer Type: Simplex Basket; Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Ball-Plex™ Bronze Duplex Strainers -- 794SB
from Mueller Steam Specialty

Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]

  • Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Y Strainers -- YS Series
from Hayward Flow Control

YS Series y-strainers are available in PVC, clear PVC and Corzan CPVC. O-rings are FPM or EPDM and sizes up to 2 in. are available in socket or threaded. Flanged options begin at 2 in. and above. True union end connections are also available for socket or threaded. All valves are assembled with... [See More]

  • Applications: General Purpose; Chemical; Food Processing; Lab; Industrial; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FD Series Fabricated Duplex Strainers -- FD3 Series
from SSI Fabricated

Offset I/O, Fabricated Headers and Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts: (2) SSI Fabricated... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
YS Strainers -- Wye Type Non-Metallic Series
from Fluidtrol Process Technologies, Inc.

Wye Type (YS Series) strainers are available in sizes 3" and up. The design of the YS/Wye Type Series allows for in-line piping in either a vertical or a horizontal orientation. The YS series is available in wetted parts of PVC, CPVC, PP and PVDF. In addition, an all-FRP unit is available. All wye... [See More]

  • Applications: General Purpose; Chemical; Industrial; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Ball-Plex™ C-Steel Duplex Strainers -- 792FD
from Mueller Steam Specialty

Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]

  • Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FD Series Fabricated Duplex Strainers -- FD5 Series
from SSI Fabricated

Center I/O, Fabricated Headers and (FB2) Fabricated Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts: (2)... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Carbon Steel Simplex Basket Strainers -- 126F-CS
from Mueller Steam Specialty

Designed for use chemical processes including brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications. These strainers provide protection for costly pumps, meters, valves and other similar mechanical equipment. [See More]

  • Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Brine, Paint, Condensers
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
FD Series Fabricated Duplex Strainers -- FD7 Series
from SSI Fabricated

Off-Center I/O, Fabricated Headers and (FB2) Fabricated Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts:... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cast Iron Large Duplex Strainers -- 691MFA
from Mueller Steam Specialty

Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]

  • Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FF Series Fabricated Suction Diffusers -- FF1 Series
from SSI Fabricated

Standard Outlet. Pressures to 740 PSIG (51 BARG). Temperature to 800 °F (427 °C). Strainer, flow straightener, elbow and pipe reducer for pump applications. Standard and custom engineered designs. Integral straightening vanes reduce turbulence to improve pump efficiency. One, three or five... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Suction Diffuser
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cast Steel or Alloy Basket Strainers -- 185
from Mueller Steam Specialty

Designed for chemical process applications including brine, paint, fuel oil, organic and inorganic chemicals as well as condensers and heat exchangers. This series features an angular cutaway design of the basket to allow a straight through flow for extremely low pressure drop and a tapped &... [See More]

  • Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Brine, Paint, Condensers
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
FT Series - Fabricated T-Strainers -- FT Series
from SSI Fabricated

Pressures to 3705 PSIG (255 BARG). Temperatures to 800 ºF (427 ºC). Custom engineered and fabricated T strainers. RF or RTJ Flanges or Buttweld end connections in accordance with ASME 16.34 and 16.5. Standard thru bolt cover design. Installation in horizontal or vertical pipelines. Three... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Cast Steel or Alloy Basket Strainers -- 186
from Mueller Steam Specialty

Designed for chemical process applications including brine, paint, fuel oil, organic and inorganic chemicals as well as condensers and heat exchangers. This series features an angular cutaway design of the basket to allow a straight through flow for extremely low pressure drop and a tapped &... [See More]

  • Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Brine, Paint, Condensers
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
FY Series Fabricated Y Strainers -- FY Series
from SSI Fabricated

Pressures to 6170 PSIG (425 BARG). Temperatures to 800 °F (427 °C). Custom engineered and fabricated Y strainers NPT, RF or RTJ, Socketweld and Buttweld connections designed in accordance with ASME B16.34 and B16.5. Standard thru bolt or grooved cover design. Installation in horizontal or... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam