PVC Strainers

15 Results
Inline PVC Sediment Strainers -- SERIES YS-53
from Plast-O-Matic Valves, Inc.

Features. Clear body construction provides convenient visual inspection. Strainer enclosure unscrews for easy cleaning. Can be installed vertically or horizontally; flow direction is clearly indicated. All-plastic construction – no wetted metals. Smooth inner flow path provides maximum Cv with... [See More]

  • Materials: PVC
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
All Plastic Duplex Basket Strainers
from ISC Sales, Inc.

In many corrosive or sensitive process media straining applications, plastic is the preferred material of construction for a duplex strainer. Eaton's all plastic duplex basket strainers are resistant to a wide variety of corrosive acids and other aggressive materials. They will work in applications... [See More]

  • Materials: PVC; EASTAR, CPVC
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Applications: General Purpose; Chemical; Corrosive Applications
Basket Strainers -- DB Series
from Hayward Flow Control

DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy ® or Monel ® as an option. See basket replacements. [See More]

  • Materials: PVC; CPVC/Eastar
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Applications: General Purpose; Chemical; Food Processing; Lab; Industrial; Water
FPT General Service (GS) Strainers -- PVC/FRP Series
from Fluidtrol Process Technologies, Inc.

F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are... [See More]

  • Materials: Stainless Steel (optional feature); Titanium (optional feature); Hastelloy (optional feature); PVC
  • Strainer Type: Simplex Basket; Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
  • Strainer Style: Strainer Assembly
  • Applications: General Purpose; Chemical; Industrial; Water
1 1/2"s4 pvc tu inline strainr 500micrn -- 21155
from U.S. Plastic Corporation

Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade 316 stainless... [See More]

  • Materials: PVC
  • Strainer Type: In-line Strainers
Filter Washers
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Materials: Stainless Steel; PVC
  • Strainer Type: In-line Strainers
  • Strainer Style: Strainer Element
  • Applications: General Purpose
All Plastic Simplex Basket Strainer
from ISC Sales, Inc.

The Eaton All-Plastic Simplex Strainer is the answer for straining applications in corrosive or ultra pure services. There is no metal used in its construction to leach out and contaminate sensitive fluids. And because it's plastic this simplex strainer will never rust or corrode. They are available... [See More]

  • Materials: PVC; EASTAR, CPVC
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Applications: General Purpose; Chemical; Water; Ultrapure
Basket Strainers -- SB Series
from Hayward Flow Control

SB Series Simplex Basket Strainers. Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket. Other basket materials available, consult factory. Key Features. PVC, CPVC, GFPP and Eastar. Ergonomic... [See More]

  • Materials: Monel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Hastelloy (optional feature); PVC; Polypropylene (PP, PPL); CPVC, Eastar, GFPP
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Applications: General Purpose; Chemical; Food Processing; Lab; Water
1"cr4 pvc tu inline strainer 690micrn -- 21162
from U.S. Plastic Corporation

Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium hypochlorite service. Standard clear PVC body wtih socket end connectors. Non corrosive. Higher Cv... [See More]

  • Materials: PVC
  • Strainer Type: In-line Strainers
Suction Strainers
from Specialty Manufacturing Co. (The)

The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]

  • Materials: PVC
  • Strainer Type: In-line Strainers
  • Strainer Style: Strainer Element
  • Applications: General Purpose
Y Strainers -- YS Series
from Hayward Flow Control

YS Series y-strainers are available in PVC, clear PVC and Corzan CPVC. O-rings are FPM or EPDM and sizes up to 2 in. are available in socket or threaded. Flanged options begin at 2 in. and above. True union end connections are also available for socket or threaded. All valves are assembled with... [See More]

  • Materials: PVC; CPVC/Eastar, PVDF
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Applications: General Purpose; Chemical; Food Processing; Lab; Industrial; Water
clr pvc sed str flanged 1 1/2" -- 21229
from U.S. Plastic Corporation

Clear PVC sediment strainers protect pipeline components such as pumps and meters by removing suspended solids and impurities. Transparent thermoplastic construction permits easy detection of the screen's condition. True union design facilitates installation or repair without expanding the pipeline. [See More]

  • Materials: PVC
  • Pipe Connection: Flanged
  • Strainer Type: Sediment Strainer
Hayward DB Series Duplex Basket Strainers -- 22086
from U.S. Plastic Corporation

When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Basket traps the... [See More]

  • Materials: PVC
  • Pipe Connection: Threaded
  • Strainer Type: Duplex Basket
Hayward PVC and CPVC Regular and PVC True Union Y- Strainers -- 20368
from U.S. Plastic Corporation

Protect piping system components from damage caused by dirt or debris in the process media. The flow through a Y-Strainer passes through a standard 1/32" perforated screen. This screen entraps particles larger than the screen perforations while allowing the balance of the process media to flow... [See More]

  • Materials: PVC
  • Pipe Connection: Threaded
  • Strainer Type: Y-strainers
Hayward SB Series Simplex Basket Strainers -- 22077
from U.S. Plastic Corporation

When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Traps the unwanted... [See More]

  • Materials: PVC
  • Pipe Connection: Threaded
  • Strainer Type: Simplex Basket