Oil / Fuel Strainers
from Acme Engineering Products
The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt a system when cleaning is... [See More]
- Applications: Chemical; Industrial; Oil/Fuel; Water
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from KSB AG
Flanged or weld end strainer with standard or fine mesh; all nominal diameters with drain plug in the cover; optional magnetic inserts. Applications. In heat transfer systems, industrial plants, building services and shipbuilding. For thermal oils, water, steam, gas and other non-aggressive fluids. [See More]
- Applications: General Purpose; Industrial; HighTemp; Oil/Fuel; Water; Shipbuilding
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Gas; Steam
from JORC Industrial LLC
Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded end comply with ANSI B2.1. [See More]
- Applications: General Purpose; Oil/Fuel; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Gas; Steam; Oil
from Mueller Steam Specialty
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]
- Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Xiamen Landee Industries Co., Ltd.
Strainers, Cast-iron, Ductile-iron. Model Number: LD-028-YS1. Key Specifications/Special Features: Water, steam, and oil as suitable medium. Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange drilled is according to ANSI B16.1, ANSI B16.5,... [See More]
- Applications: Oil/Fuel; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from SSI Fabricated
Standard Body. Pressures tp 3705 PSIG. Temperatures to 800 ºF. Basket Strainer Applications. Process Industry. Metals and Mining. Power Industry. Water & Waste Water. Chemical Industry. Pulp and Paper. Oil and Gas. Features. Fabricated Construction. Filtration down to 40 microns. Large... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from KITZ Corporation of America
Strainers separate and remove the solids suspended in fluids, protecting equipment from their harmful effects. Each strainer incorporates a screen to filter suspended solids and is designed so that collected solids can be disposed of and the filter cleaned without having to be removed from the line [See More]
- Applications: General Purpose; Industrial; Oil/Fuel; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Gas; Steam
from Liquid Controls Group; a Unit of IDEX Corporation
F-15 High Capacity Aluminum Air Eliminator / Strainer assembly with integral check valve, for use with 3" M-15 and M-25 Class 1 meters. Designed specifically for refined fuel delivery truck applications. Passes U.S. and Canadian Weights & Measures split compartment tests. [See More]
- Applications: Oil/Fuel
- Media: Liquid
- Strainer Style: Strainer Assembly
- Pipe Size: 3
from Alar Engineering Corp.
Internal baffles, backwashing action, optional material of construction [See More]
- Applications: General Purpose; Chemical; Food Processing; Industrial; Oil/Fuel; Water
- Strainer Type: In-line Strainers; Rotating Screen
- Strainer Style: Strainer Assembly
- Media: Liquid
from Eaton
The Eaton Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other strainers, the Model 91 can be used in either vertical or horizontal installations. A real time saving feature... [See More]
- Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
- Strainer Type: TeeType
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]
- Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Xiamen Landee Industries Co., Ltd.
1/2- to 12-inch Strainer, Made of Cast-iron and Ductile-iron. Model Number: LD-028-YS3. Key Specifications/Special Features: Water, steam, and oil as suitable medium. Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange drilled is according to... [See More]
- Applications: Oil/Fuel; Water
- Strainer Type: FlatPlate
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from SSI Fabricated
Low Profile Body w/Multiple Bskts. Pressures tp 3705 PSIG. Temperatures to 800 ºF. Basket Strainer Applications. Process Industry. Metals and Mining. Power Industry. Water & Waste Water. Chemical Industry. Pulp and Paper. Oil and Gas. Features. Fabricated Construction. Filtration down to 40... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Liquid Controls Group; a Unit of IDEX Corporation
F-7 High Capacity Aluminum Air Eliminator / Strainer assembly with integral check valve, for use with 2" M-7 and M-10 Class 1 meters. Designed specifically for refined fuel delivery truck applications. Passes U.S. and Canadian Weights & Measures split compartment tests. [See More]
- Applications: Oil/Fuel
- Media: Liquid
- Strainer Style: Strainer Assembly
- Pipe Size: 2
from Eaton
Designed for manufacturing flexibility, the Eaton Model 90 Fabricated Simplex Strainer can be manufactured for pipeline sizes from 1 ˝ to 48 ˝ in carbon steel or stainless steel. Other materials are available upon request. Simplex pipeline strainers remove damage causing particulate matter... [See More]
- Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]
- Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Xiamen Landee Industries Co., Ltd.
Y-Strainers with PN1.0/1.6mPa Nominal Pressure. Model Number: LD-028-YS2. Key Specifications/Special Features: Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Face to face dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange drilled is according to ANSI B16.1, ANSI B16.5, DIN 2501, and... [See More]
- Applications: Oil/Fuel; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from SSI Fabricated
Center I/O, Fabricated Headers and (FB2) Fabricated Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts: (2)... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Designed for use chemical processes including brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications. These strainers provide protection for costly pumps, meters, valves and other similar mechanical equipment. [See More]
- Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Brine, Paint, Condensers
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from Xiamen Landee Industries Co., Ltd.
Y-strainer with PN1.0/1.6mPa Nominal Pressure and Stainless Steel Screen. Model Number:LD-028-YS4. Key Specifications/Special Features: Key Specifications/Special Features: Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Face to face dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange... [See More]
- Applications: Oil/Fuel; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from SSI Fabricated
Offset I/O, Fabricated Headers and Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts: (2) SSI Fabricated... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]
- Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from SSI Fabricated
Center I/O, Fabricated Headers and (FB2) Fabricated Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts: (2)... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Designed for chemical process applications including brine, paint, fuel oil, organic and inorganic chemicals as well as condensers and heat exchangers. This series features an angular cutaway design of the basket to allow a straight through flow for extremely low pressure drop and a tapped &... [See More]
- Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Brine, Paint, Condensers
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from SSI Fabricated
Off-Center I/O, Fabricated Headers and (FB2) Fabricated Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts:... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Mueller Steam Specialty
Designed for chemical process applications including brine, paint, fuel oil, organic and inorganic chemicals as well as condensers and heat exchangers. This series features an angular cutaway design of the basket to allow a straight through flow for extremely low pressure drop and a tapped &... [See More]
- Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Brine, Paint, Condensers
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from SSI Fabricated
Standard Outlet. Pressures to 740 PSIG (51 BARG). Temperature to 800 °F (427 °C). Strainer, flow straightener, elbow and pipe reducer for pump applications. Standard and custom engineered designs. Integral straightening vanes reduce turbulence to improve pump efficiency. One, three or five... [See More]
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
- Strainer Type: Suction Diffuser
- Strainer Style: Strainer Assembly
- Media: Liquid