Gas Strainers
from Spirax-Sarco
The Fig 18HP is an alloy steel butt weld Y-type strainer with flanged screen cover that has been designed in accordance with ASME B16.34:2004 and ASME VIII. The standard stainless steel screen in the DN15 to DN50 size range has 0.8 mm perforations – See 'Optional extras' for alternative... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Clark Solutions
Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100. microns. This model is ideal for... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Simplex Basket; Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from KITZ Corporation of America
Strainers separate and remove the solids suspended in fluids, protecting equipment from their harmful effects. Each strainer incorporates a screen to filter suspended solids and is designed so that collected solids can be disposed of and the filter cleaned without having to be removed from the line [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Oil/Fuel; Water
from JORC Industrial LLC
Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system. [See More]
- Media: Gas
- Strainer Type: In-line Strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Danfoss A/S
Strainer type FA with interchangeable filter insert is used in lines carrying fluorinated refrigerants, ammonia, water, brine, oil, and gas. [See More]
- Media: Liquid; Gas; Refrigerants, Ammonia, Water, Brine, Oil
- Strainer Type: In-line Strainers
- Strainer Style: Strainer Assembly
- Applications: Refrigerant
from SSI Fabricated
Pressures to 3705 PSIG (255 BARG). Temperatures to 800 ºF (427 ºC). Custom engineered and fabricated T strainers. RF or RTJ Flanges or Buttweld end connections in accordance with ASME 16.34 and 16.5. Standard thru bolt cover design. Installation in horizontal or vertical pipelines. Three... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: TeeType
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
from KSB AG
Flanged or weld end strainer with standard or fine mesh; all nominal diameters with drain plug in the cover; optional magnetic inserts. Applications. In heat transfer systems, industrial plants, building services and shipbuilding. For thermal oils, water, steam, gas and other non-aggressive fluids. [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Oil/Fuel; Water; Shipbuilding
from ISC Sales, Inc.
In many corrosive or sensitive process media straining applications, plastic is the preferred material of construction for a duplex strainer. Eaton's all plastic duplex basket strainers are resistant to a wide variety of corrosive acids and other aggressive materials. They will work in applications... [See More]
- Media: Liquid; Gas
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Chemical; Corrosive Applications
from CIRCOR Energy
CIRCOR Energy offers a line of ‘Y ’ strainers designed for high pressure applications requiring an easy maintenance, collapse resistance screen. The use of a spiral wound stainless steel screen with in-line cleanout access makes them an excellent choice for the oil & gas industry. [See More]
- Media: Gas
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: Oil & Gas Industry
from KADANT
To improve the operating efficiency of pneumatic equipment, Kadant Johnson air separators eliminate 99% of entrained contaminants including moisture, pipe scale, dirt and oil. When used on steam service, Kadant Johnson separators provide cleaner, drier steam to heat exchangers, steam turbines, and... [See More]
- Media: Gas; Steam
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers and must be removed... [See More]
- Media: Liquid; Gas; Steam; Air
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Element
- Applications: General Purpose; Industrial; Water
from Spirax-Sarco
The Fig 3616 is an austenitic stainless steel integrally flanged Y-type strainer with flanged screen cover in ASTM material. The standard stainless steel screen in the ½" to 3" has 0.8 mm perforations and in the 4" to 8" it has 1.6 mm perforations. As options, other perforation and mesh sizes... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from JORC Industrial LLC
Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system. [See More]
- Media: Gas
- Strainer Type: In-line Strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from SSI Fabricated
Pressures to 6170 PSIG (425 BARG). Temperatures to 800 °F (427 °C). Custom engineered and fabricated Y strainers NPT, RF or RTJ, Socketweld and Buttweld connections designed in accordance with ASME B16.34 and B16.5. Standard thru bolt or grooved cover design. Installation in horizontal or... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
from ISC Sales, Inc.
The Eaton All-Plastic Simplex Strainer is the answer for straining applications in corrosive or ultra pure services. There is no metal used in its construction to leach out and contaminate sensitive fluids. And because it's plastic this simplex strainer will never rust or corrode. They are available... [See More]
- Media: Liquid; Gas
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Chemical; Water; Ultrapure
from Mueller Steam Specialty
Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers and must be removed... [See More]
- Media: Liquid; Gas; Steam; Air
- Strainer Type: Conical Line
- Strainer Style: Strainer Element
- Applications: General Purpose; Industrial; Water
from Spirax-Sarco
The Fig 16 and Fig 16L are austenitic stainless steel screwed Y-type strainers. The Fig 16 is 316 and the Fig 16L is 316L. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from JORC Industrial LLC
Ball valve strainer is typically not required with the condensate drain. They do allow the service engineer to shut off certain parts of the compressed air system without having to shut down the whole system. [See More]
- Media: Gas
- Strainer Type: In-line Strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from ISC Sales, Inc.
The Eaton Model 50 plug type duplex strainer (also called a twin basket strainer) consists of two separate high quality strainer baskets, and a pressure rated plug valve. The design is such that it is impossible for this operation to stop the flow because of the unique port design in the diverter... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Spirax-Sarco
The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from JORC Industrial LLC
Forged Brass, full port ball valve and Y-Strainer combination. 600 psi (WOG), 50 mesh 304 stainless steel screen with Teflon ® ball seats and double Viton ® o-ring stem seals. T-Handle allows 1/4 turn operation. The unique design allows for easy cleaning of the screen when the ball is in the... [See More]
- Media: Liquid; Gas; Oil
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from ISC Sales, Inc.
The Eaton Butterfly Valve Type Model 52 Duplex Basket Strainer is a special design with for large size pipelines with high flow rates. Flow is switched from one basket chamber to the other by a pair of synchronized, high quality butterfly valves. The flow enters the basket from the side, not the top... [See More]
- Media: Liquid; Gas
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; High Flow
from Spirax-Sarco
The Fig 3 is a bronze integrally flanged Y-type strainer. The standard stainless steel screen in the DN15 to 80 size range has 0.8 mm perforations, the DN100 has 1.6 mm perforations. Optional mesh and perforation sizes are available as well as monel screens. The strainer cap can be drilled and... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from JORC Industrial LLC
1/2" and 1/4" Inlet, 3/8" Outlet. Stainless Steel Mesh. 600 PSI Rating [See More]
- Media: Gas
- Applications: General Purpose
- Strainer Style: Strainer Assembly
- Pipe Size: 0.2500 to 0.5000
from ISC Sales, Inc.
Model 85 Y Strainers are engineered to stand up to the most aggressive of industrial and commercial applications year after year. Strainers protect downstream process system components by mechanically removing unwanted solids from liquid, gas, or steam lines by means of a perforated or wire mesh... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Spirax-Sarco
The Fig B34 basket type strainer has been designed for fitting into a horizontal pipeline and has a drain plug fitted at the bottom of the body to drain the unit. The Fig B34 'T' type strainer has been designed for fitting into a vertical pipeline and can has an optional drain plug fitted on the... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from JORC Industrial LLC
1/2" and 1/4" Inlet, 1/4" Outlet. Stainless Steel Mesh. 600 PSI Rating [See More]
- Media: Gas
- Applications: General Purpose
- Strainer Style: Strainer Assembly
- Pipe Size: 0.2500 to 0.5000
from Spirax-Sarco
The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. The standard stainless steel screen is 3 mm perforations. Please note: Low temperature carbon steel or stainless steel versions of this strainer are available on reques [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from JORC Industrial LLC
1/2" and 1/4" Inlet, 1/4" Outlet. Stainless Steel Mesh. 600 PSI Rating [See More]
- Media: Gas
- Applications: General Purpose
- Strainer Style: Strainer Assembly
- Pipe Size: 0.2500 to 0.5000