Bronze Strainers
from RS Components, Ltd.
15mm Y Strainer [See More]
- Materials: Bronze; Brass
from RS Components, Ltd.
FILTRES EN Y 3/8 [See More]
- Materials: Bronze; Bronze
- Pipe Connection: Threaded; 3/8 in bsp
- Pressure Rating: 232
from RS Components, Ltd.
FILTRES EN Y 1/2 [See More]
- Materials: Bronze; Bronze
- Pipe Connection: Threaded; 1/2 in bsp
- Pressure Rating: 232
from RS Components, Ltd.
FILTRES EN Y 1/2 [See More]
- Materials: Bronze; Brass
- Pipe Connection: Threaded; 1/2 in bsp
- Pressure Rating: 232
from RS Components, Ltd.
Y type strainer,15x15mm comp [See More]
- Materials: Bronze; Brass
- Pipe Connection: Threaded; 15 mm compression
- Pressure Rating: 232
from RS Components, Ltd.
Y type strainer,22x22mm comp [See More]
- Materials: Bronze; Brass
- Pipe Connection: Threaded; 22 mm compression
- Pressure Rating: 232
from Johnson Pump, An SPX Brand
TopFilter TFOV provides a cost-effective method of protecting pipeline equipment, cleaning liquids or salvaging valuable solids. Incorporated are a number of special features and optional extras. The filter is of cast construction and is supplied with one high quality stainless steel cylindrical... [See More]
- Materials: Bronze; Stainless Steel
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Spirax-Sarco
Brass and bronze screwed Y-type strainers. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if required. [See More]
- Materials: Bronze
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Zurn Industries LLC
The Zurn Wilkins YBXL Bronze Wye Type Strainer is an ideal choice for preventing damage to downstream components due to sand and debris in the water. Features And Benefits. 1" domestic bronze wye type strainer. Designed to protect valves and equipment from fouling. Options available for 20, 40, 60,... [See More]
- Materials: Bronze
- Applications: Water
- Strainer Style: Strainer Assembly
from DME Company
Y-strainers are constructed of heavy duty bronze. They have a 20 mesh 304 stainless steel screen in sizes "-2" and a 1/16" perforated strainer in 2" and 3". The bronze retainer cap is gasketed and tapped for a closure plug (closure plug furnished). Install strainers upstream to protect valves,... [See More]
- Materials: Bronze; Stainless Steel
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: Industrial; Water; Molding Applications
from Armstrong International
Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]
- Materials: Bronze
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; HighTemp; Water; Steam
from Process Technology
Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES. “Y ” style cast bronze body with 20-mesh stainless steel screen. SPECIFICATIONS. Sizes: ½ inch to 2 ½ inch FNPT. Working pressure:125 PSIG... [See More]
- Materials: Bronze; Stainless Steel
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Steam
from Crane Fluid Systems
Features & Benefits. Eliminate the problems caused by foreign matter within piping systems. Perforated stainless steel screen with robust design, low flow resistance and high quality materials. WRAS approved for use on hot and cold water systems up to 85 ˚C. 0.75mm screen perforations [See More]
- Materials: Bronze
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Pipe Connection: Threaded
from Watts
Series A777SI Bronze Wye Strainers feature a machined seat in the body and tapered seat in the cap for accurate screen alignment. All sizes are provided with tapped retainer cap and closure plug. The Series A777SI's screen has a special flared opening on the upstream end to provide unrestricted flow... [See More]
- Materials: Bronze; Stainless Steel
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Materials: Bronze
- Strainer Type: In-line Strainers
- Strainer Style: Strainer Element
- Applications: General Purpose
from Cat Pumps - High Pressure Pumps & Systems
An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]
- Materials: Bronze
- Strainer Type: TeeType
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from ISC Sales, Inc.
The Eaton Model 50 plug type duplex strainer (also called a twin basket strainer) consists of two separate high quality strainer baskets, and a pressure rated plug valve. The design is such that it is impossible for this operation to stop the flow because of the unique port design in the diverter... [See More]
- Materials: Bronze; CastIron; Steel - Carbon / Alloy; Stainless Steel
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Flomatic Valves
6SE STRAINER - Unleaded bronze body with threaded female connection. Stainless steel strainer with unleaded bronze. Stainless steel or plastic caps. For reference use only. Please check Flomatic's website for the latest valve product specifications. [See More]
- Materials: Bronze
- Pipe Size: 0.5000 to 4
- Strainer Style: Strainer Assembly
- Pressure Rating: 150
from Eaton
Duplex strainers remove damage causing particulate matter from the process media, and never have to be shut down for cleaning …the line can run continuously. When one strainer basket becomes full, flow is switched to the other by simply turning the operating handle of the strainer. The first... [See More]
- Materials: Bronze; CastIron; Monel (optional feature); Steel - Carbon / Alloy; Stainless Steel; Stainless or Monel Basket
- Strainer Type: Duplex Basket; Plug Type
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial
from Mueller Steam Specialty
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]
- Materials: Bronze; Stainless Steel; Buna-N, PTFE
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
from Johnson Pump, An SPX Brand
The TopFilter Multibasket extends the range of Single Filters, specially designed to be compact and easily maintained, with basket removal easier compared to other units with similar pipe size connections. The filter is of cast construction and is supplied with four or five high quality stainless... [See More]
- Materials: Bronze; Stainless Steel
- Strainer Type: Simplex Basket; TeeType
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Spirax-Sarco
The Fig 3 is a bronze integrally flanged Y-type strainer. The standard stainless steel screen in the DN15 to 80 size range has 0.8 mm perforations, the DN100 has 1.6 mm perforations. Optional mesh and perforation sizes are available as well as monel screens. The strainer cap can be drilled and... [See More]
- Materials: Bronze
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Crane Fluid Systems
Features & Benefits. A generous use of pipeline strainers will make a significant contribution to the reliability of a piping system and to optimise performance of the equipment - pumps, valves, flow measuring devices, traps etc. Strainers are a low cost investment for any piping system and... [See More]
- Materials: Bronze
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Pipe Connection: Threaded
from Watts
Series 77F-BI Bronze, Flanged, Wye-Pattern Strainers are used in liquid and steam applications. They feature a wye-pattern, Class 150 bronze body, stainless steel screen and blow-down plug. Series 77F-BI can be installed in horizontal or vertical pipe with the blow-down connection at the lower end... [See More]
- Materials: Bronze; Stainless Steel
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Cat Pumps - High Pressure Pumps & Systems
An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]
- Materials: Bronze
- Strainer Type: TeeType
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from ISC Sales, Inc.
The Eaton Butterfly Valve Type Model 52 Duplex Basket Strainer is a special design with for large size pipelines with high flow rates. Flow is switched from one basket chamber to the other by a pair of synchronized, high quality butterfly valves. The flow enters the basket from the side, not the top... [See More]
- Materials: Bronze; CastIron; Ductile Iron
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; High Flow
from Flomatic Valves
STRAINERS - Threaded unleaded Bronze body ( ⅜" –2"), 125# cast iron and flanged (2 ½" –12"), 20 mesh stainless steel strainer. Furnished with clean out plug. Pressure Max: 200 PSI (2 ½" –12"). Pressure Max: 400 PSI ( ⅜" –2"). For reference use only. [See More]
- Materials: Bronze
- Pipe Size: 0.3750 to 12
- Strainer Style: Strainer Assembly
- Pressure Rating: 200 to 400
from Eaton
Duplex strainers remove damage causing particulate matter from the system flow, and never have to be shut down for cleaning …the line can run continuously. When one strainer basket becomes full, flow is switched to the other. The first basket is removed, cleaned and is ready for use again. [See More]
- Materials: Bronze; CastIron; Monel (optional feature)
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial
from Mueller Steam Specialty
Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]
- Materials: Bronze; Stainless Steel; Buna-N, PTFE
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
from Johnson Pump, An SPX Brand
For applications where the requirement is for continuous flow with minimum loss of pressure, the TopFilter TFOW provides quality of design and performance. The filter is of cast construction and incorporates two chambers each containing a high quality stainless steel basket. Flow is diverted from... [See More]
- Materials: Bronze; Stainless Steel; Viton, Brass
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Crane Fluid Systems
Features & Benefits. Quarter-turn full-bore isolation valve complete with Press-Fit connectors. Supplied as one integral unit means less joints to make on-site. The performance, exact dimensions & tolerances are known in advance. Incorporates both Crane Fluid Systems and proven Geberit... [See More]
- Materials: Bronze
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Pipe Connection: Press-Fit
from Watts
Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to be self-aligning to assure a... [See More]
- Materials: Bronze
- Strainer Type: Union End Strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from ISC Sales, Inc.
Eaton's model 53BTX duplex basket strainer can operate continuously, eliminating the need to shut down processes for cleaning of strainers. When the first basket is full, a unique flow diverter cartridge shifts flow to a second basket to permit removal and cleaning with no interruption to... [See More]
- Materials: Bronze; CastIron; Steel - Carbon / Alloy; Stainless Steel
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Eaton
The Model 53BTX Duplex Strainer will give years of trouble-free service, protecting expensive pipeline system components from damage by unwanted particles. Because the system flow never has to be shut down for basket cleaning, the Model 53BTX duplex strainer is perfect for lines that must run... [See More]
- Materials: Bronze; CastIron; Monel (optional feature); Steel - Carbon / Alloy; Stainless Steel
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial
from Mueller Steam Specialty
Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining. [See More]
- Materials: Bronze; Stainless Steel; Compressed Fiber
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Coolant; Industrial; Water; Sea Water, Hot Water Systems
from Watts
Series LF777S, LFS777S Wye-Pattern Lead Free* Bronze Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a retainer cap tapped for closure plug. The LF777S and LFS777S feature Lead Free* construction to comply with... [See More]
- Materials: Bronze; Polypropylene (PP, PPL); Cast Copper Silicon Alloy
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Eaton
Duplex strainers remove damage causing particulate matter from the process media, and never have to be shut down for cleaning …the line can run continuously. When one set of strainer baskets becomes full in the Model 570 multi-basket strainer, flow is switched to the other set. The first set... [See More]
- Materials: Bronze; CastIron; Monel (optional feature); Steel - Carbon / Alloy (optional feature); Stainless Steel (optional feature); Stainless or Monel Basket
- Strainer Type: Duplex Basket; Multi-Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Materials: Bronze; Stainless Steel; Metal Filled Graphite
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Watts
Series P777 Plastic Wye-Pattern Strainers feature a 45 ² wye-pattern, NSF-approved Noryl plastic body with threaded connections, stainless steel screen and quick cleanout plug. Maximum Supply Pressure: 300psi (20.7 bar) CWP. [See More]
- Materials: Bronze; Stainless Steel
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Eaton
The Eaton Model 72 simplex basket strainer is perfect for applications in which the line can be temporarily shut down for strainer basket cleaning or changeout. A reason for its popularity is the unusually large basket capacity. The free straining area with a perforated basket is a minimum of six... [See More]
- Materials: Bronze; CastIron; Monel (optional feature); Steel - Carbon / Alloy; Stainless Steel
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Materials: Bronze; Stainless Steel; Metal Filled Graphite
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Watts
Series 745 Small Bronze Wye-Pattern Strainers feature a wye-pattern, bronze body with threaded connections and brass retainer cap. Retainer cap can be removed by hand allowing for easy screen cleaning. Maximum Pressure: 250psi (17.2 bar) @ 210 °F (99 °C) WOG, 50psi (3.5 bar) @ 280 °F... [See More]
- Materials: Bronze
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Eaton
The Eaton Model 73 simplex basket strainer, with its straight flow design, greatly reduces pressure loss and results in a compact strainer that can fit in tight spaces. American Bureau of Shipping (ABS) Type Approved for ship designers, builders and owners. Large size pipelines with high flow rates... [See More]
- Materials: Bronze; CastIron; Monel (optional feature); Steel - Carbon / Alloy; Stainless Steel
- Strainer Type: Simplex Basket; TeeType
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Materials: Bronze; Stainless Steel; Metal Filled Graphite
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Materials: Bronze; Stainless Steel; Copper
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Materials: Bronze; Stainless Steel; Metal Filled Graphite
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water