Water Strainers

118 Results
Automatic Scraper-Strainer -- ACRS-OF-01-150-CS/SS
from Acme Engineering Products

The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These strainers are... [See More]

  • Applications: Chemical; Coolant; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Basket Type Strainers -- FB1 SERIES
from Acme Engineering Products

The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt  a  system  when cleaning is... [See More]

  • Applications: Chemical; Industrial; Oil/Fuel; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Basket Strainers -- DB Series
from Hayward Flow Control

DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy ® or Monel ® as an option. See basket replacements. [See More]

  • Applications: General Purpose; Chemical; Food Processing; Lab; Industrial; Water
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Bronze Wye Type Strainer -- 1-YBXL
from Zurn Industries LLC

The Zurn Wilkins YBXL Bronze Wye Type Strainer is an ideal choice for preventing damage to downstream components due to sand and debris in the water. Features And Benefits. 1" domestic bronze wye type strainer. Designed to protect valves and equipment from fouling. Options available for 20, 40, 60,... [See More]

  • Applications: Water
  • Materials: Bronze
  • Strainer Style: Strainer Assembly
Y-Type Cast Bronze Strainer F Series -- 1/2" F * SC
from Armstrong International

Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]

  • Applications: General Purpose; HighTemp; Water; Steam
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Media Retainer -- I.M.S.® 200
from F.B. Leopold, a Xylem brand

Providing a more effective option than using gravel in most applications, these next generation media retainers from the industry leader in water and wastewater filtration systems have been carefully engineered to do their job and help you do yours. As part of the complete Leopold underdrain system,... [See More]

  • Applications: Water
  • Strainer Type: Media Retainer
  • Strainer Style: Strainer Element
  • Media: Liquid
758A
from FEBCO

Series 758A "Y" Pattern Strainers are installed in water piping systems to protect expensive equipment (such as backflow preventers) from damage or failure that can be caused by foreign material in the pipeline. Series 758A feature cast iron bodies. Maximum Working Pressure: 200psi (13.8 bar). [See More]

  • Applications: Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Aquatic Strainers -- ESW Series
from Fluidtrol Process Technologies, Inc.

The ESW Series Strainer is an oversized design for high flow or high strainer loading applications. Although the model was specifically designed for aquatic life support systems in aquariums and zoos - it has also been a problem solver in commercial pool applications. This strainer is also available... [See More]

  • Applications: General Purpose; Chemical; Industrial; Water
  • Strainer Type: Simplex Basket (optional feature); Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Aluminum Flanged End Y Strainers -- 951
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]

  • Applications: General Purpose; Industrial; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Basket Strainer -- Model 91 T Type
from Eaton

The Eaton Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other strainers, the Model 91 can be used in either vertical or horizontal installations. A real time saving feature... [See More]

  • Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FA Series Fabricated Automatic Self-Cleaning Strainers -- FA1 Series
from SSI Fabricated

Pressures to 740 PSIG (51 BARG). Temperatures to 400 ºF (204 ºC). Inline, side backwash drain, (10" – 36"). The SSI Fabricated Fabricated Automatic Self-Cleaning Strainer utilizes the latest technology inbackwash strainer design. The strainer cleans itself using a backwash system... [See More]

  • Applications: General Purpose; Industrial; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: In-line Strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Flanged End Strainer -- BOA-S
from KSB AG

Flanged end strainer with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications. Hot water heating systems, high-temperature hot water heating systems, heat transfer systems. General steam applications in building services and industry. Other fluids on request. Overview... [See More]

  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Bronze "Y" Pattern Strainer -- BYS Series
from DME Company

Y-strainers are constructed of heavy duty bronze. They have a 20 mesh 304 stainless steel screen in sizes "-2" and a 1/16" perforated strainer in 2" and 3". The bronze retainer cap is gasketed and tapped for a closure plug (closure plug furnished). Install strainers upstream to protect valves,... [See More]

  • Applications: Industrial; Water; Molding Applications
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Strainers
from KITZ Corporation of America

Strainers separate and remove the solids suspended in fluids, protecting equipment from their harmful effects. Each strainer incorporates a screen to filter suspended solids and is designed so that collected solids can be disposed of and the filter cleaned without having to be removed from the line [See More]

  • Applications: General Purpose; Industrial; Oil/Fuel; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Dirt Strainer -- 12.017.800
from A. u. K. Müller GmbH & Co. KG

The three-stage dirt strainer combines three consecutively arranged filters of different mesh sizes in one housing. It ensures coarse, medium and small particles are filtered out of the flowing medium. The large filter area allows for a high flow rate, despite the smallest filter mesh size being... [See More]

  • Applications: General Purpose; Food Processing; Water
  • Strainer Type: In-line Strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
316 Stainless Steel, Flanged, Basket Strainers -- 0823235
from Watts

Series 97FB-CSSIB 316 Stainless Steel Flanged Basket Strainers feature an angle-designed basket, cast 316 stainless steel body with flanged connections, stainless steel screen, bolted retainer cap and stainless steel blow-off plug. Maximum Pressure (non-shock): 275psi (19.0 bar) WOG. [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Basket Strainers -- Lined True Basket Strainer 1/2"
from G.I.E. Inc.

Fabricated steel body and basket, zinc plated carbon steel bolting [See More]

  • Applications: General Purpose; Chemical; Medical / Pharmaceutical; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Element
  • Media: Liquid
Inlet Filter Providing System Protection from Particles and Debris -- 7104
from Cat Pumps - High Pressure Pumps & Systems

An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Brush Strainer -- W-Sil
from Alfa Laval Inc.

The W-SIL strainer is a self-cleaning brush strainer that is specially designed to remove coarse particles from process liquids, to protect downstream equipment such as centrifuges, heat exchangers, pumps, etc. W-SIL self-cleaning brush strainers are ideal for filtering a wide range of process... [See More]

  • Applications: General Purpose; Industrial; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Conical Strainer Filter -- LD-028-CS03
from Xiamen Landee Industries Co., Ltd.

Key Specifications/Special Features: Tape: DN80 DN100 DN200 Plate: 0.5, 0.8, 1, 1.5 and 2.0mm Hole: 2, 3 and 5mm Material: stainless steel plate Mesh: 20, 30, 40, 50, 60, 80, 100, 120, 150, 200, 180 and 130 mesh Wire diameter: 0.10, 0.12, 0.14, 0.15, 0.20 and 0.30mm [See More]

  • Applications: General Purpose; Chemical; Industrial; Water
  • Strainer Type: Conical Line
  • Strainer Style: Strainer Element
  • Pipe Connection: Flanged
Fiber Recovery System
from KADANT

Applications. The RotoFlex resource recovery strainer is used to effectively and efficiently reclaim white water, heat, chemicals, and fiber from a variety of paper and pulp mill applications, including DAF filtrate, save-all water, and seal pit water. Features. Backerless filter media design. [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Coarse Strainer Industrial Water Filter -- A2-CS
from Forsta Filters Inc.

A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This first-stage automatic water filter is designed to... [See More]

  • Applications: Water
  • Strainer Type: In-line Strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Ball Valve Y-Strainer Combo -- JBVY-500
from JORC Industrial LLC

Forged Brass, full port ball valve and Y-Strainer combination. 600 psi (WOG), 50 mesh 304 stainless steel screen with Teflon ® ball seats and double Viton ® o-ring stem seals. T-Handle allows 1/4 turn operation. The unique design allows for easy cleaning of the screen when the ball is in the... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Oil
Gravel Pack Strainers -- SFSGP2
from Sure-Flo Fittings

Gravel Pack Strainers are made with an inner screen of 1/8 inch perforated aluminum and an outer screen of 1/4 inch perforated aluminum. The space between these screens can be filled with pea gravel to provide a very effective filter for fine material in the water, including troublesome algae. For... [See More]

  • Applications: Food Processing; Industrial; Water
  • Media: Liquid
  • Strainer Style: Strainer Assembly
  • Materials: Aluminum
Steel Epoxy-Coated UL/FM Fire Service Strainers -- Series 7001, 7002
from Ames Fire & Waterworks

Series 7001, 7002 UL/FM Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged (Model 7001) or grooved (Model 7002) connections. Series 7001, 7002 strainers are UL listed and FM approved. [See More]

  • Applications: Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
All Plastic Simplex Basket Strainer
from ISC Sales, Inc.

The Eaton All-Plastic Simplex Strainer is the answer for straining applications in corrosive or ultra pure services. There is no metal used in its construction to leach out and contaminate sensitive fluids. And because it's plastic this simplex strainer will never rust or corrode. They are available... [See More]

  • Applications: General Purpose; Chemical; Water; Ultrapure
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas
Duplex Basket Strainers
from Rosedale Products, Inc.

Available in carbon steel, 304 stainless steel, or 316 stainless steel [See More]

  • Applications: General Purpose; Chemical; Food Processing; Industrial; HighViscosity; Water
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Basket Strainers -- Platinum GFPP SB Series
from Hayward Flow Control

The Platinum GFPP SB Series are available in sizes 1/2 ” – 4 ”, with true union threaded or flanged end connections. The vessels feature a maximum pressure rating of 150psi at 70 °F non-shock, with maximum service temperature of 240 °F. With the Platinum GFPP housing and PP... [See More]

  • Applications: General Purpose; Chemical; Food Processing; Lab; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Ductile Iron Wye Type Strainer -- 212-FSC
from Zurn Industries LLC

The Zurn Wilkins Ductile Iron Flanged Wye Type Strainer helps protect downstream equipment from fouling due to debris. Features And Benefits. 2-1/2" ductile iron wye type strainer. Great for use with large diameter backflow assemblies. Heavy-duty perforated stainless Steel screen. Available with... [See More]

  • Applications: Water
  • Strainer Style: Strainer Assembly
Y-Type Cast Carbon Steel Strainer B Series -- 1/2" B * SC/SW
from Armstrong International

Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]

  • Applications: General Purpose; HighTemp; Water; Steam
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
LF650A
from FEBCO

Series LF650A "Y" Strainers are installed in water piping systems to protect expensive equipment (such as backflow preventers) from damage or failure that can be caused by foreign material in the pipeline. The series LF650A features Lead Free* construction to comply with Lead Free* installation... [See More]

  • Applications: Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FPT General Service (GS) Strainers -- CPVC/FRP Series
from Fluidtrol Process Technologies, Inc.

F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are... [See More]

  • Applications: General Purpose; Chemical; Industrial; Water
  • Strainer Type: Simplex Basket; Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Ball-Plex™ Bronze Duplex Strainers -- 792FB
from Mueller Steam Specialty

Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]

  • Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Fabricated Strainer -- Model 90 1-48 inch
from Eaton

Designed for manufacturing flexibility, the Eaton Model 90 Fabricated Simplex Strainer can be manufactured for pipeline sizes from 1 ˝ to 48 ˝ in carbon steel or stainless steel. Other materials are available upon request. Simplex pipeline strainers remove damage causing particulate matter... [See More]

  • Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FB Series Fabricated Basket Strainers -- FB1 Series
from SSI Fabricated

Standard Body. Pressures tp 3705 PSIG. Temperatures to 800 ºF. Basket Strainer Applications. Process Industry. Metals and Mining. Power Industry. Water & Waste Water. Chemical Industry. Pulp and Paper. Oil and Gas. Features. Fabricated Construction. Filtration down to 40 microns. Large... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Flanged or Weld End Strainer -- NORI 40 FSL/FSS
from KSB AG

Flanged or weld end strainer with standard or fine mesh; all nominal diameters with drain plug in the cover; optional magnetic inserts. Applications. In heat transfer systems, industrial plants, building services and shipbuilding. For thermal oils, water, steam, gas and other non-aggressive fluids. [See More]

  • Applications: General Purpose; Industrial; HighTemp; Oil/Fuel; Water; Shipbuilding
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Thompson Strainer for Water Applications -- MLS Series
from DME Company

High Capacity, High Efficiency Stainless Steel Strainer. For Cooling Tower and Chiller Water Applications (full flow and sidestream) [See More]

  • Applications: Coolant; Industrial; Water; Molding Applications
  • Strainer Type: In-line Strainers; Conical Line
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Strainer, DN 10 -- 12.010.300 / ~.500
from A. u. K. Müller GmbH & Co. KG

The treatment of drinking water by the use of mechanical acting filters and their design is regulated in DIN EN 13443. The upstream mounted strainer will protect taps and other equipment against damages or malfunctions caused by suspended particles. There is no need to disassemble the strainer nor... [See More]

  • Applications: General Purpose; Food Processing; Water
  • Strainer Type: In-line Strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Bronze Wye Strainers -- 0380001
from Watts

Series A777SI Bronze Wye Strainers feature a machined seat in the body and tapered seat in the cap for accurate screen alignment. All sizes are provided with tapped retainer cap and closure plug. The Series A777SI's screen has a special flared opening on the upstream end to provide unrestricted flow... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Inlet Filter Providing System Protection from Particles and Debris -- 7104.4
from Cat Pumps - High Pressure Pumps & Systems

An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Strainer -- LD-028-YS1
from Xiamen Landee Industries Co., Ltd.

Strainers, Cast-iron, Ductile-iron. Model Number: LD-028-YS1. Key Specifications/Special Features: Water, steam, and oil as suitable medium. Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange drilled is according to ANSI B16.1, ANSI B16.5,... [See More]

  • Applications: Oil/Fuel; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
VA™ Vacuum-Assisted Gravity Strainer
from KADANT

Features and Benefits. Vacuum-assisted dewatering - Handles feed capacities up to 0.5%; processes hard-to-drain low-freeness materials. Recovers usable fibers from process flows. Filtrate water is clean enough to be used in wash shower systems with no increase mill water requirements. Reduces flows... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Simplex Basket; Conical Line
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Y-Strainer -- JYBS-100
from JORC Industrial LLC

Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded end comply with ANSI B2.1. [See More]

  • Applications: General Purpose; Oil/Fuel; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam; Oil
Horizontal Strainers For OD Tubing -- SFSH4
from Sure-Flo Fittings

The horizontal strainer is designed to lie near the bottom of a stream or pond. Each cylindrical strainer has 1/4 inch holes and is fully perforated, thus allowing the suction tube to be placed at any angle. Additional strainer sections can be added to increase straining area. These strainers can be... [See More]

  • Applications: Food Processing; Industrial; Water
  • Media: Liquid
  • Strainer Style: Strainer Assembly
  • Materials: Aluminum
Model 4
from Rosedale Products, Inc.

Available in 2 sizes with 4 pressure ratings, low pressure drops [See More]

  • Applications: General Purpose; Chemical; Food Processing; Industrial; HighViscosity; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Basket Strainers -- SB Series
from Hayward Flow Control

SB Series Simplex Basket Strainers. Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket. Other basket materials available, consult factory. Key Features. PVC, CPVC, GFPP and Eastar. Ergonomic... [See More]

  • Applications: General Purpose; Chemical; Food Processing; Lab; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Flat Grid Sink Strainer -- Z8737-PC
from Zurn Industries LLC

Flat Grid Sink Strainer. [See More]

  • Applications: Water
  • Strainer Style: Strainer Assembly
Y-Type Cast Chrome Moly Steel Strainers C Series -- 1/2" C * SC/SW
from Armstrong International

Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]

  • Applications: General Purpose; HighTemp; Water; Steam
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
FRP Basket Strainer
from Fluidtrol Process Technologies, Inc.

P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are chemically tolerant of many industrial and process chemicals.The list is too long to... [See More]

  • Applications: General Purpose; Chemical; Industrial; Water
  • Strainer Type: Simplex Basket; Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Ball-Plex™ Bronze Duplex Strainers -- 794FB
from Mueller Steam Specialty

Designed for use in fluid handling systems where the flow cannot be shut down for basket cleaning. Typical applications include: cooling water, compressors, condensers, fire lines, fuel lines, lubrication systems, salt and fresh water systems, chemical process systems, pump suction service and other... [See More]

  • Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Fire Lines, Lubrication Systems
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FB Series Fabricated Basket Strainers -- FB5 Series
from SSI Fabricated

Low Profile Body w/Multiple Bskts. Pressures tp 3705 PSIG. Temperatures to 800 ºF. Basket Strainer Applications. Process Industry. Metals and Mining. Power Industry. Water & Waste Water. Chemical Industry. Pulp and Paper. Oil and Gas. Features. Fabricated Construction. Filtration down to 40... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Flanged Stainless Steel Strainer -- BOACHEM FSA
from KSB AG

Flanged stainless steel strainer, with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications. Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of technical data. Body design. Y- valve... [See More]

  • Applications: General Purpose; Food Processing; Industrial; HighTemp; Water; Building Services, Tobacco Industry
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Aggressive Media
Strainer, DN 17 -- 12.017.400 / ~.500
from A. u. K. Müller GmbH & Co. KG

The treatment of drinking water by the use of mechanical acting filters and their design is regulated in DIN EN 13443. The upstream mounted strainer will protect taps and other equipment against damages or malfunctions caused by suspended particles. There is no need to disassemble the strainer nor... [See More]

  • Applications: General Purpose; Food Processing; Water
  • Strainer Type: In-line Strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Bronze, Flanged, Wye-Pattern Strainers -- 0823048
from Watts

Series 77F-BI Bronze, Flanged, Wye-Pattern Strainers are used in liquid and steam applications. They feature a wye-pattern, Class 150 bronze body, stainless steel screen and blow-down plug. Series 77F-BI can be installed in horizontal or vertical pipe with the blow-down connection at the lower end... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Inlet Filter Providing System Protection from Particles and Debris -- 7105
from Cat Pumps - High Pressure Pumps & Systems

An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Strainer -- LD-028-YS3
from Xiamen Landee Industries Co., Ltd.

1/2- to 12-inch Strainer, Made of Cast-iron and Ductile-iron. Model Number: LD-028-YS3. Key Specifications/Special Features: Water, steam, and oil as suitable medium. Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange drilled is according to... [See More]

  • Applications: Oil/Fuel; Water
  • Strainer Type: FlatPlate
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Liquid Manure Strainers (Available in 18" or 36" Length) -- SFLMS6
from Sure-Flo Fittings

This rugged aluminum strainer quickly bolts on the end of an aluminum suction line. It will hold the weight of a man standing on the screen, yet it weighs only 20 pounds. Positioning the 284-1 inch circular holes in the 1/8 inch thick screen, is the secret to it's ability to resist collapse. Barrel... [See More]

  • Applications: Food Processing; Industrial; Water
  • Media: Liquid
  • Strainer Style: Strainer Assembly
  • Materials: Aluminum
Model 6
from Rosedale Products, Inc.

Permanently piped housings, low pressure drops, o-ring sealed covers [See More]

  • Applications: General Purpose; Chemical; Food Processing; Industrial; HighViscosity; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Y Strainers -- YS Series
from Hayward Flow Control

YS Series y-strainers are available in PVC, clear PVC and Corzan CPVC. O-rings are FPM or EPDM and sizes up to 2 in. are available in socket or threaded. Flanged options begin at 2 in. and above. True union end connections are also available for socket or threaded. All valves are assembled with... [See More]

  • Applications: General Purpose; Chemical; Food Processing; Lab; Industrial; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FSC-DOM
from Zurn Industries LLC

The Zurn Wilkins FSC-DOM Domestic Cast Iron Wye Type Strainer is perfectly suited for protecting downstream equipment from fouling due to debris. Features And Benefits. Protects downstream components from damage due to debris. Domestically manufactured. Heavy-duty perforated Stainless Steel screens. [See More]

  • Applications: Water
  • Strainer Style: Strainer Assembly
Y-Type Cast Iron Strainers A Series -- 2-1/2" A * SC
from Armstrong International

Screen chambers won't leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around the... [See More]

  • Applications: General Purpose; HighTemp; Water; Steam
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
YS Strainers -- Wye Type Non-Metallic Series
from Fluidtrol Process Technologies, Inc.

Wye Type (YS Series) strainers are available in sizes 3" and up. The design of the YS/Wye Type Series allows for in-line piping in either a vertical or a horizontal orientation. The YS series is available in wetted parts of PVC, CPVC, PP and PVDF. In addition, an all-FRP unit is available. All wye... [See More]

  • Applications: General Purpose; Chemical; Industrial; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Basket Type Temporary Strainers -- 22
from Mueller Steam Specialty

Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers and must be removed... [See More]

  • Applications: General Purpose; Industrial; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Element
  • Media: Liquid; Gas; Steam; Air
FD Series Fabricated Duplex Strainers -- FD1 Series
from SSI Fabricated

Center I/O, Fabricated Headers and (FB2) Fabricated Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts: (2)... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers -- 0825200
from Watts

Series 77F-DI-125 Cast Iron, Flanged, Wye-Pattern Strainers feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, cast iron blow-down plug, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket and iron blow-down plug. Maximum Pressure... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Inlet Filter Providing System Protection from Particles and Debris -- 7105.5
from Cat Pumps - High Pressure Pumps & Systems

An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Y-Strainer -- LD-028-YS2
from Xiamen Landee Industries Co., Ltd.

Y-Strainers with PN1.0/1.6mPa Nominal Pressure. Model Number: LD-028-YS2. Key Specifications/Special Features: Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Face to face dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange drilled is according to ANSI B16.1, ANSI B16.5, DIN 2501, and... [See More]

  • Applications: Oil/Fuel; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
PVC Pipe Strainers For IPS Pipe -- SPVC10
from Sure-Flo Fittings

These strainers will attach to the end of PVC pipe or iron pipe (IPS). Made with aluminum castings top and bottom, and an aluminum screen (1/4 holes). They are light weight, sturdy, and durable. Easily attached to the PVC pipe by tightening a few bolts. [See More]

  • Applications: Food Processing; Industrial; Water
  • Media: Liquid
  • Strainer Style: Strainer Assembly
  • Materials: Aluminum
Offset Lavatory Strainers -- Z8746-PC
from Zurn Industries LLC

Offset Lavatory Strainers [See More]

  • Applications: Water
  • Strainer Style: Strainer Assembly
Y-Type Cast Stainless Steel Strainer E Series -- 1/2" E * SC/SW
from Armstrong International

Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]

  • Applications: General Purpose; HighTemp; Water; Steam
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Bronze Basket Strainers -- 166-B
from Mueller Steam Specialty

Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining. [See More]

  • Applications: General Purpose; Coolant; Industrial; Water; Sea Water, Hot Water Systems
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
FD Series Fabricated Duplex Strainers -- FD3 Series
from SSI Fabricated

Offset I/O, Fabricated Headers and Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts: (2) SSI Fabricated... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers with FDA Epoxy Coating -- 0825209
from Watts

Series 77F-DI-FDA-125 Cast Iron, Flanged, Wye-Pattern Strainers feature an FDA approved epoxy coating inside and outside and is suitable for potable water and food contact applications. They feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, stainless steel screen,... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Inlet Filter Providing System Protection from Particles and Debris -- 7106
from Cat Pumps - High Pressure Pumps & Systems

An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Y-Strainer -- LD-028-YS4
from Xiamen Landee Industries Co., Ltd.

Y-strainer with PN1.0/1.6mPa Nominal Pressure and Stainless Steel Screen. Model Number:LD-028-YS4. Key Specifications/Special Features: Key Specifications/Special Features: Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Face to face dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange... [See More]

  • Applications: Oil/Fuel; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Standard Intake Strainer For OD Tubing -- SFS10
from Sure-Flo Fittings

Easily and quickly attached to the end of the aluminum suction pipe by drilling three holes in the tubing and inserting bolts. Made of aluminum castings and perforated sheet aluminum, these strainers are light weight, yet sturdy and durable. Heavy guage sheet aluminum slide eliminates need for tub... [See More]

  • Applications: Food Processing; Industrial; Water
  • Media: Liquid
  • Strainer Style: Strainer Assembly
  • Materials: Aluminum
Offset Sink Strainer -- Z8749-SS
from Zurn Industries LLC

Offset Sink Strainers, ADA Compliant. [See More]

  • Applications: Water
  • Strainer Style: Strainer Assembly
Y-Type Forged Steel Strainer D Series -- 1/2" D * SW
from Armstrong International

Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]

  • Applications: General Purpose; HighTemp; Water; Steam
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Bronze Flanged End Y Strainers -- 851M
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]

  • Applications: General Purpose; Industrial; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
FD Series Fabricated Duplex Strainers -- FD5 Series
from SSI Fabricated

Center I/O, Fabricated Headers and (FB2) Fabricated Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts: (2)... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cast Iron, Simplex, Basket Strainers -- 0823054
from Watts

Series 97FB-CIB Cast Iron, Simplex, Basket Strainers feature an angle-designed basket, cast iron body with flanged connections, stainless steel screen, and cast-iron blow-off plug. Sizes 8 to 12 in. (200 to 300mm) have a side drain facing outlet of the strainer. Model 97FB-CIB - Maximum Pressure... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Inlet Filter Providing System Protection from Particles and Debris -- 7106.6
from Cat Pumps - High Pressure Pumps & Systems

An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Threaded Strainers -- SFS25P
from Sure-Flo Fittings

Gravel Pack Strainers are made with an inner screen of 1/8 inch perforated aluminum and an outer screen of 1/4 inch perforated aluminum. The space between these screens can be filled with pea gravel to provide a very effective filter for fine material in the water, including troublesome algae. For... [See More]

  • Applications: Food Processing; Industrial; Water
  • Media: Liquid
  • Strainer Style: Strainer Assembly
  • Pipe Connection: Threaded
Wide Top Sink Strainer -- Z8739-PC
from Zurn Industries LLC

Wide Top Sink Strainer. [See More]

  • Applications: Water
  • Strainer Style: Strainer Assembly
Carbon Steel Flanged End Y Strainers -- 781
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]

  • Applications: General Purpose; Industrial; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
FD Series Fabricated Duplex Strainers -- FD7 Series
from SSI Fabricated

Off-Center I/O, Fabricated Headers and (FB2) Fabricated Strainers. The SSI Fabricated Fabricated Duplex Strainer is usedin applications where fluid flow cannot be interruptedwhen the basket is removed for cleaning and/ormaintenance. The SSI Fabricated Duplex Strainerconsists of the following parts:... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Duplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cast Iron, Wye-Pattern Strainers -- 0220071
from Watts

Series 77SI Cast Iron, Wye-Pattern Strainers feature a wye-pattern, iron body with NPT threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and blow-down connection. Series 77SI has machined seat that allows the screen to be self-aligning to assure a... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Inlet Filter Providing System Protection from Particles and Debris -- 7107.7
from Cat Pumps - High Pressure Pumps & Systems

An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Carbon Steel or Alloy Steel Y Strainers -- 764
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]

  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
FF Series Fabricated Suction Diffusers -- FF1 Series
from SSI Fabricated

Standard Outlet. Pressures to 740 PSIG (51 BARG). Temperature to 800 °F (427 °C). Strainer, flow straightener, elbow and pipe reducer for pump applications. Standard and custom engineered designs. Integral straightening vanes reduce turbulence to improve pump efficiency. One, three or five... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Suction Diffuser
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cast Iron, Wye-Pattern Strainers -- 0220200
from Watts

Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to be self-aligning to assure a... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Inlet Filter Providing System Protection from Particles and Debris -- 7108
from Cat Pumps - High Pressure Pumps & Systems

An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Carbon Steel or Alloy Steel Y Strainers -- 766M
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]

  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
FT Series - Fabricated T-Strainers -- FT Series
from SSI Fabricated

Pressures to 3705 PSIG (255 BARG). Temperatures to 800 ºF (427 ºC). Custom engineered and fabricated T strainers. RF or RTJ Flanges or Buttweld end connections in accordance with ASME 16.34 and 16.5. Standard thru bolt cover design. Installation in horizontal or vertical pipelines. Three... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Cast Steel, Wye-Pattern Strainers -- 0823000
from Watts

Series 88-CSI Cast Steel Wye-Pattern Strainers feature a wye-pattern, cast steel body with threaded (Model 88-CSI-T) or socket weld (Model 88-CSI-SW) connections, stainless steel screen, cast steel retainer cap and blow-down plug. Series 88-CSI has machined seat that allows the screen to be... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Inlet Filter Providing System Protection from Particles and Debris -- 7108.8
from Cat Pumps - High Pressure Pumps & Systems

An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Carbon Steel or Alloy Steel Y Strainers -- 782
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]

  • Applications: General Purpose; Industrial; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
FY Series Fabricated Y Strainers -- FY Series
from SSI Fabricated

Pressures to 6170 PSIG (425 BARG). Temperatures to 800 °F (427 °C). Custom engineered and fabricated Y strainers NPT, RF or RTJ, Socketweld and Buttweld connections designed in accordance with ASME B16.34 and B16.5. Standard thru bolt or grooved cover design. Installation in horizontal or... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Ductile Iron, Class 250 Flanged End, Wye-Pattern Strainers -- 0823039
from Watts

Series 77F-DI-250 Ductile Iron, Flanged, Wye-Pattern Strainers feature a wye-pattern, ductile iron body with Class 250 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 500psi (34.5 bar) @ 150... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Inlet Filter Providing System Protection from Particles and Debris -- 7109
from Cat Pumps - High Pressure Pumps & Systems

An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Carbon Steel or Alloy Steel Y Strainers -- 861
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]

  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
TB Series Temporary Basket Strainers -- TB Series
from SSI Fabricated

100% I/O flow. Pressures to 3600 PSIG (244.9 BARG). Temperatures to 800 ºF (427 ºC). Standard and custom designs. Primarily used for new pipeline start-up or where solid loading is minimal. Filtration down to 40 Microns available. Available in conical, basket and plate configurations. 100%... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry, Marine
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Lead Free* Brass, Wye-Pattern Strainers with Tapped Retainer Cap -- 0125083
from Watts

Series LF777SI, LFS777SI Lead Free* Brass Wye-Pattern Strainers feature a wye-pattern, Lead Free* brass body stainless steel screen and solid tapped retainer cap with NBR gasket. Model LF777SI comes with threaded connections and is available in sizes 3/8 to 3 in. (10 to 80mm). Model LFS777SI comes... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Inlet Filter-Micro Providing System Protection from Particles and Debris -- 7204
from Cat Pumps - High Pressure Pumps & Systems

An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump ’s flow rate and inlet port size. The filter design allows liquid to... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: TeeType
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Carbon Steel or Alloy Steel Y Strainers -- 862
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]

  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
TC Series Temporary Cone Strainers -- TC Series
from SSI Fabricated

100% I/O flow. Pressures to 3600 PSIG (244.9 BARG). Temperatures to 800 ºF (427 ºC). Standard and custom designs. Primarily used for new pipeline start-up or where solid loading is minimal. Filtration down to 40 Microns available. Available in conical, basket and plate configurations. 100%... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry, Marine
  • Strainer Type: Conical Line
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Lead Free* Bronze, In-Line, Union End Strainers -- 0125079
from Watts

Series LF17 In-line Bronze Single Union Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series is ideal for quick removal from equipment for cleaning or where feed line separation is required. The LF17 features Lead Free*... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Carbon Steel or Alloy Steel Y Strainers -- 863M
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]

  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
TP Series Temporary Plate Strainers -- TP Series
from SSI Fabricated

100% I/O flow. Pressures to 3600 PSIG (244.9 BARG). Temperatures to 800 ºF (427 ºC). Standard and custom designs. Primarily used for new pipeline start-up or where solid loading is minimal. Filtration down to 40 Microns available. Available in conical, basket and plate configurations. 100%... [See More]

  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry, Marine
  • Strainer Type: FlatPlate
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Lead Free* Wye-Pattern Bronze Strainers -- 0123077
from Watts

Series LF777S, LFS777S Wye-Pattern Lead Free* Bronze Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a retainer cap tapped for closure plug. The LF777S and LFS777S feature Lead Free* construction to comply with... [See More]

  • Applications: General Purpose; Food Processing; Water
  • Strainer Type: V-Pattern Strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Carbon Steel or Alloy Steel Y Strainers -- 865
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]

  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Lead Free*, Cast Copper Silicon Alloy, In-Line, V-Pattern Strainers -- 0123049
from Watts

Series 27 V-Pattern Cast Copper Silicon Alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series is ideal for beverage dispensers, ice cube machines, dental equipment, instrument control systems and similar applications. [See More]

  • Applications: General Purpose; Food Processing; Water
  • Strainer Type: V-Pattern Strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Carbon Steel Simplex Basket Strainers -- 126F-CS
from Mueller Steam Specialty

Designed for use chemical processes including brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications. These strainers provide protection for costly pumps, meters, valves and other similar mechanical equipment. [See More]

  • Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Brine, Paint, Condensers
  • Strainer Type: Simplex Basket
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Plastic, Wye-Pattern Strainers -- 0384764
from Watts

Series P777 Plastic Wye-Pattern Strainers feature a 45 ² wye-pattern, NSF-approved Noryl plastic body with threaded connections, stainless steel screen and quick cleanout plug. Maximum Supply Pressure: 300psi (20.7 bar) CWP. [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cast Aluminum Screwed End Y Strainers -- 451-1/2
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]

  • Applications: General Purpose; Industrial; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Small Bronze, Wye-Pattern Strainers -- 745
from Watts

Series 745 Small Bronze Wye-Pattern Strainers feature a wye-pattern, bronze body with threaded connections and brass retainer cap. Retainer cap can be removed by hand allowing for easy screen cleaning. Maximum Pressure: 250psi (17.2 bar) @ 210 °F (99 °C) WOG, 50psi (3.5 bar) @ 280 °F... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cast Bronze Flanged End Y Strainers -- 852
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]

  • Applications: General Purpose; Industrial; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers -- 0690192
from Watts

Series 8000F, 8000G Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with flanged (Model 8000F) or grooved (Model 8000G) connections, stainless steel screen, ductile iron or epoxy-coated ductile iron (FDA Model) retainer cap with EPDM gasket,... [See More]

  • Applications: General Purpose; Water
  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
  • Media: Liquid