Y-strainers Strainers

99 Results
Automatic Backwash Strainer
from Acme Engineering Products

The ACME Automatic Backwash Strainer has been designed to remove solids from 25mm in size down to 30-micron particles. The general literature piece describes the various connection options available as well as the advantages of the Acme backwash arm design over that of competing manufacturers. [See More]

  • Strainer Type: Y-strainers
  • Applications: Industrial
  • Strainer Style: Strainer Assembly
  • Pipe Size: 1 to 48
Inline PVC Sediment Strainers -- SERIES YS-53
from Plast-O-Matic Valves, Inc.

Features. Clear body construction provides convenient visual inspection. Strainer enclosure unscrews for easy cleaning. Can be installed vertically or horizontally; flow direction is clearly indicated. All-plastic construction – no wetted metals. Smooth inner flow path provides maximum Cv with... [See More]

  • Strainer Type: Y-strainers
  • Media: Liquid
  • Strainer Style: Strainer Assembly
  • Pipe Size: 0.5000 to 2
Automatic Scraper-Strainer -- ACRS-OF-01-150-CS/SS
from Acme Engineering Products

The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These strainers are... [See More]

  • Strainer Type: Y-strainers
  • Applications: Chemical; Coolant; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Y Type Strainer -- FY Series
from Acme Engineering Products

The ACME Y type Strainer is the most cost effective, Y strainer uses perforated wire mesh or wedge wire to trap unwanted solids from a process stream. Y strainer can be mounted vertically or horizontally in a piping system Strainers are low-cost solutions to large nominal bore straining... [See More]

  • Strainer Type: Y-strainers
  • Strainer Style: Strainer Assembly
Alloy Steel Strainer -- Fig 18HP
from Spirax-Sarco

The Fig 18HP is an alloy steel butt weld Y-type strainer with flanged screen cover that has been designed in accordance with ASME B16.34:2004 and ASME VIII. The standard stainless steel screen in the DN15 to DN50 size range has 0.8 mm perforations – See 'Optional extras' for alternative... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Model 1359 Y Strainer -- 1359FS12
from Clark Solutions

Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100. microns. This model is ideal for... [See More]

  • Strainer Type: Simplex Basket; Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Inlet Strainer -- YF5BMF
from General Pump

Inlet Strainer, Plastic Body, 50 Mesh. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Pressure Cleaning
  • Strainer Style: Strainer Assembly
  • Media: Liquid
D297 Strainer
from Crane Fluid Systems

Features & Benefits. Eliminate the problems caused by foreign matter within piping systems. Perforated stainless steel screen with robust design, low flow resistance and high quality materials. WRAS approved for use on hot and cold water systems up to 85 ˚C. 0.75mm screen perforations [See More]

  • Strainer Type: Y-strainers
  • Pipe Connection: Threaded
  • Strainer Style: Strainer Assembly
  • Materials: Bronze
FY Series Fabricated Y Strainers -- FY Series
from SSI Fabricated

Pressures to 6170 PSIG (425 BARG). Temperatures to 800 °F (427 °C). Custom engineered and fabricated Y strainers NPT, RF or RTJ, Socketweld and Buttweld connections designed in accordance with ASME B16.34 and B16.5. Standard thru bolt or grooved cover design. Installation in horizontal or... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Y Strainers -- YS Series
from Hayward Flow Control

YS Series y-strainers are available in PVC, clear PVC and Corzan CPVC. O-rings are FPM or EPDM and sizes up to 2 in. are available in socket or threaded. Flanged options begin at 2 in. and above. True union end connections are also available for socket or threaded. All valves are assembled with... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Chemical; Food Processing; Lab; Industrial; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
YS Strainers -- Wye Type Non-Metallic Series
from Fluidtrol Process Technologies, Inc.

Wye Type (YS Series) strainers are available in sizes 3" and up. The design of the YS/Wye Type Series allows for in-line piping in either a vertical or a horizontal orientation. The YS series is available in wetted parts of PVC, CPVC, PP and PVDF. In addition, an all-FRP unit is available. All wye... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Chemical; Industrial; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Aluminum Flanged End Y Strainers -- 951
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Y-Strainer -- STR Series
from PT

125 psi max working pressure [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Strainer -- LD-028-YS
from Xiamen Landee Industries Co., Ltd.

Strainer with ASME B16.5 and B16.47 End Connection, Available in Y and Basket Pattern. Model Number: LD-028-YS. Key Specifications/Special Features: Materials: 304, 316, 304L, 316LWCB, LCB, WC6, WC9, C12, C5, CF8, CF3, CF3M and CF8M. Design: ASME B16.34. Pressure: class 150 to 1,500. End connection:... [See More]

  • Strainer Type: Simplex Basket; Y-strainers
  • Pressure Rating: 150 to 1500
  • Strainer Style: Strainer Assembly
  • Pipe Connection: Flanged
Bronze "Y" Pattern Strainer -- BYS Series
from DME Company

Y-strainers are constructed of heavy duty bronze. They have a 20 mesh 304 stainless steel screen in sizes "-2" and a 1/16" perforated strainer in 2" and 3". The bronze retainer cap is gasketed and tapped for a closure plug (closure plug furnished). Install strainers upstream to protect valves,... [See More]

  • Strainer Type: Y-strainers
  • Applications: Industrial; Water; Molding Applications
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Y-Strainers (Wye Strainers)
from Eaton

Eaton Y strainers are a cost-effective solution for the mechanical removal of unwanted solids from liquid, gas or steam lines by means of a perforated or wire mesh straining element. They are used in pipelines to protect pumps, meters, control valves, steam traps, regulators and other process... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Y-Strainers -- Series 1020
from Pentair Engineered Solutions

Key Features 304 stainless steel screen helps protect pump and system from abrasive damageInlet and outlet connections are 125# ANSI standard or NPT threadFlanged: 175 PSI maximum pressure (150°F or 65°C)Threaded: 400 PSI maximum pressure (150°F or 65°C)Available in sizes from 1/2" NPT - 16"... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid
AGS Wye Type Strainer -- Series W732
from Victaulic Co. of America

Provides straight-through flow for lower pressure drop. Sizes from 14 -- 18 ″ | DN350 – DN450. Pressures up to 300 psi | 2068 kPa | 21 bar [See More]

  • Strainer Type: Y-strainers
  • Pipe Size: 14 to 18
  • Strainer Style: Strainer Assembly
  • Pressure Rating: 300
Bronze Wye Strainers -- 0380001
from Watts

Series A777SI Bronze Wye Strainers feature a machined seat in the body and tapered seat in the cap for accurate screen alignment. All sizes are provided with tapped retainer cap and closure plug. The Series A777SI's screen has a special flared opening on the upstream end to provide unrestricted flow... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Y-Type Cast Bronze Strainer F Series -- 1/2" F * SC
from Armstrong International

Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; HighTemp; Water; Steam
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Hayward PVC and CPVC Regular and PVC True Union Y- Strainers -- 20368
from U.S. Plastic Corporation

Protect piping system components from damage caused by dirt or debris in the process media. The flow through a Y-Strainer passes through a standard 1/32" perforated screen. This screen entraps particles larger than the screen perforations while allowing the balance of the process media to flow... [See More]

  • Strainer Type: Y-strainers
  • Materials: PVC
  • Pipe Connection: Threaded
High Pressure Strainers -- Brand: Hydroseal
from CIRCOR Energy

CIRCOR Energy offers a line of ‘Y ’ strainers designed for high pressure applications requiring an easy maintenance, collapse resistance screen. The use of a spiral wound stainless steel screen with in-line cleanout access makes them an excellent choice for the oil & gas industry. [See More]

  • Strainer Type: Y-strainers
  • Applications: Oil & Gas Industry
  • Strainer Style: Strainer Assembly
  • Media: Gas
Model 85 Heavy Duty Y Strainer
from ISC Sales, Inc.

Model 85 Y Strainers are engineered to stand up to the most aggressive of industrial and commercial applications year after year. Strainers protect downstream process system components by mechanically removing unwanted solids from liquid, gas, or steam lines by means of a perforated or wire mesh... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Strainers
from KITZ Corporation of America

Strainers separate and remove the solids suspended in fluids, protecting equipment from their harmful effects. Each strainer incorporates a screen to filter suspended solids and is designed so that collected solids can be disposed of and the filter cleaned without having to be removed from the line [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; Oil/Fuel; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Ball Valve Y-Strainer Combo -- JBVY-500
from JORC Industrial LLC

Forged Brass, full port ball valve and Y-Strainer combination. 600 psi (WOG), 50 mesh 304 stainless steel screen with Teflon ® ball seats and double Viton ® o-ring stem seals. T-Handle allows 1/4 turn operation. The unique design allows for easy cleaning of the screen when the ball is in the... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Oil
"Y" Strainer, Grooved
from Grinnell

The GRINNELL Figure S853 "Y" Strainer provides economical strainer protection for piping equipment such as pumps, meters, valves, compressors, traps, and similar equipment. The inlet and outlet ends are suitable for installation with Figure 705, 707, and 772 couplings. The Figure S853 "Y" Strainer... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Pipe Size: 2 to 12
Carbon Steel Y-Type Strainer -- 1/2" WCSY
from Watson McDaniel Company

The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Strainer STR Series
from Process Technology

Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES. “Y ” style cast bronze body with 20-mesh stainless steel screen. SPECIFICATIONS. Sizes: ½ inch to 2 ½ inch FNPT. Working pressure:125 PSIG... [See More]

  • Strainer Type: Y-strainers
  • Media: Liquid; Steam
  • Strainer Style: Strainer Assembly
  • Pipe Size: 0.5000 to 2.5
Y- type Strainers -- Phönix, 829 - Strainer
from Curtiss-Wright, Valve Group

Supplied as either a Straight pattern or Y-pattern body. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance. [See More]

  • Strainer Type: Y-strainers
  • Media: Liquid
  • Strainer Style: Strainer Assembly
  • Pipe Size: 0.5000 to 6
Flanged End Strainer -- BOA-S
from KSB AG

Flanged end strainer with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications. Hot water heating systems, high-temperature hot water heating systems, heat transfer systems. General steam applications in building services and industry. Other fluids on request. Overview... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
758A
from FEBCO

Series 758A "Y" Pattern Strainers are installed in water piping systems to protect expensive equipment (such as backflow preventers) from damage or failure that can be caused by foreign material in the pipeline. Series 758A feature cast iron bodies. Maximum Working Pressure: 200psi (13.8 bar). [See More]

  • Strainer Type: Y-strainers
  • Applications: Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Austenitic Stainless Steel Strainer - ASTM Material -- Fig 3616
from Spirax-Sarco

The Fig 3616 is an austenitic stainless steel integrally flanged Y-type strainer with flanged screen cover in ASTM material. The standard stainless steel screen in the ½" to 3" has 0.8 mm perforations and in the 4" to 8" it has 1.6 mm perforations. As options, other perforation and mesh sizes... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Inlet Strainer -- YFY1
from General Pump

Inlet Strainer, Plastic Body, 50 Mesh. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Pressure Cleaning
  • Strainer Style: Strainer Assembly
  • Media: Liquid
D298 Bronze 'Y' Type Strainer PN16
from Crane Fluid Systems

Features & Benefits. A generous use of pipeline strainers will make a significant contribution to the reliability of a piping system and to optimise performance of the equipment - pumps, valves, flow measuring devices, traps etc. Strainers are a low cost investment for any piping system and... [See More]

  • Strainer Type: Y-strainers
  • Pipe Connection: Threaded
  • Strainer Style: Strainer Assembly
  • Materials: Bronze
Bronze Flanged End Y Strainers -- 851M
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Strainer -- LD-028-YS1
from Xiamen Landee Industries Co., Ltd.

Strainers, Cast-iron, Ductile-iron. Model Number: LD-028-YS1. Key Specifications/Special Features: Water, steam, and oil as suitable medium. Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange drilled is according to ANSI B16.1, ANSI B16.5,... [See More]

  • Strainer Type: Y-strainers
  • Applications: Oil/Fuel; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Bermad Strainer
from Victaulic Co. of America

Bermad Model BC-80F-P | Victaulic Series 969-F – Utilizes a Bermad Series 800 Valve Body. Bermad Model BC-70F-P | Victaulic Series 968-F – Utilizes a Bermad Series 700 Valve Body. Protects the pipeline and valves from large foreign objects, such as sticks and stones. Install upstream... [See More]

  • Strainer Type: Y-strainers
  • Pipe Size: 1.5 to 8
  • Strainer Style: Strainer Assembly
  • Pressure Rating: 600
Bronze, Flanged, Wye-Pattern Strainers -- 0823048
from Watts

Series 77F-BI Bronze, Flanged, Wye-Pattern Strainers are used in liquid and steam applications. They feature a wye-pattern, Class 150 bronze body, stainless steel screen and blow-down plug. Series 77F-BI can be installed in horizontal or vertical pipe with the blow-down connection at the lower end... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Y-Type Cast Carbon Steel Strainer B Series -- 1/2" B * SC/SW
from Armstrong International

Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; HighTemp; Water; Steam
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Y-Strainer -- JYBS-100
from JORC Industrial LLC

Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded end comply with ANSI B2.1. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Oil/Fuel; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam; Oil
Y- type Strainers -- Strack, S29 - Strainer
from Curtiss-Wright, Valve Group

Supplied as either a Straight pattern or Y-pattern body. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance. [See More]

  • Strainer Type: Y-strainers
  • Media: Liquid
  • Strainer Style: Strainer Assembly
  • Pipe Size: 0.5000 to 10
Flanged or Weld End Strainer -- NORI 40 FSL/FSS
from KSB AG

Flanged or weld end strainer with standard or fine mesh; all nominal diameters with drain plug in the cover; optional magnetic inserts. Applications. In heat transfer systems, industrial plants, building services and shipbuilding. For thermal oils, water, steam, gas and other non-aggressive fluids. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; HighTemp; Oil/Fuel; Water; Shipbuilding
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
LF650A
from FEBCO

Series LF650A "Y" Strainers are installed in water piping systems to protect expensive equipment (such as backflow preventers) from damage or failure that can be caused by foreign material in the pipeline. The series LF650A features Lead Free* construction to comply with Lead Free* installation... [See More]

  • Strainer Type: Y-strainers
  • Applications: Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Austenitic Stainless Steel Strainer -- Fig 16
from Spirax-Sarco

The Fig 16 and Fig 16L are austenitic stainless steel screwed Y-type strainers. The Fig 16 is 316 and the Fig 16L is 316L. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Inlet Strainer -- YFY34
from General Pump

Inlet Strainer, Plastic Body, 50 Mesh. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Pressure Cleaning
  • Strainer Style: Strainer Assembly
  • Media: Liquid
D298.PF Press-Fit Strainer
from Crane Fluid Systems

Features & Benefits. Quarter-turn full-bore isolation valve complete with Press-Fit connectors. Supplied as one integral unit means less joints to make on-site. The performance, exact dimensions & tolerances are known in advance. Incorporates both Crane Fluid Systems and proven Geberit... [See More]

  • Strainer Type: Y-strainers
  • Pipe Connection: Press-Fit
  • Strainer Style: Strainer Assembly
  • Materials: Bronze
Carbon Steel Flanged End Y Strainers -- 781
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Y-Strainer -- LD-028-YS2
from Xiamen Landee Industries Co., Ltd.

Y-Strainers with PN1.0/1.6mPa Nominal Pressure. Model Number: LD-028-YS2. Key Specifications/Special Features: Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Face to face dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange drilled is according to ANSI B16.1, ANSI B16.5, DIN 2501, and... [See More]

  • Strainer Type: Y-strainers
  • Applications: Oil/Fuel; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Hydronic Strainer -- 732-10IN-E-GLV
from Victaulic Co. of America

Y TYPE. 10 INCH NOMINAL SIZE. 10 NOMINAL SIZE - DECIMAL. 10 NOMINAL SIZE - FRACTIONAL. -30 TO 230 DEG F TEMPERATURE RATING. GALVANIZED CARBON STEEL BODY MATERIAL. 300 PSI PRESSURE RATING. 10 INCH IPS GROOVED X 10 INCH IPS GROOVED END CONNECTION. EPDM GASKET SEAL MATERIAL. 27 INCH END TO END... [See More]

  • Strainer Type: Y-strainers
  • Pressure Rating: 300
  • Strainer Style: Strainer Assembly
  • Screen Opening: 0.1250
Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers -- 0825200
from Watts

Series 77F-DI-125 Cast Iron, Flanged, Wye-Pattern Strainers feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, cast iron blow-down plug, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket and iron blow-down plug. Maximum Pressure... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Y-Type Cast Chrome Moly Steel Strainers C Series -- 1/2" C * SC/SW
from Armstrong International

Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; HighTemp; Water; Steam
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Flanged Stainless Steel Strainer -- BOACHEM FSA
from KSB AG

Flanged stainless steel strainer, with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications. Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of technical data. Body design. Y- valve... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Food Processing; Industrial; HighTemp; Water; Building Services, Tobacco Industry
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Aggressive Media
Brass Strainer -- Fig 4
from Spirax-Sarco

The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Inlet Strainer -- YYSTR12
from General Pump

Inlet Strainer, Brass Body, 45 Mesh. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Pressure Cleaning
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FM276 - F277 Strainer DN50 - DN200
from Crane Fluid Systems

Features & Benefits. Scale and dirt in piping systems causes endless trouble and frequently serious damage to pipeline equipment. Installation of Crane strainers will help eliminate the problems caused by foreign matter within piping systems. The FM276 offers the integrity of manufacture,... [See More]

  • Strainer Type: Y-strainers
  • Pipe Connection: Flanged
  • Strainer Style: Strainer Assembly
  • Materials: CastIron; Stainless Steel
Carbon Steel or Alloy Steel Y Strainers -- 764
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Y-Strainer -- LD-028-YS4
from Xiamen Landee Industries Co., Ltd.

Y-strainer with PN1.0/1.6mPa Nominal Pressure and Stainless Steel Screen. Model Number:LD-028-YS4. Key Specifications/Special Features: Key Specifications/Special Features: Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Face to face dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange... [See More]

  • Strainer Type: Y-strainers
  • Applications: Oil/Fuel; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Hydronic Strainer -- 732-10IN-E-STD
from Victaulic Co. of America

Y TYPE. 10 INCH NOMINAL SIZE. 10 NOMINAL SIZE - DECIMAL. 10 NOMINAL SIZE - FRACTIONAL. -30 TO 230 DEG F TEMPERATURE RATING. CARBON STEEL BODY MATERIAL. 300 PSI PRESSURE RATING. 10 INCH IPS GROOVED X 10 INCH IPS GROOVED END CONNECTION. EPDM GASKET SEAL MATERIAL. 27 INCH END TO END DISTANCE. 2 INCH... [See More]

  • Strainer Type: Y-strainers
  • Pressure Rating: 300
  • Strainer Style: Strainer Assembly
  • Screen Opening: 0.1250
Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers with FDA Epoxy Coating -- 0825209
from Watts

Series 77F-DI-FDA-125 Cast Iron, Flanged, Wye-Pattern Strainers feature an FDA approved epoxy coating inside and outside and is suitable for potable water and food contact applications. They feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, stainless steel screen,... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Y-Type Cast Iron Strainers A Series -- 2-1/2" A * SC
from Armstrong International

Screen chambers won't leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around the... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; HighTemp; Water; Steam
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Brass Strainer -- Fig 5
from Spirax-Sarco

The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Intake Strainer -- YFILTER
from General Pump

Intake Strainer. General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Pressure Cleaning
  • Strainer Style: Strainer Assembly
  • Media: Liquid
FM276 - F277 Strainer: DN250 - DN600
from Crane Fluid Systems

Features & Benefits. Scale and dirt in piping systems causes endless trouble and frequently serious damage to pipeline equipment. Installation of Crane strainers will help eliminate the problems caused by foreign matter within piping systems. The FM276 offers the integrity of manufacture,... [See More]

  • Strainer Type: Y-strainers
  • Pipe Connection: Flanged
  • Strainer Style: Strainer Assembly
  • Materials: CastIron; Stainless Steel
Carbon Steel or Alloy Steel Y Strainers -- 766M
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Wye Type Strainer -- Series 732
from Victaulic Co. of America

Provides straight-through flow for lower pressure drop. Sizes from 2 -- 12 ″ | DN50 -- DN300. Pressures up to 300 psi | 2068 kPa | 21 bar. Available in limited sizes for air handling units [See More]

  • Strainer Type: Y-strainers
  • Pipe Size: 2 to 12
  • Strainer Style: Strainer Assembly
  • Pressure Rating: 300
Cast Iron, Wye-Pattern Strainers -- 0220071
from Watts

Series 77SI Cast Iron, Wye-Pattern Strainers feature a wye-pattern, iron body with NPT threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and blow-down connection. Series 77SI has machined seat that allows the screen to be self-aligning to assure a... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Y-Type Cast Stainless Steel Strainer E Series -- 1/2" E * SC/SW
from Armstrong International

Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; HighTemp; Water; Steam
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Brass Strainer -- Fig 6
from Spirax-Sarco

The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
FM278 PN25 Ductile Iron Strainer
from Crane Fluid Systems

Features & Benefits. Scale and dirt in piping systems causes endless trouble and frequent serious damage to pipeline equipment. Installation of Crane strainers will help eliminate the problems caused by foreign matter with piping systems. The FM278 offers the integrity of manufacture, quality... [See More]

  • Strainer Type: Y-strainers
  • Pipe Connection: Flanged
  • Strainer Style: Strainer Assembly
  • Materials: CastIron
Carbon Steel or Alloy Steel Y Strainers -- 782
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Cast Iron, Wye-Pattern Strainers -- 0220200
from Watts

Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to be self-aligning to assure a... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Y-Type Forged Steel Strainer D Series -- 1/2" D * SW
from Armstrong International

Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; HighTemp; Water; Steam
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Bronze Strainer -- Fig 3
from Spirax-Sarco

The Fig 3 is a bronze integrally flanged Y-type strainer. The standard stainless steel screen in the DN15 to 80 size range has 0.8 mm perforations, the DN100 has 1.6 mm perforations. Optional mesh and perforation sizes are available as well as monel screens. The strainer cap can be drilled and... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Carbon Steel or Alloy Steel Y Strainers -- 861
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Cast Steel, Wye-Pattern Strainers -- 0823000
from Watts

Series 88-CSI Cast Steel Wye-Pattern Strainers feature a wye-pattern, cast steel body with threaded (Model 88-CSI-T) or socket weld (Model 88-CSI-SW) connections, stainless steel screen, cast steel retainer cap and blow-down plug. Series 88-CSI has machined seat that allows the screen to be... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Carbon Steel 'Y' Type Strainer - EN Material -- Fig 34
from Spirax-Sarco

The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. The standard stainless steel screen is 3 mm perforations. Please note: Low temperature carbon steel or stainless steel versions of this strainer are available on reques [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Carbon Steel or Alloy Steel Y Strainers -- 862
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Ductile Iron, Class 250 Flanged End, Wye-Pattern Strainers -- 0823039
from Watts

Series 77F-DI-250 Ductile Iron, Flanged, Wye-Pattern Strainers feature a wye-pattern, ductile iron body with Class 250 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 500psi (34.5 bar) @ 150... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Carbon Steel Strainer -- Fig 34HP
from Spirax-Sarco

The Fig 34HP is a cast carbon steel Y-type strainer that has been designed in accordance with ASME B16.34:2004 and ASME VIII, that is readily available with integrally flanged or butt weld connections. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, and... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Carbon Steel or Alloy Steel Y Strainers -- 863M
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Lead Free* Brass, Wye-Pattern Strainers with Tapped Retainer Cap -- 0125083
from Watts

Series LF777SI, LFS777SI Lead Free* Brass Wye-Pattern Strainers feature a wye-pattern, Lead Free* brass body stainless steel screen and solid tapped retainer cap with NBR gasket. Model LF777SI comes with threaded connections and is available in sizes 3/8 to 3 in. (10 to 80mm). Model LFS777SI comes... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cast Iron Strainer -- Fig 33
from Spirax-Sarco

The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The strainer cap can be... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Carbon Steel or Alloy Steel Y Strainers -- 865
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; HighTemp; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Lead Free* Bronze, In-Line, Union End Strainers -- 0125079
from Watts

Series LF17 In-line Bronze Single Union Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series is ideal for quick removal from equipment for cleaning or where feed line separation is required. The LF17 features Lead Free*... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
SG Iron Strainer - DIN Material -- Fig 3716
from Spirax-Sarco

The Fig 3716 is an SG iron integrally flanged Y-type strainer with flanged screen cover in DIN material. The standard stainless steel screen in the DN15 to DN80 has 0.8 mm perforations and in the DN100 to DN200 it has 1.6 mm perforations. As options, other perforation and mesh sizes are available. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Cast Aluminum Screwed End Y Strainers -- 451-1/2
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Lead Free* Wye-Pattern Bronze Strainers -- 0123078
from Watts

Series LF777S, LFS777S Wye-Pattern Lead Free* Bronze Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a retainer cap tapped for closure plug. The LF777S and LFS777S feature Lead Free* construction to comply with... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
SG Iron Strainer -- Fig 37
from Spirax-Sarco

The Fig 37 is an SG iron integrally flanged Y-type strainer. The standard stainless steel screen in the DN15 to DN80 size range is 0.8 mm perforations, in the DN100 to DN200 it is 1.6 mm perforations. As options other perforations and mesh sizes are available as well as monel screens. The strainer... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Cast Bronze Flanged End Y Strainers -- 852
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Lead Free*, Cast Copper Silicon Alloy, In-Line, V-Pattern Strainers -- 0555156
from Watts

Series 27 V-Pattern Cast Copper Silicon Alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series is ideal for beverage dispensers, ice cube machines, dental equipment, instrument control systems and similar applications. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Stainless Steel Strainer -- Fig 36HP
from Spirax-Sarco

The Fig 36HP is a Stainless steel Y-type strainer that has been designed in accordance with ASME B16.34:2004 and ASME VIII, that is readily available with integrally flanged or butt weld connections. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, and 1.6... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Gas; Steam
Cast Bronze Screwed End Y Strainers -- 351M
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Plastic, Wye-Pattern Strainers -- 0384764
from Watts

Series P777 Plastic Wye-Pattern Strainers feature a 45 ² wye-pattern, NSF-approved Noryl plastic body with threaded connections, stainless steel screen and quick cleanout plug. Maximum Supply Pressure: 300psi (20.7 bar) CWP. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cast Bronze Sil-Braze End Y Strainers -- 352 1/2MM
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Small Bronze, Wye-Pattern Strainers -- 745
from Watts

Series 745 Small Bronze Wye-Pattern Strainers feature a wye-pattern, bronze body with threaded connections and brass retainer cap. Retainer cap can be removed by hand allowing for easy screen cleaning. Maximum Pressure: 250psi (17.2 bar) @ 210 °F (99 °C) WOG, 50psi (3.5 bar) @ 280 °F... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cast Bronze Solder End Y Strainers -- 358SN
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers -- 0690192
from Watts

Series 8000F, 8000G Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with flanged (Model 8000F) or grooved (Model 8000G) connections, stainless steel screen, ductile iron or epoxy-coated ductile iron (FDA Model) retainer cap with EPDM gasket,... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid
Cast Carbon Steel Y Strainers -- 581
from Mueller Steam Specialty

Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Industrial; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid; Steam
Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers -- 0821110
from Watts

Series 77F-SS, 77G-SS Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with flanged (Model 77F-SS) or grooved (Model 77G-SS) connections, stainless steel screen, ductile iron or epoxy-coated ductile iron (FDA Model) retainer cap with EPDM... [See More]

  • Strainer Type: Y-strainers
  • Applications: General Purpose; Food Processing; Water
  • Strainer Style: Strainer Assembly
  • Media: Liquid