Welded Strainers
from Watts
Series 88-CSI Cast Steel Wye-Pattern Strainers feature a wye-pattern, cast steel body with threaded (Model 88-CSI-T) or socket weld (Model 88-CSI-SW) connections, stainless steel screen, cast steel retainer cap and blow-down plug. Series 88-CSI has machined seat that allows the screen to be... [See More]
- Pipe Connection: Threaded; Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Danfoss A/S
FIA are a range of angleway and straightway strainers, which are carefully designed to give favourable flow conditions. The design makes the strainer easy to install, and ensures quick strainer inspection and cleaning. FIA strainers are used ahead of automatic controls, pumps, compressors etc., for... [See More]
- Pipe Connection: Welded
- Strainer Type: In-line Strainers; Y-strainers (optional feature)
- Strainer Style: Strainer Assembly
- Applications: Refrigerant
from Curtiss-Wright, Valve Group
Strainer basket type with extremely huge filtrating area and low pressure drop. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance. [See More]
- Pipe Connection: Threaded; Flanged; Welded; Others available at request
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Armstrong International
Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]
- Pipe Connection: Threaded; Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; HighTemp; Water; Steam
from Watts
Series 87SI Stainless Steel, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with threaded (Model 87SI-T) or socket weld (Model 87SI-SW) connections, stainless steel screen, stainless steel retainer cap with PTFE gasket, and blow-down plug. Series 87SI has machined seat that allows... [See More]
- Pipe Connection: Threaded; Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Danfoss A/S
FIA SS are a range of stainless steel angleway and straightway strainers, which are carefully designed to give favourable flow conditions. The design makes the strainer easy to install, and ensures quick strainer inspection and cleaning. FIA strainers are used ahead of automatic controls, pumps,... [See More]
- Pipe Connection: Welded
- Strainer Type: In-line Strainers; Y-strainers (optional feature)
- Strainer Style: Strainer Assembly
- Applications: Refrigerant
from Curtiss-Wright, Valve Group
Supplied as either a Straight pattern or Y-pattern body. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance. [See More]
- Pipe Connection: Threaded; Flanged; Welded; Others available at request
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid
from Armstrong International
Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]
- Pipe Connection: Threaded; Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; HighTemp; Water; Steam
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Curtiss-Wright, Valve Group
Supplied as either a Straight pattern or Y-pattern body. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance. [See More]
- Pipe Connection: Threaded; Flanged; Welded; Others available at request
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid
from Armstrong International
Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]
- Pipe Connection: Threaded; Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; HighTemp; Water; Steam
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Armstrong International
Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; HighTemp; Water; Steam
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Pipe Connection: Welded
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water