Polypropylene (PP, PPL) Strainers
from Kuriyama of America, Inc.
FEATURES AND ADVANTAGES. Designed for use in suction hose applications to protect the pump from clogging. Polypropylene material prevents rust and corrosion. NPSM threads connect with combination nipples used in hose assemblies. MATERIAL SPECIFICATIONS. Glass Filled Polypropylene. ul >. Designed... [See More]
- Materials: Polypropylene (PP, PPL); Polypropylene
- Pipe Connection: Threaded
- Strainer Type: In-line Strainers
- Width / Diameter: 1.5
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Materials: Polypropylene (PP, PPL)
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Hayward Flow Control
SB Series Simplex Basket Strainers. Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket. Other basket materials available, consult factory. Key Features. PVC, CPVC, GFPP and Eastar. Ergonomic... [See More]
- Materials: Monel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Hastelloy (optional feature); PVC; Polypropylene (PP, PPL); CPVC, Eastar, GFPP
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Chemical; Food Processing; Lab; Water
from Fluidtrol Process Technologies, Inc.
F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating temperatures are... [See More]
- Materials: Stainless Steel (optional feature); Titanium (optional feature); Hastelloy (optional feature); Polypropylene (PP, PPL)
- Strainer Type: Simplex Basket; Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Chemical; Industrial; Water
from U.S. Plastic Corporation
These "T" Line strainers are made of heavy-duty glass reinforced polypropylene. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. These strainers have a 150 PSI at 70F maximum pressure rating. We offer these strainers with either 50 or 80 mesh screens. [See More]
- Materials: Polypropylene (PP, PPL)
- Pipe Connection: Threaded
from diaago
Features. CELLTREAT Cell Strainers can be used for many applications including isolating cells and removing clumps or debris. Polypropylene housing with nylon mesh filter eliminated the need to fabricate filters from gauze, paper, nylon mesh, or other materials. Extended lip on housing enables... [See More]
- Materials: Polypropylene (PP, PPL)
- Strainer Type: In-line Strainers
- Strainer Style: Strainer Assembly
- Applications: Lab; Medical / Pharmaceutical
from Xylem Applied Water Systems
1720/1740/1750 Inlet Strainers. 01720 Series Inlet Strainer. Low profile design for space saving installation. Very strong reinforced plastic base with clear cover. Wide variety of port configurations available. 20 or 40 mesh stainless steel screen. 20 mesh Polypropylene screen. BUNA-N FDA compound... [See More]
- Materials: Stainless Steel; Polypropylene (PP, PPL)
- Strainer Type: TeeType
- Strainer Style: Strainer Assembly
- Applications: Food Processing
from Watts
Series 77SI Cast Iron, Wye-Pattern Strainers feature a wye-pattern, iron body with NPT threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and blow-down connection. Series 77SI has machined seat that allows the screen to be self-aligning to assure a... [See More]
- Materials: Polypropylene (PP, PPL); Cast Copper Silicon Alloy
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Specialty Manufacturing Co. (The)
The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers ’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable. [See More]
- Materials: Polypropylene (PP, PPL)
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from U.S. Plastic Corporation
Micro Valve bodies are made with precision molded polypropylene that has been reinforced with fiberglass for additional strength. Seats and O-rings are FKM. Valves have a 90 rotating handle. Max pressure rating for these valves is 150 PSI at 70F. Opening thru ball on valves for 1/2" drain is 3/8"... [See More]
- Materials: Polypropylene (PP, PPL)
- Pipe Connection: Threaded
from Watts
Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to be self-aligning to assure a... [See More]
- Materials: Polypropylene (PP, PPL); Cast Copper Silicon Alloy
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from U.S. Plastic Corporation
The Mini "T" Strainers are made of heavy duty glass reinforced polypropylene with a clear polypropylene bowl. The screens are polypropylene ribbed 316 stainless steel and the standard gaskets are EPDM. We offer these strainers with either 50 or 80 mesh screens. Convenient color coding allows for... [See More]
- Materials: Polypropylene (PP, PPL)
- Pipe Connection: Threaded
from Watts
Series LF777SI, LFS777SI Lead Free* Brass Wye-Pattern Strainers feature a wye-pattern, Lead Free* brass body stainless steel screen and solid tapped retainer cap with NBR gasket. Model LF777SI comes with threaded connections and is available in sizes 3/8 to 3 in. (10 to 80mm). Model LFS777SI comes... [See More]
- Materials: Polypropylene (PP, PPL); Cast Copper Silicon Alloy
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Watts
Series LF17 In-line Bronze Single Union Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series is ideal for quick removal from equipment for cleaning or where feed line separation is required. The LF17 features Lead Free*... [See More]
- Materials: Polypropylene (PP, PPL); Cast Copper Silicon Alloy
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Watts
Series LF777S, LFS777S Wye-Pattern Lead Free* Bronze Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a retainer cap tapped for closure plug. The LF777S and LFS777S feature Lead Free* construction to comply with... [See More]
- Materials: Polypropylene (PP, PPL); Cast Copper Silicon Alloy
- Strainer Type: V-Pattern Strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Food Processing; Water
from Watts
Series 27 V-Pattern Cast Copper Silicon Alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series is ideal for beverage dispensers, ice cube machines, dental equipment, instrument control systems and similar applications. [See More]
- Materials: Polypropylene (PP, PPL); Cast Copper Silicon Alloy
- Strainer Type: V-Pattern Strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Food Processing; Water