Composite / FRP Strainers
from Acme Engineering Products
The ACME Automatic Backwash Strainer has been designed to remove solids from 25mm in size down to 30-micron particles. The general literature piece describes the various connection options available as well as the advantages of the Acme backwash arm design over that of competing manufacturers. [See More]
- Materials: Composite / FRP; Monel; Steel - Carbon / Alloy; Stainless Steel; Duplex 2205
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: Industrial
from Acme Engineering Products
The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These strainers are... [See More]
- Materials: Composite / FRP; Monel; Steel - Carbon / Alloy; Stainless Steel; Duplex 2204
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: Chemical; Coolant; Water
from Acme Engineering Products
The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily disrupt a system when cleaning is... [See More]
- Materials: Composite / FRP; Steel - Carbon / Alloy; Stainless Steel; Duplex,Super Duplex
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: Chemical; Industrial; Oil/Fuel; Water
from Fluidtrol Process Technologies, Inc.
P-Series is a Fiberglass Reinforced Plastic strainer system manufactured with premium grades of vinylester resin: Derakane 411 or Hetron 922. Fluidtrol Strainers feature a five part construction. These strainers are chemically tolerant of many industrial and process chemicals.The list is too long to... [See More]
- Materials: Composite / FRP
- Strainer Type: Simplex Basket; Duplex Basket (optional feature); In-line Strainers (optional feature); TeeType (optional feature); Y-strainers (optional feature); Conical Line (optional feature); FlatPlate (optional feature)
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Chemical; Industrial; Water
from KADANT
Features and Benefits. Vacuum-assisted dewatering - Handles feed capacities up to 0.5%; processes hard-to-drain low-freeness materials. Recovers usable fibers from process flows. Filtrate water is clean enough to be used in wash shower systems with no increase mill water requirements. Reduces flows... [See More]
- Materials: Composite / FRP
- Strainer Type: Simplex Basket; Conical Line
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water