Food Processing Strainers
from Vooner FloGard LLC
No trapping or driving solids through screen openings. Fibers that "staple" are continuously removed by bottom up spray showers. Easy visual performance check, inspection and infrequent maintenance. (1-2/years). Performance can be "Fine Tuned" (variable speed motor) for change in concentration or... [See More]
- Applications: Chemical; Food Processing
- Width / Diameter: 106
- Strainer Style: Strainer Assembly
- Height: 78
from KSB AG
Flanged stainless steel strainer, with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications. Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of technical data. Body design. Y- valve... [See More]
- Applications: General Purpose; Food Processing; Industrial; HighTemp; Water; Building Services, Tobacco Industry
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid; Aggressive Media
from Xylem Applied Water Systems
1720/1740/1750 Inlet Strainers. 01720 Series Inlet Strainer. Low profile design for space saving installation. Very strong reinforced plastic base with clear cover. Wide variety of port configurations available. 20 or 40 mesh stainless steel screen. 20 mesh Polypropylene screen. BUNA-N FDA compound... [See More]
- Applications: Food Processing
- Strainer Type: TeeType
- Strainer Style: Strainer Assembly
- Media: Liquid
from Hayward Flow Control
DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy ® or Monel ® as an option. See basket replacements. [See More]
- Applications: General Purpose; Chemical; Food Processing; Lab; Industrial; Water
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Watts
Series LF777S, LFS777S Wye-Pattern Lead Free* Bronze Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a retainer cap tapped for closure plug. The LF777S and LFS777S feature Lead Free* construction to comply with... [See More]
- Applications: General Purpose; Food Processing; Water
- Strainer Type: V-Pattern Strainers
- Strainer Style: Strainer Assembly
- Media: Liquid
from A. u. K. Müller GmbH & Co. KG
The three-stage dirt strainer combines three consecutively arranged filters of different mesh sizes in one housing. It ensures coarse, medium and small particles are filtered out of the flowing medium. The large filter area allows for a high flow rate, despite the smallest filter mesh size being... [See More]
- Applications: General Purpose; Food Processing; Water
- Strainer Type: In-line Strainers
- Strainer Style: Strainer Assembly
- Media: Liquid
from Eaton
The Eaton Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other strainers, the Model 91 can be used in either vertical or horizontal installations. A real time saving feature... [See More]
- Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
- Strainer Type: TeeType
- Strainer Style: Strainer Assembly
- Media: Liquid
from Rosedale Products, Inc.
Available in carbon steel, 304 stainless steel, or 316 stainless steel [See More]
- Applications: General Purpose; Chemical; Food Processing; Industrial; HighViscosity; Water
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from ISC Sales, Inc.
The Model 72SJ is for applications where materials must be kept hot in order to remain fluid. Examples are chocolate, asphalt, resins and polymers. The strainer body temperature is maintained by circulating steam or a heat transfer fluid through the strainer jacket. [See More]
- Applications: General Purpose; Chemical; Food Processing; Asphalt,
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Steam
from Sure-Flo Fittings
Gravel Pack Strainers are made with an inner screen of 1/8 inch perforated aluminum and an outer screen of 1/4 inch perforated aluminum. The space between these screens can be filled with pea gravel to provide a very effective filter for fine material in the water, including troublesome algae. For... [See More]
- Applications: Food Processing; Industrial; Water
- Media: Liquid
- Strainer Style: Strainer Assembly
- Materials: Aluminum
from Hayward Flow Control
The Platinum GFPP SB Series are available in sizes 1/2 ” – 4 ”, with true union threaded or flanged end connections. The vessels feature a maximum pressure rating of 150psi at 70 °F non-shock, with maximum service temperature of 240 °F. With the Platinum GFPP housing and PP... [See More]
- Applications: General Purpose; Chemical; Food Processing; Lab; Water
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Watts
Series 27 V-Pattern Cast Copper Silicon Alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series is ideal for beverage dispensers, ice cube machines, dental equipment, instrument control systems and similar applications. [See More]
- Applications: General Purpose; Food Processing; Water
- Strainer Type: V-Pattern Strainers
- Strainer Style: Strainer Assembly
- Media: Liquid
from A. u. K. Müller GmbH & Co. KG
The treatment of drinking water by the use of mechanical acting filters and their design is regulated in DIN EN 13443. The upstream mounted strainer will protect taps and other equipment against damages or malfunctions caused by suspended particles. There is no need to disassemble the strainer nor... [See More]
- Applications: General Purpose; Food Processing; Water
- Strainer Type: In-line Strainers
- Strainer Style: Strainer Assembly
- Media: Liquid
from Eaton
Designed for manufacturing flexibility, the Eaton Model 90 Fabricated Simplex Strainer can be manufactured for pipeline sizes from 1 ˝ to 48 ˝ in carbon steel or stainless steel. Other materials are available upon request. Simplex pipeline strainers remove damage causing particulate matter... [See More]
- Applications: General Purpose; Chemical; Coolant; Food Processing; Lab; Industrial; HighTemp; HighViscosity; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Refrigerant; Water
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Rosedale Products, Inc.
Available in 2 sizes with 4 pressure ratings, low pressure drops [See More]
- Applications: General Purpose; Chemical; Food Processing; Industrial; HighViscosity; Water
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Sure-Flo Fittings
The horizontal strainer is designed to lie near the bottom of a stream or pond. Each cylindrical strainer has 1/4 inch holes and is fully perforated, thus allowing the suction tube to be placed at any angle. Additional strainer sections can be added to increase straining area. These strainers can be... [See More]
- Applications: Food Processing; Industrial; Water
- Media: Liquid
- Strainer Style: Strainer Assembly
- Materials: Aluminum
from Hayward Flow Control
SB Series Simplex Basket Strainers. Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket. Other basket materials available, consult factory. Key Features. PVC, CPVC, GFPP and Eastar. Ergonomic... [See More]
- Applications: General Purpose; Chemical; Food Processing; Lab; Water
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Watts
Series 8000F, 8000G Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with flanged (Model 8000F) or grooved (Model 8000G) connections, stainless steel screen, ductile iron or epoxy-coated ductile iron (FDA Model) retainer cap with EPDM gasket,... [See More]
- Applications: General Purpose; Food Processing; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid
from A. u. K. Müller GmbH & Co. KG
The treatment of drinking water by the use of mechanical acting filters and their design is regulated in DIN EN 13443. The upstream mounted strainer will protect taps and other equipment against damages or malfunctions caused by suspended particles. There is no need to disassemble the strainer nor... [See More]
- Applications: General Purpose; Food Processing; Water
- Strainer Type: In-line Strainers
- Strainer Style: Strainer Assembly
- Media: Liquid
from Rosedale Products, Inc.
Permanently piped housings, low pressure drops, o-ring sealed covers [See More]
- Applications: General Purpose; Chemical; Food Processing; Industrial; HighViscosity; Water
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Media: Liquid
from Sure-Flo Fittings
This rugged aluminum strainer quickly bolts on the end of an aluminum suction line. It will hold the weight of a man standing on the screen, yet it weighs only 20 pounds. Positioning the 284-1 inch circular holes in the 1/8 inch thick screen, is the secret to it's ability to resist collapse. Barrel... [See More]
- Applications: Food Processing; Industrial; Water
- Media: Liquid
- Strainer Style: Strainer Assembly
- Materials: Aluminum
from Hayward Flow Control
YS Series y-strainers are available in PVC, clear PVC and Corzan CPVC. O-rings are FPM or EPDM and sizes up to 2 in. are available in socket or threaded. Flanged options begin at 2 in. and above. True union end connections are also available for socket or threaded. All valves are assembled with... [See More]
- Applications: General Purpose; Chemical; Food Processing; Lab; Industrial; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid
from Watts
Series 77F-SS, 77G-SS Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with flanged (Model 77F-SS) or grooved (Model 77G-SS) connections, stainless steel screen, ductile iron or epoxy-coated ductile iron (FDA Model) retainer cap with EPDM... [See More]
- Applications: General Purpose; Food Processing; Water
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Media: Liquid
from Sure-Flo Fittings
These strainers will attach to the end of PVC pipe or iron pipe (IPS). Made with aluminum castings top and bottom, and an aluminum screen (1/4 holes). They are light weight, sturdy, and durable. Easily attached to the PVC pipe by tightening a few bolts. [See More]
- Applications: Food Processing; Industrial; Water
- Media: Liquid
- Strainer Style: Strainer Assembly
- Materials: Aluminum
from Sure-Flo Fittings
Easily and quickly attached to the end of the aluminum suction pipe by drilling three holes in the tubing and inserting bolts. Made of aluminum castings and perforated sheet aluminum, these strainers are light weight, yet sturdy and durable. Heavy guage sheet aluminum slide eliminates need for tub... [See More]
- Applications: Food Processing; Industrial; Water
- Media: Liquid
- Strainer Style: Strainer Assembly
- Materials: Aluminum
from Sure-Flo Fittings
Gravel Pack Strainers are made with an inner screen of 1/8 inch perforated aluminum and an outer screen of 1/4 inch perforated aluminum. The space between these screens can be filled with pea gravel to provide a very effective filter for fine material in the water, including troublesome algae. For... [See More]
- Applications: Food Processing; Industrial; Water
- Media: Liquid
- Strainer Style: Strainer Assembly
- Pipe Connection: Threaded