Steam Strainers
from Watson McDaniel Company
The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors. [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from DME Company
Y-strainers are constructed of heavy duty bronze. They have a 20 mesh 304 stainless steel screen in sizes "-2" and a 1/16" perforated strainer in 2" and 3". The bronze retainer cap is gasketed and tapped for a closure plug (closure plug furnished). Install strainers upstream to protect valves,... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: Industrial; Water; Molding Applications
from ISC Sales, Inc.
The Eaton Model 50 plug type duplex strainer (also called a twin basket strainer) consists of two separate high quality strainer baskets, and a pressure rated plug valve. The design is such that it is impossible for this operation to stop the flow because of the unique port design in the diverter... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Duplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Xiamen Landee Industries Co., Ltd.
Strainers, Cast-iron, Ductile-iron. Model Number: LD-028-YS1. Key Specifications/Special Features: Water, steam, and oil as suitable medium. Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange drilled is according to ANSI B16.1, ANSI B16.5,... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: Oil/Fuel; Water
from KITZ Corporation of America
Strainers separate and remove the solids suspended in fluids, protecting equipment from their harmful effects. Each strainer incorporates a screen to filter suspended solids and is designed so that collected solids can be disposed of and the filter cleaned without having to be removed from the line [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Oil/Fuel; Water
from KADANT
To improve the operating efficiency of pneumatic equipment, Kadant Johnson air separators eliminate 99% of entrained contaminants including moisture, pipe scale, dirt and oil. When used on steam service, Kadant Johnson separators provide cleaner, drier steam to heat exchangers, steam turbines, and... [See More]
- Media: Gas; Steam
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Clark Solutions
Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100. microns. This model is ideal for... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Simplex Basket; Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from JORC Industrial LLC
Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded end comply with ANSI B2.1. [See More]
- Media: Liquid; Gas; Steam; Oil
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Oil/Fuel; Water
from Armstrong International
Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; HighTemp; Water; Steam
from Process Technology
Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES. “Y ” style cast bronze body with 20-mesh stainless steel screen. SPECIFICATIONS. Sizes: ½ inch to 2 ½ inch FNPT. Working pressure:125 PSIG... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Pipe Size: 0.5000 to 2.5
from SSI Fabricated
Pressures to 3705 PSIG (255 BARG). Temperatures to 800 ºF (427 ºC). Custom engineered and fabricated T strainers. RF or RTJ Flanges or Buttweld end connections in accordance with ASME 16.34 and 16.5. Standard thru bolt cover design. Installation in horizontal or vertical pipelines. Three... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: TeeType
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
from Watts
Series A777SI Bronze Wye Strainers feature a machined seat in the body and tapered seat in the cap for accurate screen alignment. All sizes are provided with tapped retainer cap and closure plug. The Series A777SI's screen has a special flared opening on the upstream end to provide unrestricted flow... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from KSB AG
Flanged end strainer with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications. Hot water heating systems, high-temperature hot water heating systems, heat transfer systems. General steam applications in building services and industry. Other fluids on request. Overview... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Spirax-Sarco
The Fig 18HP is an alloy steel butt weld Y-type strainer with flanged screen cover that has been designed in accordance with ASME B16.34:2004 and ASME VIII. The standard stainless steel screen in the DN15 to DN50 size range has 0.8 mm perforations – See 'Optional extras' for alternative... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from ISC Sales, Inc.
The Model 72SJ is for applications where materials must be kept hot in order to remain fluid. Examples are chocolate, asphalt, resins and polymers. The strainer body temperature is maintained by circulating steam or a heat transfer fluid through the strainer jacket. [See More]
- Media: Steam
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Chemical; Food Processing; Asphalt,
from Xiamen Landee Industries Co., Ltd.
1/2- to 12-inch Strainer, Made of Cast-iron and Ductile-iron. Model Number: LD-028-YS3. Key Specifications/Special Features: Water, steam, and oil as suitable medium. Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange drilled is according to... [See More]
- Media: Liquid; Steam
- Strainer Type: FlatPlate
- Strainer Style: Strainer Assembly
- Applications: Oil/Fuel; Water
from Armstrong International
Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; HighTemp; Water; Steam
from SSI Fabricated
Pressures to 6170 PSIG (425 BARG). Temperatures to 800 °F (427 °C). Custom engineered and fabricated Y strainers NPT, RF or RTJ, Socketweld and Buttweld connections designed in accordance with ASME B16.34 and B16.5. Standard thru bolt or grooved cover design. Installation in horizontal or... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Chemical; Industrial; Oil/Fuel; Water; Metal & Mining, Pulp & Paper, Power Industry
from Watts
Series 77F-BI Bronze, Flanged, Wye-Pattern Strainers are used in liquid and steam applications. They feature a wye-pattern, Class 150 bronze body, stainless steel screen and blow-down plug. Series 77F-BI can be installed in horizontal or vertical pipe with the blow-down connection at the lower end... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from KSB AG
Flanged or weld end strainer with standard or fine mesh; all nominal diameters with drain plug in the cover; optional magnetic inserts. Applications. In heat transfer systems, industrial plants, building services and shipbuilding. For thermal oils, water, steam, gas and other non-aggressive fluids. [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Oil/Fuel; Water; Shipbuilding
from Spirax-Sarco
The Fig 3616 is an austenitic stainless steel integrally flanged Y-type strainer with flanged screen cover in ASTM material. The standard stainless steel screen in the ½" to 3" has 0.8 mm perforations and in the 4" to 8" it has 1.6 mm perforations. As options, other perforation and mesh sizes... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment, particularly during start up. Temporary strainers are not manufactured to be used instead of permanent strainers and must be removed... [See More]
- Media: Liquid; Gas; Steam; Air
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Element
- Applications: General Purpose; Industrial; Water
from ISC Sales, Inc.
Model 85 Y Strainers are engineered to stand up to the most aggressive of industrial and commercial applications year after year. Strainers protect downstream process system components by mechanically removing unwanted solids from liquid, gas, or steam lines by means of a perforated or wire mesh... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Xiamen Landee Industries Co., Ltd.
Y-Strainers with PN1.0/1.6mPa Nominal Pressure. Model Number: LD-028-YS2. Key Specifications/Special Features: Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Face to face dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange drilled is according to ANSI B16.1, ANSI B16.5, DIN 2501, and... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: Oil/Fuel; Water
from Armstrong International
Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; HighTemp; Water; Steam
from Watts
Series 97FB-CIB Cast Iron, Simplex, Basket Strainers feature an angle-designed basket, cast iron body with flanged connections, stainless steel screen, and cast-iron blow-off plug. Sizes 8 to 12 in. (200 to 300mm) have a side drain facing outlet of the strainer. Model 97FB-CIB - Maximum Pressure... [See More]
- Media: Liquid; Steam
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Spirax-Sarco
The Fig 16 and Fig 16L are austenitic stainless steel screwed Y-type strainers. The Fig 16 is 316 and the Fig 16L is 316L. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining. [See More]
- Media: Liquid; Steam
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Coolant; Industrial; Water; Sea Water, Hot Water Systems
from Xiamen Landee Industries Co., Ltd.
Y-strainer with PN1.0/1.6mPa Nominal Pressure and Stainless Steel Screen. Model Number:LD-028-YS4. Key Specifications/Special Features: Key Specifications/Special Features: Size: 1/2 to 12 inches. Nominal pressure: PN1.0/1.6mPa. Face to face dimension: ANSI B16.1, DIN3202-F1, and BS2080. Flange... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: Oil/Fuel; Water
from Armstrong International
Screen chambers won't leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around the... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; HighTemp; Water; Steam
from Watts
Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to be self-aligning to assure a... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Spirax-Sarco
The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Armstrong International
Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; HighTemp; Water; Steam
from Watts
Series LF777SI, LFS777SI Lead Free* Brass Wye-Pattern Strainers feature a wye-pattern, Lead Free* brass body stainless steel screen and solid tapped retainer cap with NBR gasket. Model LF777SI comes with threaded connections and is available in sizes 3/8 to 3 in. (10 to 80mm). Model LFS777SI comes... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Spirax-Sarco
The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Armstrong International
Screen chambers won ’t leak or crush. Both ends of the chambers are precisely machined. This means perfectly round and smooth seating surfaces, as well as a fixed chamber length. Since the screen seats snugly on the machined surface, no particle bigger than the screen opening can escape around... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; HighTemp; Water; Steam
from Watts
Series LF777S, LFS777S Wye-Pattern Lead Free* Bronze Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a retainer cap tapped for closure plug. The LF777S and LFS777S feature Lead Free* construction to comply with... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Water
from Spirax-Sarco
The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Spirax-Sarco
The Fig 3 is a bronze integrally flanged Y-type strainer. The standard stainless steel screen in the DN15 to 80 size range has 0.8 mm perforations, the DN100 has 1.6 mm perforations. Optional mesh and perforation sizes are available as well as monel screens. The strainer cap can be drilled and... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Spirax-Sarco
The Fig B34 basket type strainer has been designed for fitting into a horizontal pipeline and has a drain plug fitted at the bottom of the body to drain the unit. The Fig B34 'T' type strainer has been designed for fitting into a vertical pipeline and can has an optional drain plug fitted on the... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Spirax-Sarco
The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. The standard stainless steel screen is 3 mm perforations. Please note: Low temperature carbon steel or stainless steel versions of this strainer are available on reques [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Spirax-Sarco
The Fig 34HP is a cast carbon steel Y-type strainer that has been designed in accordance with ASME B16.34:2004 and ASME VIII, that is readily available with integrally flanged or butt weld connections. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, and... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Spirax-Sarco
The Fig 7 is a carbon steel integrally flanged pot type strainer. The standard stainless steel screen is 3.2 mm perforations. The body has two bosses that can be drilled and tapped to accomodate pressure gauges and the cover has a " UNC-2B tapping for fitting an eyebolt. The body can also be drained... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Pot Type Strainer
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Spirax-Sarco
The Fig 33 is a cast iron integrally flanged Y- type strainer. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, in the DN100 to DN200 size range it has 1.6 mm perforations. Optional mesh sizes are available as well as monel screens. The strainer cap can be... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; HighTemp; Water
from Spirax-Sarco
The Fig 3716 is an SG iron integrally flanged Y-type strainer with flanged screen cover in DIN material. The standard stainless steel screen in the DN15 to DN80 has 0.8 mm perforations and in the DN100 to DN200 it has 1.6 mm perforations. As options, other perforation and mesh sizes are available. [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Designed for use chemical processes including brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications. These strainers provide protection for costly pumps, meters, valves and other similar mechanical equipment. [See More]
- Media: Liquid; Steam
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Chemical; Coolant; Industrial; Oil/Fuel; Water; Brine, Paint, Condensers
from Spirax-Sarco
The Fig 37 is an SG iron integrally flanged Y-type strainer. The standard stainless steel screen in the DN15 to DN80 size range is 0.8 mm perforations, in the DN100 to DN200 it is 1.6 mm perforations. As options other perforations and mesh sizes are available as well as monel screens. The strainer... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Spirax-Sarco
The Fig B36 basket type strainer has been designed for fitting into a horizontal pipeline and has a drain plug fitted at the bottom of the body to drain the unit. The Fig B36 'T' type strainer has been designed for fitting into a vertical pipeline and can has an optional drain plug fitted on the... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Spirax-Sarco
The Fig 36HP is a Stainless steel Y-type strainer that has been designed in accordance with ASME B16.34:2004 and ASME VIII, that is readily available with integrally flanged or butt weld connections. The standard stainless steel screen in the DN15 to DN80 size range has 0.8 mm perforations, and 1.6... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Spirax-Sarco
The conical ( TP1 ) and truncated conical ( TP2 ) temporary strainers have been designed to fit between two flanges and are generally used during commissioning and start-up to remove any course debris. They are suitable for use on a wide range of fluids for applications in process lines, hot water... [See More]
- Media: Liquid; Gas; Steam
- Strainer Type: Conical Line
- Strainer Style: Strainer Assembly
- Applications: General Purpose
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Spirax-Sarco
The conical ( TP1 ) and truncated conical ( TP2 ) temporary strainers have been designed to fit between two flanges and are generally used during commissioning and start-up to remove any course debris. They are suitable for use on a wide range of fluids for applications in process lines, hot water... [See More]
- Media: Liquid; Gas; Steam
- Pipe Size: 1.5 to 28
- Applications: General Purpose
- Length: 1.97 to 39.09
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature... [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Mueller Steam Specialty
Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining. [See More]
- Media: Liquid; Steam
- Strainer Type: Simplex Basket
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Coolant; Industrial; Water; Sea Water, Hot Water Systems
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Mueller Steam Specialty
Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water
from Mueller Steam Specialty
Used extensively to strain foreign matter from pipe lines and provide economical protection for costly pumps, meters, valves and other similar mechanical equipment. [See More]
- Media: Liquid; Steam
- Strainer Type: Y-strainers
- Strainer Style: Strainer Assembly
- Applications: General Purpose; Industrial; Water