Military / Government (MIL-SPEC / GG) Epoxy Adhesives
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Industry: Aerospace; Electronics; Military; OEM or Industrial
- Substrate Compatibility: Dissimilar Substrates
- Cure / Technology: Thermoset; Two Component
- Features: High Dielectric; Laminaes; Non-corrosive; Sealant; Filled
from Master Bond, Inc.
Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
- Cure / Technology: Thermoset; Two Component
- Features: Sealant; Unfilled
from Hernon Manufacturing, Inc.
Tuffbond ® 302 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond ® 302 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy adhesive is specially formulated for rapid in-line assembly of loud speakers. Tuffbond ® 302... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Encapsulant, Potting Compound
from Master Bond, Inc.
Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300 °F to 350 °F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Ceramic, Glass; Metal
- Cure / Technology: Thermoset; Single Component
- Features: High Dielectric; Non-corrosive; Sealant; Unfilled
from Hernon Manufacturing, Inc.
Tuffbond ® 304 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond ® 304 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy adhesive is specially formulated for rapid in-line assembly of loudy speakers. Tuffbond ® 304... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Encapsulant, Potting Compound
from Master Bond, Inc.
Master Bond Polymer System EP36 is a unique one component high performance toughened epoxy system for electrical potting, casting, encapsulation, baked coatings and adhesive applications. It features an outstanding combination of properties including high temperature stability up to 500 °F,... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Hernon Manufacturing, Inc.
Tuffbond ® 305 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond ® 305 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy adhesive is specially formulated for rapid in-line assembly of loud speakers. Tuffbond ® 305... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Encapsulant, Potting Compound
from Master Bond, Inc.
Master Bond EP55TCFL is a thermally conductive, electrically isolating epoxy for bonding, sealing and coating, available as either a two part system or a one part premixed and frozen system. Good flexibility and toughness. Flows smoothly and readily. Low modulus. Meets NASA low outgassing... [See More]
- Industry: Aerospace; Automotive; Electronics; Sanitary; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic
from Hernon Manufacturing, Inc.
Tuffbond ® 315 is a modified epoxy adhesive that provides a fast room temperature cure. Tuffbond ® 315 exhibits very good moisture chemical and heat resistance. This fast cure epoxy adhesive is specially formulated for rapid in-line assembly of loudy speakers. Tuffbond ® 315 is also... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Encapsulant, Potting Compound
from Master Bond, Inc.
Two component EP46HT-2AO Black is ideal for demanding bonding, sealing and encapsulation applications where thermal conductivity, electrical insulation and high temperature resistance are required. It has a service temperature range of -100 °F to +500 °F with a glass transition temperature... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Hernon Manufacturing, Inc.
Tuffbond ® 394 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond ® 394 will change from amber-yellow to a reddish brown upon cure. Bonding the... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Thermoset; Two Component ; Single Component
from Master Bond, Inc.
Master Bond Polymer System EP17 is a toughened one component heat curing epoxy resin system featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at a minimum temperature of 300 °F to 350 °F for 60-90 minutes. Post curing for 1... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; Single Component
- Features: Flame Retardant; Non-corrosive; Sealant; Unfilled
from Hernon Manufacturing, Inc.
Tuffbond ® 395 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond ® 395 will change from amber to a reddish brown upon cure. Bonding the voice... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Thermoset; Two Component ; Single Component
from Master Bond, Inc.
Master Bond EP39MAOHT is a two component, thermally conductive, electrically insulative epoxy for bonding, sealing, coating, potting and encapsulation. Its low exotherm makes it well suited for large castings and potting applications. It withstands rigorous thermal cycling, vibration and shock. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Hernon Manufacturing, Inc.
Tuffbond ® 42121 is a thixotropic and modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond ® 42121 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy adhesive is specially formulated for rapid in-line assembly of loud-speakers. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Features: Encapsulant, Potting Compound
from Master Bond, Inc.
Key Features. Free flowing viscosity. High temperature resistance. Exceptionally long open time. Passes NASA low outgassing. Product Description. Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system has a... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
from Hernon Manufacturing, Inc.
Tuffbond ® 47771 adhesive/sealant is a two-component epoxy. This adhesive is a 100% solid system, one to one ratio, room temperature cure system. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
- Cure / Technology: Two Component ; Room Temperature Vulcanizing or Curing
from Epoxy Technology
EPO-TEK ® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and... [See More]
- Industry: Electronics; Military; Photonics; Semiconductors, IC's
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Cure / Technology: Thermoset; Single Component
- Features: Electrically Conductive; Thermally Conductive; Filled
from DuPont Electronics & Imaging
DuPont ™ Pyralux ® HP is an epoxy-based adhesive system demonstrating both low loss and high reliability, specifically designed for OEMs and PCB design manufacturers. Its optimized low-loss solution is suitable for multi-layer flex and rigid-flex designs for military, automotive and... [See More]
- Industry: Automotive; Electronics; Sanitary; Military; OEM or Industrial
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.
Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]
- Industry: Aerospace; Military
- Features: Flame Retardant
- Cure / Technology: Cure Temperature: 250 - 320 F
- Use Temperature: 200
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-NS10 ™ epoxy is developed for general purpose applications requiring high performance bond or connection of electrically conductive components/materials for enhanced electrical conductivity. G6E-NS10 ™ has been developed based on advanced proprietary technology that... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; PCB Manufacture / Repair, EMI / RFI Shielding, Display Packaging / Bonding, Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 150000 to 155000
from Protavic America, Inc.
ANE-57103 is a toughened two part adhesive. ANE-57103 is used for high speed bonding even at lower temperatures. ANE-57103is specifically developed for bonding difficult substrates such as glass, ceramics, metals and engineered plastics. Proven applications are bonding MRI magnets under full load,... [See More]
- Industry: Automotive; Electronics; Electric Power; Sanitary; Military; OEM or Industrial; Semiconductors, IC's
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
from Henkel Corporation - Industrial
LOCTITE ABLESTIK 5020K, Epoxy Film, Assembly, High Purity Adhesive LOCTITE ® ABLESTIK 5020K high purity adhesive is designed for substrate attach. Thermally conductive. High purity [See More]
- Industry: Military
- Dielectric Constant: 0.0
- Thermal Conductivity: 0.7000
from Graphene Laboratories, Inc.
DESCRIPTION: Traditional silver-based adhesives require up to 80% weight load of silver fillers and as a result tend to be costly, brittle and prone to mechanical failure. G6E-NS11 ™ has been developed based on advanced proprietary technology that requires 15% or less silver content to be at... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; PCB Manufacture / Repair, EMI / RFI Shielding, Display Packaging / Bonding, Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 80000 to 85000
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FRP ™ is a flexible version of our G6E-P ™ general purpose epoxy. G6E-FRP ™ epoxy was developed primarily for high-performance bonding, connection, sealing and coating applications requiring a flexible bond or connection of electrically conductive components or... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Fiber-Optics Packaging, Flexible Photovoltaic (Solar) Cell Packaging, Surface Acoustic Wave (SAW) Devices
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Flexible; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 285000 to 295000
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FXNS ™ epoxy is developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials as well as for low electrical resistivity. G6E-FXNS ™ is developed based on advanced proprietary technology that requires... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Fiber-Optics Packaging, Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Flexible; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 210000 to 220000
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FXSG ™ epoxy is primarily developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials requiring low electrical resistivity. G6-FXSG ™ is well suited for bonding of dissimilar materials that are... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Fiber-Optics Packaging, Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Flexible; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 110000 to 125000
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-P ™ epoxy is primarily developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials. G6E-P ™ is formulated with proprietary nanomaterials and fillers. G6E-P ™ epoxy can be cured at room... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Photovoltaic (Solar) Cells, Casting, Coating & Encapsulation, Display Packaging / Bonding, Temperature Sensitive Electronics, Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 145000 to 155000
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTC ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials that operate at higher temperatures. G6E-HTC ™ epoxy ’s properties result from being formulated with proprietary... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; EMI / RFI Shielding, Grounding, Casting, Coating & Encapsulation
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 18000 to 420000
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTNS ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures requiring low electrical resistivity. G6E-HTNS ™ is developed based on advanced... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial; Radio Frequency Identification (RFID) tags, EMI / RFI Shielding, Solder Replacement
- Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Filled
- Cure / Technology: Thermoset; Two Component
- Viscosity: 220000 to 230000