Marine Epoxy Adhesives

30 Results
Epoxylite® -- E 230 - C 230
from ELANTAS North America LLC

Trickle resin system for impregnation or protective overcoat [See More]

  • Industry: Aerospace; Automotive; Electric Power; Marine; OEM or Industrial
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Dissimilar Substrates
Hardman DOUBLE/BUBBLE Very High Peel Strength Epoxy Orange Package 3.5 g Packet -- 4007 [4007 from Royal Adhesives & Sealants, LLC]
from Ellsworth Adhesives

HARDMAN DOUBLE/BUBBLE 4007 Epoxy is Gray in color, two component, room temperature curing, structural adhesive that is used for bonding and repairing industrial parts, sports equipment, marine parts, automotives, aircrafts, metal, plastics, glass, rubber, wood, and stone. It is semi-rigid and... [See More]

  • Industry: Marine
  • Viscosity: 50000
  • Cure / Technology: Two Component  
  • Tensile (Break): 250
Aluminum Filled, Toughened, Two Part Epoxy Compound -- EP22
from Master Bond, Inc.

Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Cure / Technology: Thermoset; Two Component  
  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD; Flexible; Filled
Biocompatible, Non-Drip Epoxy Resists Repeated Sterilizations -- EP3HTND-2Med Black
from Master Bond, Inc.

EP3HTND-2Med Black is a one part system that combines easy processing with excellent bonding properties. It cures in 20-30 minutes at 250°F or 5-10 minutes at 300°F and adheres well to a wide variety of substrates including glass, metals, ceramics and most plastics. This paste compound meets USP... [See More]

  • Industry: Aerospace; Electronics; Electric Power; Marine; Sanitary; Photonics; Semiconductors, IC's
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Cure / Technology: Thermoset; Single Component
  • Features: High Dielectric; Non-corrosive; Thermally Conductive; Unfilled
Electrically Conductive Die Attach Adhesive Has Very High Thermal Conductivity -- EP3HTSDA-1
from Master Bond, Inc.

EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability, allow it to be... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Electrically Conductive Die Attach Epoxy With High Glass Transition Temperature -- EP17HTS-DA
from Master Bond, Inc.

Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Epoxy Features Exceptional Chemical and Heat Resistance -- EP35SP
from Master Bond, Inc.

EP35SP is a two component epoxy system specially formulated to resist high temperatures and aggressive chemicals. It has a paste viscosity with little to no flow when curing. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Downhole
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Cure / Technology: Thermoset; Two Component  
  • Features: High Dielectric; Non-corrosive; Sealant; Thermally Conductive; Unfilled
Epoxy Features Very Low Coefficient of Thermal Expansion -- EP30LTE-2
from Master Bond, Inc.

Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions -- EP93FRHT
from Master Bond, Inc.

EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Fast Curing, High Bond Strength Epoxy Adhesive -- EP51
from Master Bond, Inc.

Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at room temperature. The... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Fast Curing, Optically Clear, Two Part Epoxy -- EP39-2
from Master Bond, Inc.

Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces
  • Cure / Technology: Thermoset; Two Component  
  • Features: Sealant; Unfilled
Heat Curable Corrosion Resistant Epoxy System Withstands Temperatures up to 500°F -- Supreme 34CA
from Master Bond, Inc.

Supreme 34CA exhibits exceptional resistance to aggressive chemicals. It features long term durability and bonds well to metals, glass, ceramics and plastics. It withstands both high and low temperatures. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Type / Form: Liquid
  • Cure / Technology: Two Component  
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
High Shear/Peel Strength, Room Temperature Curing Epoxy -- EP31
from Master Bond, Inc.

Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Cure / Technology: Thermoset; Two Component  
  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD; Flexible
High Temperature Resistant Epoxy Compound -- EP45HT
from Master Bond, Inc.

Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Cure / Technology: Thermoset; Two Component  
  • Features: Sealant; Unfilled
High Temperature Resistant, One Component Epoxy System -- EP13
from Master Bond, Inc.

Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300 °F to 350 °F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Metal
  • Cure / Technology: Thermoset; Single Component
  • Features: High Dielectric; Non-corrosive; Sealant; Unfilled
High Temperature Resistant, Toughened Epoxy -- EP125
from Master Bond, Inc.

Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Powder
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
High Tempreature and Thermal Cycling Resistant Epoxy -- EP33
from Master Bond, Inc.

Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Cure / Technology: Thermoset; Two Component  
  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD; Flexible; Unfilled
High Tensile Strength, One Component Epoxy -- EP15
from Master Bond, Inc.

Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Porous Surfaces; Dissimilar Substrates
  • Cure / Technology: Thermoset; Single Component
  • Features: Non-corrosive; Sealant; Unfilled
Low Outgassing, Optically Clear Two Component Epoxy -- EP29LPSP
from Master Bond, Inc.

Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]

  • Industry: Aerospace; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Low Viscosity, Electrically Insulating Epoxy Features Excellent Optical Clarity -- EP30LP-2
from Master Bond, Inc.

Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Low Viscosity, Fast Curing, Two Component Epoxy -- EP38
from Master Bond, Inc.

Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Fiberglass/Tanks/Drums/Pipes & Fittings
  • Cure / Technology: Thermoset; Two Component  
  • Features: High Dielectric; Sealant; Unfilled
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance -- EP30NS
from Master Bond, Inc.

Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
NASA Low Outgassing Rated Epoxy Features Enhanced Chemical Resistance -- EP42-2LV Black
from Master Bond, Inc.

EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Nickel Filled Electrically Conductive Epoxy System -- EP76M
from Master Bond, Inc.

Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
  • Cure / Technology: Thermoset; Two Component  
  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Thermally Conductive; Anti-static, ESD; Filled
One Component Thermally Conductive Epoxy Film -- FL901AO
from Master Bond, Inc.

Master Bond Polymer System FL901AO is a one component high performance, thermally conductive, electrically insulative epoxy resin based adhesive film with outstanding performance characteristics. Unlike many other such epoxy film products, it does not require refrigerated storage although this is... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Dissimilar Substrates
  • Cure / Technology: Thermoset; Single Component
  • Features: High Dielectric; Sealant; Thermally Conductive; Unfilled
One Component Toughened Epoxy System For Bonding And Sealing -- Supreme 17HT
from Master Bond, Inc.

Master Bond Supreme 17HT is a one component toughened epoxy for bonding and sealing. It has a moderate viscosity system with good flow properties. [See More]

  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
General Purpose Epoxy -- EPO-TEK® 730
from Epoxy Technology

EPO-TEK ® 730 is a two component, thixotropic, room temperature-curing epoxy adhesive. [See More]

  • Industry: Automotive; Electronics; Marine
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Viscosity: 80000 to 120000
Composite Materials, Long out-time adhesive -- 102
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Industry: Aerospace; Marine; Sporting Goods
  • Use Temperature: 180
  • Cure / Technology: Cure Temperature: Less than 250 F
Composite Materials, Syntactic expanding core splice adhesive with a 2:1 to 3:1 expansion ratio. -- 51-301
from Mitsubishi Chemical Carbon Fiber and Composites, Inc.

Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance... [See More]

  • Industry: Aerospace; Marine; OEM or Industrial; Sporting Goods
  • Use Temperature: 180
  • Cure / Technology: Cure Temperature: 250 - 320 F