Rubber / Elastomer Epoxy Adhesives

53 Results
3M Scotch-Weld 1838 Epoxy Adhesive Green 1 qt Can Kit -- 1838 GREEN QUART KIT [7000046340 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld Epoxy Adhesive 1838 Green is a two component, room temperature curing, structural adhesive that is used for bonding metal, plastics, rubber, and wood. It offers high shear strength, controlled flow, and environmental resistance. 1 qt Can Kit. [See More]

  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 70000 to 1.00E6
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.1690
Aluminum Filled, Toughened, Two Part Epoxy Compound -- EP22
from Master Bond, Inc.

Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD; Flexible; Filled
  • Cure / Technology: Thermoset; Two Component  
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
3M Scotch-Weld 1838 Epoxy Adhesive Green Part B 5 Gal Pail -- 1838 GREEN 5 GALLON PL (B) [7010367213 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld 1838 Epoxy Adhesive Green is a two component, room temperature curing, structural epoxy adhesive. It has excellent environmental resistance, high shear strength, and bonds metals and woods. Part B, 5 gal Pail. [See More]

  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 300000 to 1.00E6
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.1690
B-Staged Epoxy Meets Airbus Standards for Flame Retardancy & Toxicity -- EP36FR
from Master Bond, Inc.

EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Features: High Dielectric; Encapsulant, Potting Compound; Flame Retardant; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Flexible; Unfilled
3M Scotch-Weld 1838L Epoxy Adhesive Clear 1 qt Kit -- 1838L QUART KIT [7000036224 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld Epoxy Adhesive 1838L Clear is a two component, room temperature curing, structural adhesive that is used for bonding metal, plastics, rubber, and wood. It offers high shear strength, flowability, and environmental resistance. 1 qt Kit. [See More]

  • Substrate Compatibility: Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 6000 to 15000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.1160
Biocompatible, Non-Drip Epoxy Resists Repeated Sterilizations -- EP3HTND-2Med Black
from Master Bond, Inc.

EP3HTND-2Med Black is a one part system that combines easy processing with excellent bonding properties. It cures in 20-30 minutes at 250°F or 5-10 minutes at 300°F and adheres well to a wide variety of substrates including glass, metals, ceramics and most plastics. This paste compound meets USP... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Features: High Dielectric; Non-corrosive; Thermally Conductive; Unfilled
  • Cure / Technology: Thermoset; Single Component
  • Industry: Aerospace; Electronics; Electric Power; Marine; Sanitary; Photonics; Semiconductors, IC's
3M Scotch-Weld 2216 Epoxy Adhesive Clear 1 gal Can Kit -- 2216 CLEAR GALLON KIT [7000046480 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld Epoxy Adhesive 2216 Clear is a two component, room temperature curing adhesive that is used for bonding metal, plastics, masonry, rubber, and wood. It offers high shear strength, high peel strength, and resistance to aging, vibration, shock, and flexing. 1:1 mix ratio by volume or... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 5000 to 15000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.1140
Electrically Conductive Die Attach Epoxy With High Glass Transition Temperature -- EP17HTS-DA
from Master Bond, Inc.

Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Features: Electrically Conductive; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Thermally Conductive; Filled
3M Scotch-Weld 2216 Epoxy Adhesive Clear 1 qt Can Kit -- 2216 CLEAR QUART KIT [7000000861 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld Epoxy Adhesive 2216 Clear is a two component, room temperature curing adhesive that is used for bonding metal, plastics, masonry, rubber, and wood. It offers high shear strength, high peel strength, and resistance to aging, vibration, shock, and flexing. 1:1 mix ratio by volume or... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 5000 to 15000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.1140
Epoxy Features Exceptional Chemical and Heat Resistance -- EP35SP
from Master Bond, Inc.

EP35SP is a two component epoxy system specially formulated to resist high temperatures and aggressive chemicals. It has a paste viscosity with little to no flow when curing. [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Features: High Dielectric; Non-corrosive; Sealant; Thermally Conductive; Unfilled
  • Cure / Technology: Thermoset; Two Component  
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Photonics; OEM or Industrial; Semiconductors, IC's; Downhole
3M Scotch-Weld 2216 Epoxy Adhesive Clear 2 oz Tube Kit -- 2216 CLEAR 2 OZ TUBE KIT [7000046479 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld Epoxy Adhesive 2216 Clear is a two component, room temperature curing adhesive that is used for bonding metal, plastics, masonry, rubber, and wood. It offers high shear strength, high peel strength, and resistance to aging, vibration, shock, and flexing. 1:1 mix ratio by volume or... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 5000 to 15000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.1140
Epoxy Features Very Low Coefficient of Thermal Expansion -- EP30LTE-2
from Master Bond, Inc.

Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Phase Change; Sealant; Thermal Insulation; Unfilled
3M Scotch-Weld 2216 Epoxy Adhesive Gray 1 gal Can Kit -- 2216 GRAY GALLON KIT [7000000816 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld Epoxy Adhesive 2216 Gray is a two component, room temperature curing adhesive that is used for bonding metal, plastics, masonry, rubber, and wood. It offers high shear strength, high peel strength, and resistance to aging, vibration, shock, and flexing. 2:3 mix ratio by volume. 1 gal... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 40000 to 150000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.2280
Epoxy with High Elongation Passes ISO 10993-5 Certification for Cytotoxicity -- EP40Med
from Master Bond, Inc.

EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics. [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Flexible; Unfilled
3M Scotch-Weld 2216 Epoxy Adhesive Gray 1 pt Can Kit -- 2216 GRAY PINT KIT [7000046358 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld Epoxy Adhesive 2216 Gray is a two component, room temperature curing adhesive that is used for bonding metal, plastics, masonry, rubber, and wood. It offers high shear strength, high peel strength, and resistance to aging, vibration, shock, and flexing. 2:3 mix ratio by volume. 1 pt... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 40000 to 150000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.2280
Fast Curing, High Bond Strength Epoxy Adhesive -- EP51
from Master Bond, Inc.

Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at room temperature. The... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD; Unfilled
3M Scotch-Weld 2216 Epoxy Adhesive Gray 1 qt Can Kit -- 2216 GRAY QUART KIT [7000000815 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld Epoxy Adhesive 2216 Gray is a two component, room temperature curing adhesive that is used for bonding metal, plastics, masonry, rubber, and wood. It offers high shear strength, high peel strength, and resistance to aging, vibration, shock, and flexing. 2:3 mix ratio by volume. 1 qt... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 40000 to 150000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.2280
High Shear/Peel Strength, Room Temperature Curing Epoxy -- EP31
from Master Bond, Inc.

Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD; Flexible
  • Cure / Technology: Thermoset; Two Component  
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
3M Scotch-Weld 2216 Epoxy Adhesive Gray 2 oz Tube Kit -- 2216 GRAY 2 OZ KIT [7000000812 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld Epoxy Adhesive 2216 Gray is a two component, room temperature curing adhesive that is used for bonding metal, plastics, masonry, rubber, and wood. It offers high shear strength, high peel strength, and resistance to aging, vibration, shock, and flexing. 2:3 mix ratio by volume. 2 oz... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 40000 to 150000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.2280
High Temperature Resistant Epoxy Compound -- EP45HT
from Master Bond, Inc.

Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Features: Sealant; Unfilled
  • Cure / Technology: Thermoset; Two Component  
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
3M Scotch-Weld DP125 Epoxy Adhesive Clear 48.5 mL Duo-Pak Cartridge -- DP125 CLEAR 48.5ML [7100148734 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld Epoxy Adhesive DP125 Clear is a two component, fast curing, epoxy based resin that is low odor, flexible, and has high shear and peel strength. It is used for bonding wood, metal, ceramics, and most plastics. 1:1 mix ratio by volume. 48.5 mL Duo-Pak Cartridge. [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 2000 to 33000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.8900
High Tempreature and Thermal Cycling Resistant Epoxy -- EP33
from Master Bond, Inc.

Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Laminaes; Sealant; Anti-static, ESD; Flexible; Unfilled
  • Cure / Technology: Thermoset; Two Component  
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
3M Scotch-Weld DP190 Epoxy Adhesive Clear 48.5 mL Duo-Pak Cartridge -- DP190 CLEAR 48.5ML [7100148752 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld Epoxy Adhesive DP190 Clear is a two component, fast curing, epoxy based resin that offers flexibility, 90 minute handling time, high shear and peel strength. 1:1 mix ratio by volume. 48.5 mL Duo-Pak Cartridge. [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 2000 to 15000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.0790
Low Exotherm, Two Component Epoxy -- EP29LP
from Master Bond, Inc.

Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Optical Fibers and Reinforcements
  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD; Flexible; Unfilled
  • Cure / Technology: Thermoset; Two Component  
  • Industry: Electronics; Electric Power; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
3M Scotch-Weld DP190 Epoxy Adhesive Gray 200 mL Duo-Pak Cartridge -- DP190 GRAY 200ML DUO-PAK [7000121314 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld Epoxy Adhesive DP190 Gray is a two component, fast curing, epoxy based resin that offers flexibility, 90 minute handling time, good environmental aging properties, high shear and peel strength. 1:1 mix ratio by volume. 200 mL Duo-Pak Cartridge. [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 40000 to 150000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.2200
Low Outgassing, Optically Clear Two Component Epoxy -- EP29LPSP
from Master Bond, Inc.

Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Sealant; Anti-static, ESD; Flexible; Unfilled
3M Scotch-Weld DP190 Epoxy Adhesive Gray 48.5 mL Duo-Pak Cartridge -- DP190 GRAY 48.5ML [7010410438 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld Epoxy Adhesive DP190 Gray is a two component, fast curing, epoxy based resin that offers flexibility, 90 minute handling time, good environmental aging properties, high shear and peel strength. 1:1 mix ratio by volume. 48.5 mL Duo-Pak Cartridge. [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 40000 to 150000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.2200
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Solvent Based; Thermal Insulation; Unfilled
3M Scotch-Weld DP2216 Epoxy Adhesive Gray 41.5 mL Duo-Pak Cartridge -- DP2216 GRAY 41.5ML DUO-PAK [7100262036 from 3M]
from Ellsworth Adhesives

3M Scotch-Weld DP2216 Epoxy Adhesive Gray is a two component, room temperature curing, industrial adhesive that offers flexibility, high peel and shear strength, and resistance to flexing, vibration, and shock. 2:3 mix ratio by volume. Compatible with 2:1 plungers. 41.5 mL Duo-Pak Cartridge. [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 40000 to 150000
  • Cure / Technology: Two Component  
  • Thermal Conductivity: 0.2280
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance -- EP30NS
from Master Bond, Inc.

Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Filled
Bostik 7575 Epoxy Adhesive 2 oz Kit -- K343202 [30852229 from Bostik, Inc.]
from Ellsworth Adhesives

Bostik Epoxy Adhesive 7575 Clear is a two component, structural adhesive that is used for bonding phenolic plastics, glass, wood, masonry, rubber, ceramics, metal, and polyesters. It is typically used for sealing electrical components, encapsulation, and potting applications. It offers fast cure... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Features: Sealant
  • Cure / Technology: Two Component  
  • Viscosity: 12000 to 16000
NASA Low Outgassing Rated Epoxy Features Enhanced Chemical Resistance -- EP42-2LV Black
from Master Bond, Inc.

EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; Unfilled
Hardman DOUBLE/BUBBLE General Purpose Epoxy Blue Package 3.5 g Packet -- 4005 [4005 from Royal Adhesives & Sealants, LLC]
from Ellsworth Adhesives

HARDMAN DOUBLE/BUBBLE 4005 Epoxy is Amber in color, two component, room temperature curing, general purpose adhesive that is used for bonding and repairing furniture, tools, aluminum, plastics, metal, rubber, glass, wood, and stone. It offers a long work life, high strength bonds, vibration and... [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 30000
  • Cure / Technology: Two Component  
Nickel Filled Electrically Conductive Epoxy System -- EP76M
from Master Bond, Inc.

Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
  • Features: Electrically Conductive; EMI/RFI Shielding; Sealant; Thermally Conductive; Anti-static, ESD; Filled
  • Cure / Technology: Thermoset; Two Component  
  • Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
Hardman DOUBLE/BUBBLE Urethane D-85 Adhesive Blue-Beige Package 3.5 g Packet -- 4023 [4023 from Royal Adhesives & Sealants, LLC]
from Ellsworth Adhesives

HARDMAN DOUBLE/BUBBLE 4023 Urethane D-85 is Beige in color, two component, extra fast setting, structural adhesive that is used for repairing and bonding urethane parts, thermoplastics, laminated surfaces, metal, leather, glass, and stone. It is rigid, impact resistant, and has good peel and shear... [See More]

  • Substrate Compatibility: Plastic; Rubber or Elastomer
  • Viscosity: 11000
  • Cure / Technology: Two Component  
  • Tensile (Break): 3350
One Component Toughened Epoxy System For Bonding And Sealing -- Supreme 17HT
from Master Bond, Inc.

Master Bond Supreme 17HT is a one component toughened epoxy for bonding and sealing. It has a moderate viscosity system with good flow properties. [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Features: High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Sealant; Thermally Conductive; Flexible; Unfilled
Henkel Loctite EA 9464 Epoxy Adhesive 50 mL Cartridge -- EA9464 A/B 50ML [0103-01-000330 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite EA 9464 is a two component, room temperature curing epoxy adhesive formulated to give good peel strength and shear strength. [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Metal; Rubber or Elastomer
  • Cure / Technology: Two Component  
One Component, High Temperature Resistant Epoxy -- EP36
from Master Bond, Inc.

Master Bond Polymer System EP36 is a unique one component high performance toughened epoxy system for electrical potting, casting, encapsulation, baked coatings and adhesive applications. It features an outstanding combination of properties including high temperature stability up to 500 °F,... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Features: High Dielectric; Electrically Conductive; EMI/RFI Shielding; Encapsulant, Potting Compound; Sealant; Anti-static, ESD; Flexible; Unfilled
Henkel Loctite EA E-00CL Epoxy Adhesive Clear 50 mL Cartridge -- 237095 [237095 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite EA E-00CL is a two component, low viscosity, fast-setting, industrial grade epoxy adhesive. It works on a wide variety of substrates including plastic, metal, glass, rubber, wood and ceramics. 50 mL Cartridge. [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Wood
  • Viscosity: 2200 to 13000
  • Cure / Technology: Two Component  
  • Tensile (Break): 3800
Optically Clear, Low Viscosity, Two Component Epoxy -- EP30
from Master Bond, Inc.

Master Bond Polymer System EP30 is a low viscosity, two component epoxy adhesive for general purpose bonding, coating, sealing and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive... [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Features: Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Thermal Insulation; Flexible
3M™ Scotch-Weld™ Epoxy Adhesive -- 2216 Gray B/A
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Epoxy Adhesive 2216 is a flexible, two-part epoxy. 2:3 mix ratio, 90 minute work life and handling strength in 10 hours. This kit contains parts A and B. 3M ™ Scotch-Weld ™ Epoxy Adhesive 2216 cures at room temperature and provides high strength bonds with... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Industry: Aerospace; OEM or Industrial
5 Minute Set Epoxy -- 10-3005
from Epoxies Etc...

These high bond strength adhesives are clear 100% solids, two component, low viscosity adhesives with a quick setting time of 5-46 minutes at room temperature. They are excellent for bonding plated metals, pewter, glass, wood, ceramic, felt, cement, gem stones, most plastics and rubbers, etc. [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Textiles or Fabrics; Wood; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: High Dielectric; Unfilled
3M™ Scotch-Weld Epoxy Adhesive 2216 B/A
from Total Plastics, Inc.

Grey. A two-part adhesive kit (2/3 full container of base, 1 full container of accelerator). 1 Quart. Bonds rubber, metal, wood, plastic and masonry. Available Sizes. 1 Quart [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Type / Form: Liquid
  • Cure / Technology: Two Component  ; Room Temperature Vulcanizing or Curing
Electrically Non-Conductive Adhesives -- LOCTITE ABLESTIK 2106T BIPAX
from Henkel Corporation - Industrial

LOCTITE ABLESTIK 2106T BIPAX, Epoxy, Assembly LOCTITE ® ABLESTIK 2106T BIPAX is designed for high strength structural bonding applications. LOCTITE ABLESTIK 2106T BIPAX develops significant properties 1 hour after mixing. Two component. Room temperature cure. Solvent-free. Low shrinkage. [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Rubber or Elastomer
  • Cure / Technology: Two Component  
2200 Series Industrial Epoxy Resins -- TB2202
from ThreeBond International, Inc.

These ThreeBond adhesives use epoxy resin as their main component. They are excellent for a myriad of purposes including general purpose adhesion and sealing, and for electronic device bonding, filling, repair, casting and impregnation. Epoxy resins, also known as polyepoxides, are reactive... [See More]

  • Substrate Compatibility: Rubber or Elastomer
  • Industry: Automotive
  • Cure / Technology: Single Component
  • Viscosity: 13000
Epoxy Adhesive -- ANE-46505
from Protavic America, Inc.

Amber epoxy system . Excellent for use in high heat (steam) and chemical environments. 2 hour gel time.Bonds well to metal, plastics and wood. High thermal shock resistance. Available in colors and higher or lower viscosities. Passes NASA outgassingrequirements. [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  
  • Features: High Dielectric; Encapsulant, Potting Compound; Flexible; Unfilled
Thermally Conductive Epoxy -- OB-100 / OB-200 Series
from OMEGA Engineering, Inc.

OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics, paper products. [See More]

  • Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Metal; Paper or Paperboard; Plastic; Rubber or Elastomer; Wood
  • Type / Form: Liquid
  • Cure / Technology: Two Component  
  • Features: High Dielectric; Thermally Conductive
UV Curable Epoxy -- ELC 2500 Clear
from Electro-Lite Corporation

ELC-2500 clear is a standard potting and encapsulating material. Also used to adhere and fixture. The adhesive is clear an enables the identification of specific board populations. [See More]

  • Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
  • Type / Form: Liquid
  • Cure / Technology: UV or Radiation Cured
  • Features: Encapsulant, Potting Compound
Elastomer Modified Epoxy -- 20-3236
from Epoxies Etc...

20-3236 Resin is a low viscosity copolymer adhesive and potting compound specifically designed for bonding vinyls and neoprenes. 20-3236 Resin has an extended working time and a convenient 2:1 mix ratio. [See More]

  • Substrate Compatibility: Plastic; Rubber or Elastomer; Dissimilar Substrates
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
  • Features: High Dielectric; Encapsulant, Potting Compound; Unfilled
Structural Adhesives -- LOCTITE EA E-40FL
from Henkel Corporation - Industrial

Room temperature-cure, toughened, medium viscosity, industrial grade structural epoxy adhesive with a medium working life. LOCTITE ® EA E-40FL is a gray, opaque, room temperature-cure, toughened, medium viscosity, industrial grade structural epoxy adhesive with a medium working life. It forms a... [See More]

  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Wood
  • Type / Form: Liquid
  • Cure / Technology: Two Component  
  • Viscosity: 70000
3000/3100 Series UV Curable Resins and Adhesives -- TB3124
from ThreeBond International, Inc.

Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several seconds through UV light irradiation. [See More]

  • Substrate Compatibility: Rubber or Elastomer
  • Viscosity: 270000
  • Cure / Technology: UV or Radiation Cured
Toughened 1:1 Ratio Epoxy Adhesive -- 10-3217
from Epoxies Etc...

10-3217 is a toughened, flexible, and impact resistant epoxy adhesive that forms strong structural bonds at room temperature. This unique adhesive system provides high peel and shear strengths. 10-3217 is excellent for bonding many metals and woods, most plastics and rubbers and masonry products. [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Plastic; Rubber or Elastomer; Wood
  • Type / Form: Gel
  • Cure / Technology: Thermoset; Single Component
  • Industry: OEM or Industrial
3300 Series Electro-Conductive Resins -- TB3331D
from ThreeBond International, Inc.

Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]

  • Substrate Compatibility: Rubber or Elastomer
  • Industry: Automotive; Electronics
  • Features: Electrically Conductive
  • Viscosity: 25000