Thermal / Heat Insulating Epoxy Adhesives
from Master Bond, Inc.
Featuring an exceedingly low coefficient of thermal expansion of 9-12 x 10-6 in/in/ °C, EP42HT-2LTE is a two component epoxy for bonding, sealing, coating and select casting applications. It has outstanding dimensional stability and will bond well to a wide variety of substrates, including... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Sealant; Thermal Insulation; Unfilled
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
from Master Bond, Inc.
Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Phase Change; Sealant; Thermal Insulation; Unfilled
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Master Bond Polymer Adhesive EP30-4 is a unique low viscosity, two component epoxy adhesive for bonding, coating, and sealing formulated to cure at room temperature or more rapidly at elevated temperatures, with a two (2) to one (1) mix ratio by weight. This adhesive is 100% reactive and does not... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Thermal Insulation; Flexible
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Formulated for potting, encapsulation, bonding and sealing applications, Master Bond EP17HT-100 is a single part epoxy system that is designed to cure in 60-90 minutes at 200-220 °F. This low heat curing schedule is useful in bonding applications involving temperature sensitive substrates. It is... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation; Unfilled
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Cure / Technology: Thermoset; Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial; Semiconductors, IC's; Tooling
from Master Bond, Inc.
Two component, low viscosity EP121CL-LO features an extraordinary long open time at room temperature of at least 2-3 days. This heat curable epoxy has excellent adhesion to a wide variety of substrates including metals, composites, glass, ceramics, rubbers and plastics. EP121CL-LO is noteworthy for... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation; Unfilled
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]
- Features: High Dielectric; Laminaes; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation; Unfilled
- Type / Form: Powder
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
from Master Bond, Inc.
UV10TKMed is USP Class VI approved and meets ISO10993-5 for cytotoxicity requirements. It is used in the assembly of medical devices and is capable of withstanding repeated sterilizations, including radiation, ethylene oxide, chemical sterilants and especially autoclaving. This higher viscosity, one... [See More]
- Features: High Dielectric; Non-corrosive; Sealant; Thermal Insulation; Unfilled
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Sanitary; OEM or Industrial; Semiconductors, IC's; Tooling
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Laminaes; Leveling Filling; Non-corrosive; Sealant; Solvent Based; Thermal Insulation; Unfilled
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Master Bond UV16Med-FD is a low viscosity, medical grade UV curable epoxy for bonding, sealing and coating, containing a fluorescent dye for identification. Cationic curing, no oxygen inhibition. Low shrinkage upon curing. Good physical strength properties. Passes ISO 10993-5. UV16Med-FD is a low... [See More]
- Features: High Dielectric; Sealant; Thermal Insulation
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
from Master Bond, Inc.
Master Bond Polymer System EP30 is a low viscosity, two component epoxy adhesive for general purpose bonding, coating, sealing and casting formulated to cure at room temperature or more rapidly at elevated temperatures with a four (4) to one (1) mix ratio by weight. This adhesive is 100% reactive... [See More]
- Features: Encapsulant, Potting Compound; Laminaes; Non-corrosive; Sealant; Thermal Insulation; Flexible
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500 °F. It cures... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation; Unfilled
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Master Bond, Inc.
Master Bond Polymer System EP121 is a new superior and cost effective two component epoxy resin system for electrical potting and encapsulation which combines high physical strength properties, remarkable thermal shock and heat resistance, inertness to water and chemicals with good electrical... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Leveling Filling; Non-corrosive; Sealant; Thermal Insulation; Unfilled
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
from Epoxy Technology
We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK ® fabricated components are the building blocks of camera, laser,... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Sealant; Thermal Insulation
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component
- Substrate Compatibility: Ceramic, Glass; Metal
from GS Polymers, Inc.
Two part, 4:1 flowable, chemical & thermal resistance [See More]
- Features: Thermal Insulation; Unfilled
- Substrate Compatibility: Ceramic, Glass; Concrete, Masonry (optional feature); Composites (optional feature); Metal; Paper or Paperboard; Porous Surfaces; Dissimilar Substrates; Wide Range of Substrates
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Industry: OEM or Industrial
from Epoxies Etc...
10-3009 is a low viscosity epoxy adhesive and potting compound. It is easy to use and allows the end user to adjust the flexibility of the cured epoxy. This product offers a good combination of peel and tensile strength. 10-3009 provides electrical insulation and outstanding adhesion. [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Thermal Insulation; Unfilled
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Rubber or Elastomer; Dissimilar Substrates