Specialty / Other Thermoset Adhesives
from Master Bond, Inc.
Master Bond LED405Med is a one part, nano filled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Filled
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component; LED Cure
from Master Bond, Inc.
Master Bond LED415DC90 is a one component adhesive system that cures rapidly upon exposure to a 405 nm wavelength LED light source without any oxygen inhibition. It is able to partially cure or fixture up to 6 mm deep or in cross sections under LED light at the right intensity. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; Single Component; LED cures with LED light source
- Composition: Unfilled
- Features: High Dielectric; Non-corrosive
from Master Bond, Inc.
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It is toughened and flexible, allowing it to withstand rigorous thermal cycling. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component
from Master Bond, Inc.
Master Bond X21Med is a toughened one part system that can be used for bonding and priming polyolefinic surfaces. This exceptionally low viscosity ( <250 cps) solvent based system is easy to apply and process. It cures at room temperature or more rapidly with the addition of heat. X21Med passes... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Unfilled
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond UV10TK40M is a higher viscosity, one part UV system for bonding, sealing and coating with good optical clarity, excellent physical properties and a high glass transition temperature. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Type / Form: Liquid
- Cure / Technology: Thermoset; UV or Radiation Cured; Single Component; UV curing system
from Acoustical Solutions, Inc.
AlphaPanel Adhesive is a non-toxic water based adhesive that makes installation quick and easy by providing a strong permanent bond when apply foam panels to walls or ceilings. It offers easy clean up and is compatible with all polyurethane and melamine foam products. The tubes are 10.1... [See More]
- Substrate Compatibility: Paper or Paperboard; Plastic; Porous Surfaces; Dissimilar Substrates; Acoustical Foam Products
- Cure / Technology: Thermoset; Single Component
- Chemical System: Elastomeric
- Features: Flexible; Water Based
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Low Density Composite Surfacing Films AF 325 is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Excellent for surfacing composites. Provides a smooth void-free surface. Co-cure compatible with most epoxy composites. Compatible... [See More]
- Substrate Compatibility: Composites
- Cure / Technology: Thermoset; Single Component
- Type / Form: Sheet or Film
- Industry: Aerospace; OEM or Industrial
from Epoxies Etc...
10-3055 is a filled epoxy adhesive system that allows the end user to adjust the flexibility of the cured adhesive. By simply varying the amount of hardener, the durometer can be adjusted from rigid to flexible. [See More]
- Substrate Compatibility: Dissimilar Substrates
- Type / Form: Liquid
- Chemical System: Epoxy
- Composition: Filled
from Protavic America, Inc.
ANA-97773 is a very fast curing adhesive that is fully cured and at its ultimate hardness in seconds. Other similar UV materials continue to harden for several minutes causing continued shrinkage and movement. Bond lines are clear, colorless and exhibit low shrinkage during the curing process. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Composition: Unfilled
- Type / Form: Liquid
- Cure / Technology: Thermoset; Two Component ; UV or Radiation Cured
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Low Density Composite Surfacing Films AF 325LS is a thermosetting, laminated metal foil film that adheres to cold and release coated tools. Comes in two weights of copper screen for lightning dissipation applications. Excellent for surfacing composites. Provides a... [See More]
- Substrate Compatibility: Composites
- Cure / Technology: Thermoset; Single Component
- Type / Form: Sheet or Film
- Industry: Aerospace; OEM or Industrial
from Protavic America, Inc.
The electrically conductive PROTAVIC ACH 20120 adhesive is designed for BGA packages and LED dies PROTAVIC ACH 20120 presents excellent properties of flexibility, good adhesion and moisture resistance, no voids which allow package 10 withstand 260C Pb-free reflow temperature. More over PROTAVIC ACH... [See More]
- Substrate Compatibility: Metal; Plastic
- Composition: Unfilled
- Type / Form: Gel
- Cure / Technology: Thermoset; Single Component
from 3M Aerospace and Aircraft Maintenance Division
Developed for the structural bonding of metals. Especially suggested for use where high peel strengths are required. Good flexibility and shear strength at service temperatures from -67 °F to 180 °F (-55 °C to 82 °C). Easy application in a dry film which can be pressure, heat or... [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Thermoset; Single Component
- Type / Form: Sheet or Film
- Features: Flexible
from Protavic America, Inc.
Fast flow, fast cure capillary reworkable underfill. The rheology of the PROTAVIC ANA 10199 R in combination with its fineness make the product perfectly adapted to high reliability small gap underfill applications. It presents a good pot life at room temperature 20-22C and a high reactivity at... [See More]
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component
- Composition: Unfilled
- Features: High Dielectric; Sealant; Thermal Insulation
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Film AF 30 is an unsupported, thermosetting film adhesive developed for structural bonding of metals and high strength plastic laminates (epoxy and phenolic). Some advantages of Scotch-Weld ™ AF 30 are high shear strength, high peel strength,... [See More]
- Substrate Compatibility: Metal; Plastic
- Cure / Technology: Thermoset; Single Component
- Type / Form: Sheet or Film
- Features: Flexible