UL Approved Thermoset Adhesives
from ELANTAS North America LLC
Trickle resin system for impregnation or protective overcoat [See More]
- Features: High Dielectric; UL Rating
- Chemical System: Epoxy
- Substrate Compatibility: Metal; Paper or Paperboard; Plastic; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage upon cure and thermal conductivity exceeding 8-9 BTU... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Flame Retardant; Leveling Filling; Non-corrosive; Sealant; Thermally Conductive; UL Rating
- Chemical System: Silicone
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Featuring a non-halogenated filler, EP21FRNS-2 is a two component, room temperature curing epoxy offering low smoke generation for potting, encapsulating and casting applications. As per the UL 94V-0 specification, this system is serviceable over the wide temperature range of -60 °F to 200... [See More]
- Features: High Dielectric; Encapsulant, Potting Compound; Flame Retardant; Leveling Filling; Non-corrosive; Thermal Insulation; UL Rating
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond EP41S-6 is a two part epoxy system that meets UL 1203. Meeting this standard allows EP41S-6 to be used in conjunction with electrical equipment that needs to be labeled as explosion proof and or dust ignition proof. [See More]
- Features: High Dielectric; Flame Retardant; Non-corrosive; Sealant; Thermally Conductive; UL Rating
- Chemical System: Epoxy
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
from Protavic America, Inc.
The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]
- Features: Flexible; High Dielectric; Encapsulant, Potting Compound; Flame Retardant; Thermal Insulation; UL Rating
- Chemical System: Polyurethane
- Substrate Compatibility: Ceramic, Glass; Metal; Paper or Paperboard; Plastic
- Type / Form: Liquid
from Techsil Limited
Techsil ® EP21480 is a two part epoxy resin systems that cures at room temperature to a high gloss black finish. It is flame retardant and thermally conductive. This resin system is slightly flexible to allow for thermal fluctuations and is suitable for the encapsulation of PCB's and general... [See More]
- Features: UL Rating
- Cure / Technology: Thermoset
- Chemical System: Epoxy
from Novagard Solutions
Non-corrosive, single component oxime silicon sealant and/or adhesive [See More]
- Features: High Dielectric; Non-corrosive; Sealant; UL Rating
- Chemical System: Silicone; Elastomeric
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Wood; Dissimilar Substrates
- Composition: Unfilled
from Protavic America, Inc.
PTS-46303 A/B ™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include... [See More]
- Features: Flexible; Electrically Conductive; Encapsulant, Potting Compound; Flame Retardant; Thermally Conductive; UL Rating
- Chemical System: Silicone
- Substrate Compatibility: Metal
- Type / Form: Gel